- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSD41/16 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8247CVRTIE Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 516 | - | MOTOROLA INC | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA516,26X26,40 | BGA516,26X26,40 | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | unknown | - | - | S-PBGA-B516 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8247CVRTIE NXP Semiconductors | In Stock | - | Datasheet | YES | 516 | - | NXP SEMICONDUCTORS | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA516,26X26,40 | BGA516,26X26,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B516 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W83195BG-912 Nuvoton Technology Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI6CX231BLE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | - | PERICOM SEMICONDUCTOR CORP | 1 | 70 °C | - | PLASTIC/EPOXY | TSSOP | GREEN, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 3.45 V | 3.15 V | 3.3 V | e3 | EAR99 | MATTE TIN | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, VIDEO | 40 mA | 1.2 mm | - | 30 MHz | - | - | - | 240 MHz | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() PSD108/16 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GM5221-LF-BC Genesis Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USB97C202-MV-05 SMSC | In Stock | - | Datasheet | YES | 100 | 12 MHz | STANDARD MICROSYSTEMS CORP | - | 70 °C | - | UNSPECIFIED | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 3.63 V | 2.97 V | 3 V | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.4 mm | unknown | - | 100 | S-XQFP-G100 | Not Qualified | COMMERCIAL | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 1.6 mm | - | - | - | - | 16 | - | - | ATA; ATAPI | - | - | - | - | - | - | - | 12 mm | 12 mm | ||
![]() RA-8565SA Seiko Epson Corporation | In Stock | - | Datasheet | YES | 14 | 0.032 MHz | SEIKO EPSON CORP | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, SOP-14 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.5 V | 1.6 V | 3 V | e3 | EAR99 | TIN | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | AUTOMOTIVE | TIMER, REAL TIME CLOCK | - | 3.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | 10.1 mm | 5 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 1156 | - | ADVANCED MICRO DEVICES INC | 4 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FCBGA-1156 | BGA1156,34X34,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | TIN SILVER COPPER | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1156 | - | INDUSTRIAL | PROGRAMMABLE SoC | - | 3.42 mm | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | 35 mm | 35 mm | ||
![]() XC2151A580MR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | - | TOREX SEMICONDUCTOR LTD | 1 | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | 260 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 1517 | - | ADVANCED MICRO DEVICES INC | 4 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FCBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | TIN SILVER COPPER | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1517 | - | INDUSTRIAL | PROGRAMMABLE SoC | - | 3.51 mm | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | 40 mm | 40 mm | ||
![]() S-3510ANFJ ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | SEIKO INSTRUMENTS USA INC | - | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5.5 V | 1.7 V | 3 V | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | TIMER, REAL TIME CLOCK | - | 1.75 mm | - | - | - | - | - | - | - | - | - | SECONDS | Y | YES | - | SERIAL, 3-WIRE | - | 4.9 mm | 3.9 mm | ||
![]() S-3510ANFJ Seiko Epson Corporation | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | SEIKO EPSON CORP | - | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 5.5 V | 1.7 V | 3 V | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | TIMER, REAL TIME CLOCK | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | SERIAL, 3-WIRE | - | 4.9 mm | 3.9 mm | ||
![]() AM29811ADC AMD | 315 | - | Datasheet | NO | 16 | - | ADVANCED MICRO DEVICES INC | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 16 | R-CDIP-T16 | Not Qualified | COMMERCIAL | MICROPROCESSOR CIRCUIT | 115 mA | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.6215 mm | 7.62 mm | ||
![]() RT9727AGU6 Richtek Technology Corp | In Stock | - | Datasheet | - | - | - | RICHTEK TECHNOLOGY CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSISAS1068E Broadcom Limited | In Stock | - | Datasheet | YES | 636 | - | BROADCOM INC | - | - | - | PLASTIC/EPOXY | BGA | EBGA-636 | - | SQUARE | GRID ARRAY | Active | - | - | - | - | 1.2 V | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B636 | - | - | BUS CONTROLLER, SCSI | - | 2.5 mm | 32 | - | - | - | 32 | - | - | I2C; PCI; UART | 4000 MBps | - | - | - | - | - | - | 27 mm | 27 mm | ||
![]() KM68LC302PU20VCT Motorola Mobility LLC | In Stock | - | Datasheet | YES | 100 | 20 MHz | MOTOROLA INC | - | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | Not Qualified | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | 1.7 mm | 24 | - | YES | NO | 16 | - | 4 | 68000 | 1.25 MBps | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() SYC16C450-QC Syvantek Microelectronics Corp | In Stock | - | Datasheet | YES | 44 | - | SYVANTEK MICROELECTRONICS CORP | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Contact Manufacturer | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | ASYNC, BIT | - | - | - | - | ||
![]() SPC8106F0C Epson Electronics America Inc | In Stock | - | Datasheet | YES | 144 | - | S-MOS SYSTEMS | - | 70 °C | - | PLASTIC/EPOXY | - | , | - | SQUARE | FLATPACK | Obsolete | QFP | - | 5.5 V | 3 V | 5 V | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | 144 | S-PQFP-G144 | Not Qualified | COMMERCIAL | DISPLAY CONTROLLER, CRT OR FLAT PANEL GRAPHICS DISPLAY | - | - | 24 | - | - | - | 16 | - | - | ISA | - | - | - | - | - | - | 640 X 480 PIXELS | - | - |