- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | External Data Bus Width | Output Clock Frequency-Max | Bus Compatibility | Data Transfer Rate-Max | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VT8235(CD)-G(UDX3) VIA Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSB43AB21A Texas Instruments | 14 | - | Datasheet | YES | 128 | - | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP128,.63SQ,16 | TQFP128,.63SQ,16 | SQUARE | FLATPACK | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.4 mm | unknown | - | - | S-PQFP-G128 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD151TS302RPEL Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 8 | - | RENESAS ELECTRONICS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | 3.95 X 4.90 MM, 1.27 PITCH, PLASTIC, SOP-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 1.75 mm | - | 48 MHz | - | 48 MHz | - | - | - | 4.9 mm | 3.95 mm | ||
![]() S2R72A44F12C400 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPSD211R-B-70J STMicroelectronics | In Stock | - | Datasheet | YES | 44 | - | STMICROELECTRONICS | - | 19 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | QFN | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | 4.57 mm | - | - | 16 | - | - | - | - | 16.56 mm | 16.56 mm | ||
![]() PCAL9538APW NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | 0.4 MHz | NXP SEMICONDUCTORS | 1 | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 5.5 V | 1.65 V | 1.8 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.65 mm | compliant | NOT SPECIFIED | - | R-PDSO-G16 | - | INDUSTRIAL | 1 | PARALLEL IO PORT, GENERAL PURPOSE | - | 1.1 mm | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() MB88152PNF-G-112-JN-EFE1 FUJITSU Semiconductor Limited | In Stock | - | Datasheet | YES | 8 | - | FUJITSU LTD | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3.6 V | 3 V | 3.3 V | - | Yes | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | CLOCK GENERATOR, OTHER | 7 mA | 1.75 mm | - | 134 MHz | - | 134 MHz | - | - | - | 5.05 mm | 3.9 mm | ||
![]() TDA6651TT/C3/S3 NXP Semiconductors | In Stock | - | Datasheet | YES | 38 | - | NXP SEMICONDUCTORS | - | - | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 5.5 V | 4.5 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.5 mm | unknown | - | 38 | R-PDSO-G38 | Not Qualified | - | - | CLOCK GENERATOR, VIDEO | - | 1.1 mm | - | 0.4 MHz | - | 166.7 MHz | - | - | - | 9.7 mm | 4.4 mm | ||
![]() SIS6326DVD Silicon Integrated Systems Corp | In Stock | - | Datasheet | - | - | - | SILICON INTEGRATED SYSTEMS CORP | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | QFP | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | 208 | - | Not Qualified | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9541D/03 Philips Semiconductors | 1000 | - | Datasheet | YES | 16 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | - | - | - | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | - | 0.6 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() USB24913CT-V/LSXVAO Microchip Technology Inc | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1D13714B01B200 Seiko Instruments Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML60851CTB OKI Electric Industry Co Ltd | In Stock | - | Datasheet | YES | 44 | 48 MHz | OKI ELECTRIC INDUSTRY CO LTD | - | - | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | 3.6 V | 3 V | 3.3 V | - | - | 3A991.A.2 | - | IT CAN ALSO OPERATE AT 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | COMMERCIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 1.2 mm | 8 | - | 16 | - | - | - | - | 10 mm | 10 mm | ||
![]() ML60851CTB LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 44 | 48 MHz | LAPIS SEMICONDUCTOR CO LTD | - | - | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | No | 3.6 V | 3 V | 3.3 V | e0 | - | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | COMMERCIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 1.2 mm | 8 | - | 16 | - | - | 1.5 MBps | - | 10 mm | 10 mm | ||
![]() BT450KC66 Conexant Systems Inc | In Stock | - | Datasheet | NO | 28 | - | BROOKTREE CORP | - | - | 70 °C | - | CERAMIC, GLASS-SEALED | - | , | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | 28 | R-GDIP-T28 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, PALETTE DAC | - | - | - | - | 5 | - | - | - | 16 X 12 PIXELS | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 484 | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | - | PLASTIC/EPOXY | FBGA | BGA-484 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | 0.876 V | 0.825 V | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B484 | - | OTHER | - | PROGRAMMABLE SoC | - | 2.61 mm | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | 19 mm | 19 mm | ||
![]() TA100T-Y240C2X01-00T-V43 Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 900 | - | ADVANCED MICRO DEVICES INC | 4 | - | 110 °C | - | PLASTIC/EPOXY | BGA | FCBGA-900 | BGA900,30X30,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 245 | 1 mm | compliant | 30 | - | S-PBGA-B900 | - | OTHER | - | PROGRAMMABLE SoC | - | 2.88 mm | - | - | - | - | CAN, I2C, SPI, UART | - | - | 31 mm | 31 mm | ||
![]() PCM16C010VJG National Semiconductor Corporation | In Stock | - | Datasheet | YES | 100 | - | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP100,.63SQ,20 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | Not Qualified | COMMERCIAL | - | MICROPROCESSOR CIRCUIT | 6.5 mA | 1.6 mm | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() NRF9161-LACA-R Nordic Semiconductor | 1095 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |