- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Seated Height-Max | Address Bus Width | CPU Family | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | ROM Programmability | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Number of DMA Channels | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCZU7EG-3FBVB900I AMD Xilinx | In Stock | - | Datasheet | YES | 900 | - | 2017-02-15 | XILINX INC | - | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | - | - | Yes | - | - | - | 0.9 V | e1 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1 mm | compliant | 30 | - | S-PBGA-B900 | - | INDUSTRIAL | - | - | PROGRAMMABLE SoC | - | - | 2.97 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 mm | 31 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 900 | - | - | ADVANCED MICRO DEVICES INC | - | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FCBGA-900 | - | SQUARE | GRID ARRAY | Active | - | - | Yes | - | - | - | 0.9 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 245 | 1 mm | compliant | 30 | - | S-PBGA-B900 | - | INDUSTRIAL | - | - | PROGRAMMABLE SoC | - | - | 2.97 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 mm | 31 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 625 | - | - | ADVANCED MICRO DEVICES INC | - | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FCBGA-625 | BGA625,25X25,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | - | Yes | - | - | - | 0.85 V | - | - | - | - | - | - | BOTTOM | BALL | - | 0.8 mm | compliant | - | - | S-PBGA-B625 | - | INDUSTRIAL | - | - | PROGRAMMABLE SoC | - | - | 3.43 mm | - | - | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | - | - | 21 mm | 21 mm | ||
![]() DS1285 Dallas Semiconductor | 86 | - | Datasheet | NO | 24 | 0.032 MHz | - | DALLAS SEMICONDUCTOR | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | DAYLIGHT SAVINGS OPTION; SELECTABLE MOTOROLA/INTEL TIMING | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | Not Qualified | COMMERCIAL | - | - | TIMER, REAL TIME CLOCK | 15 mA | - | - | - | - | - | - | - | 8 | 0.008192 MHz | 50 | - | - | - | 8 | - | SECONDS | Y | - | YES | - | PARALLEL, MUXED BUS | - | - | - | ||
![]() PEB20534 Siemens | In Stock | - | Datasheet | - | - | - | - | SIEMENS A G | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | Not Qualified | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | NO | - | - | - | - | 1 | - | PCI | - | - | - | - | - | - | ASYNC, BIT | - | - | - | - | ||
![]() UPD71084C Renesas Electronics Corporation | In Stock | - | Datasheet | NO | 18 | - | - | RENESAS ELECTRONICS CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-18 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5.5 V | 4.5 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T18 | Not Qualified | INDUSTRIAL | - | - | CLOCK GENERATOR, OTHER | 30 mA | - | - | - | - | 25 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTL8366-GR Realtek Semiconductor | In Stock | - | Datasheet | - | - | - | - | REALTEK SEMICONDUCTOR CORP | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS8430EY-11 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 32 | - | - | INTEGRATED CIRCUIT SYSTEMS INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | - | No | - | 3.465 V | 3.135 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 32 | S-PQFP-G32 | Not Qualified | COMMERCIAL | - | - | CLOCK GENERATOR, OTHER | 140 mA | - | 1.6 mm | - | - | 27 MHz | - | - | - | 700 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() SI-5BBR0836M01-T Hitachi Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD303-A-15J Waferscale Integration Inc | In Stock | - | Datasheet | YES | 44 | - | - | WAFERSCALE INTEGRATION INC | - | - | 19 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | 3 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 4.57 mm | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.56 mm | 16.56 mm | ||
![]() SC92031 Hangzhou Silan Microelectronics CO LTD | In Stock | - | Datasheet | YES | 100 | - | - | HANGZHOU SILAN MICROELECTRONICS CO LTD | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Contact Manufacturer | - | - | Yes | - | - | - | 3.3 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.635 mm | compliant | - | - | R-PQFP-G100 | Not Qualified | COMMERCIAL | - | - | - | 330 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN5010-300BG564-SCP Marvell Technology Group Ltd | In Stock | - | Datasheet | YES | 564 | - | - | MARVELL SEMICONDUCTOR INC | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | compliant | - | - | S-PBGA-B564 | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN5010-300BG564-SCP Cavium Networks | In Stock | - | Datasheet | YES | 564 | - | - | CAVIUM NETWORKS | - | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | unknown | - | - | S-PBGA-B564 | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21142-PA Digital Equipment Corp | In Stock | - | Datasheet | YES | 144 | 33.33 MHz | - | DIGITAL EQUIPMENT CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | , | - | SQUARE | FLATPACK | Obsolete | - | - | - | - | 5.25 V | 3 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | - | S-PQFP-G144 | Not Qualified | COMMERCIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | 200 mA | - | - | 32 | - | - | YES | YES | 32 | - | 0 | 3 | - | PCI | - | 12.5 MBps | - | - | 1 | - | ASYNC, BIT; ETHERNET | - | NRZ | - | - | ||
![]() XCZU6CG-L1SFVA625I AMD Xilinx | In Stock | - | Datasheet | YES | 625 | - | - | XILINX INC | - | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA625,25X25,32 | BGA625,25X25,32 | SQUARE | GRID ARRAY, FINE PITCH | Transferred | - | - | Yes | - | 0.742 V | 0.698 V | 0.72 V | - | - | - | - | ALSO OPERATES AT 0.85V NOMINAL SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | 0.8 mm | unknown | - | - | S-PBGA-B625 | - | INDUSTRIAL | - | - | PROGRAMMABLE SoC | - | - | 3.43 mm | - | - | - | - | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | - | - | - | - | - | - | 21 mm | 21 mm | ||
![]() SED1330F Seiko Epson Corporation | In Stock | - | Datasheet | YES | 60 | - | - | SEIKO EPSON CORP | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP60,.77X1.0,40 | QFP60,.77X1.0,40 | RECTANGULAR | FLATPACK | Active | - | - | No | - | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | - | 1 mm | unknown | - | - | R-PQFP-G60 | Not Qualified | COMMERCIAL | - | - | - | 12 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD82C85 Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGFD019R31C2I2V Altera Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM1093ND Mitsumi Electric Co Ltd | In Stock | - | Datasheet | NO | 16 | - | - | MITSUMI ELECTRIC CO LTD | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 5.3 V | 4.7 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | COMMERCIAL EXTENDED | - | - | CLOCK GENERATOR, VIDEO | - | - | 4.3 mm | - | - | 3.579545 MHz | - | - | - | 3.579545 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.5 mm | 7.62 mm | ||
![]() STM32W108CBU74 STMicroelectronics | In Stock | - | Datasheet | YES | 48 | - | - | STMICROELECTRONICS | VFQFPN | 3 | - | 105 °C | -40 °C | UNSPECIFIED | HVQCCN | 7 X 7 MM, ROHS COMPLIANT, VFQFPN-48 | LCC48,.27SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | 8192 | Yes | 131072 | 1.32 V | 1.18 V | 1.25 V | e3 | Yes | - | MATTE TIN | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 0.5 mm | compliant | 40 | 48 | S-XQCC-N48 | Not Qualified | INDUSTRIAL | - | 24 MHz | MICROPROCESSOR CIRCUIT | 150 mA | 32 | 1 mm | - | CORTEX-M3 | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm |