- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Primary Clock/Crystal Frequency-Nom | Output Clock Frequency-Max | Bus Compatibility | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICS952004AFLF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | 70 °C | - | PLASTIC/EPOXY | SSOP | - | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | Yes | 3.465 V | 3.135 V | 3.3 V | e3 | - | EAR99 | MATTE TIN | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.635 mm | unknown | 30 | - | R-PDSO-G48 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 280 mA | - | 14.318 MHz | 100 MHz | - | - | - | ||
![]() UPD8243HC NEC Electronics Group | 1023 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLE952500615XTSA1 Infineon Technologies AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD151TS304RP Hitachi Ltd | In Stock | - | Datasheet | YES | 8 | - | HITACHI LTD | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | - | 1.75 mm | 48 MHz | 48 MHz | - | 4.9 mm | 3.95 mm | ||
![]() PT-301E Prolific Technology | In Stock | - | Datasheet | - | - | - | PROLIFIC TECHNOLOGY INC | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 1760 | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FCBGA-1760 | BGA1760,42X42,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1760 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | - | 3.71 mm | - | - | CAN, I2C, SPI, UART | 42.5 mm | 42.5 mm | ||
![]() ICD2028 Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL38160AZI-18AH Silicon Laboratories Inc | In Stock | - | Datasheet | YES | 16 | - | SILICON LABORATORIES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 0.173 INCH, 0.65 MM PITCH, ROHS COMPLIANT, MO-153AB, TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 3.63 V | 2.97 V | 3.3 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | CLOCK GENERATOR, VIDEO | - | - | 1.2 mm | 27 MHz | 148.5 MHz | - | 5 mm | 4.4 mm | ||
![]() SCN2672AC4N40 Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | ||
![]() IA82050-PDW28I-01 Analog Devices Inc | In Stock | - | Datasheet | NO | 28 | 20 MHz | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | - | R-PDIP-T28 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, I2C BUS | - | - | 5.08 mm | - | - | - | - | 13.17 mm | ||
![]() BCM5701 Broadcom Limited | In Stock | - | Datasheet | - | - | - | BROADCOM CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | No | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9672BS NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | 1 MHz | NXP SEMICONDUCTORS | 1 | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 5.5 V | 2.3 V | 3 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | 16 | S-PQCC-N16 | Not Qualified | INDUSTRIAL | 8 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 100 mA | 1 mm | - | - | - | 3 mm | 3 mm | ||
![]() MK1412S Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED CIRCUIT SYSTEMS INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5.5 V | 3 V | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, VIDEO | - | - | 1.75 mm | 14.318 MHz | 49.152 MHz | - | 4.9 mm | 3.9 mm | ||
![]() SN74BCT2424AFN Texas Instruments | In Stock | - | Datasheet | YES | 68 | - | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | - | No | - | - | 8542.31.00.01 | QUAD | J BEND | NOT SPECIFIED | 1.27 mm | not_compliant | NOT SPECIFIED | - | S-PQCC-J68 | Not Qualified | COMMERCIAL | - | MICROPROCESSOR CIRCUIT | - | - | 4.57 mm | - | - | - | 24.2316 mm | 24.2316 mm | ||
![]() S82452GX Intel Corporation | In Stock | - | Datasheet | YES | 240 | - | INTEL CORP | - | - | 85 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP240,1.3SQ,20 | QFP240,1.3SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 5.5 V | 3.13 V | 5 V | e0 | - | - | TIN LEAD | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 240 | S-PQFP-G240 | Not Qualified | OTHER | - | MICROPROCESSOR CIRCUIT | - | 460 mA | 3.8 mm | - | - | - | 32 mm | 32 mm | ||
![]() IDT5V926PGGI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 16 | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | GREEN, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 3.6 V | 3 V | 3.3 V | e3 | - | EAR99 | Matte Tin (Sn) - annealed | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | unknown | 30 | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | CLOCK GENERATOR, OTHER | - | 130 mA | 1.2 mm | 80 MHz | 160 MHz | - | 5 mm | 4.4 mm | ||
![]() STK762-921G SANYO Electric Co Ltd | In Stock | - | Datasheet | - | - | - | SANYO ELECTRIC CO LTD | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9535RHLR Texas Instruments | In Stock | - | Datasheet | YES | 24 | 0.4 MHz | TEXAS INSTRUMENTS INC | - | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC24/28,.14X.2,20 | LCC24/28,.14X.2,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | 5.5 V | 2.3 V | 3 V | - | - | EAR99 | - | 8542.39.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | - | 24 | R-PQCC-N24 | Not Qualified | INDUSTRIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | 16 | - | 1 mm | - | - | - | 5.5 mm | 3.5 mm | ||
![]() BCM56870A0IFSBG Broadcom Limited | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD86/16 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |