- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RX-8581SA Seiko Epson Corporation | In Stock | - | Datasheet | YES | 14 | 0.032 MHz | SEIKO EPSON CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5.5 V | 1.8 V | 3 V | e3 | - | EAR99 | TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | 3.3 mm | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | - | 10.1 mm | 5 mm | ||
![]() RX-8581SA Epson Electronics America Inc | 8750 | - | Datasheet | YES | 14 | 0.032 MHz | SEIKO EPSON CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5.5 V | 1.8 V | 3 V | e3 | No | EAR99 | TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | 3.3 mm | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | - | 10.1 mm | 5 mm | ||
![]() LM8333FLQ8X Texas Instruments | In Stock | - | Datasheet | YES | 32 | - | TEXAS INSTRUMENTS INC | 1 | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | No | 2.75 V | 2.25 V | - | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | QUAD | NO LEAD | 235 | 0.5 mm | not_compliant | 30 | 32 | S-XQCC-N32 | Not Qualified | INDUSTRIAL | - | MICROPROCESSOR CIRCUIT | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 6 mm | ||
![]() LM8333FLQ8X National Semiconductor Corporation | In Stock | - | Datasheet | YES | 32 | - | NATIONAL SEMICONDUCTOR CORP | 1 | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | LLP-32 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | No | 2.75 V | 2.25 V | 2.5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | QUAD | NO LEAD | 235 | 0.5 mm | not_compliant | 30 | - | S-XQCC-N32 | Not Qualified | INDUSTRIAL | - | MICROPROCESSOR CIRCUIT | 6 mA | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 6 mm | ||
![]() CS6721W Integrated Silicon Solution Inc | In Stock | - | Datasheet | YES | 32 | - | INTEGRATED SILICON SOLUTION INC | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | - | - | S-XQCC-N32 | - | INDUSTRIAL | - | MICROPROCESSOR CIRCUIT | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() S1R72901F00A1 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 100 | 24.576 MHz | SEIKO EPSON CORP | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 3.47 V | 3.14 V | 3.3 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 1.7 mm | 3 | - | YES | NO | 16 | - | 2 | - | 50 MBps | SYNC, BYTE; ETHERNET | - | - | - | 14 mm | 14 mm | ||
![]() R65C22P3 Conexant Systems Inc | In Stock | - | Datasheet | NO | 40 | 3 MHz | CONEXANT SYSTEMS | - | 16 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | 5.7 mA | 5.08 mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 52.07 mm | 15.24 mm | ||
![]() PSD83/08 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTC58321 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS90C65V Integrated Circuit Systems Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS90C65V Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.25 V | 3 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | compliant | - | 20 | S-PQCC-J20 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, VIDEO | - | 4.57 mm | - | 14.318 MHz | - | - | - | 80 MHz | - | - | - | - | - | - | - | 8.965 mm | 8.965 mm | ||
![]() CYW137OXC Silicon Laboratories Inc | In Stock | - | Datasheet | YES | 28 | - | SPECTRALINEAR INC | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | ALSO OPERATES 2.5V SUPPLY VOLTAGE | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 2 mm | - | 14.318 MHz | - | - | - | 100 MHz | - | - | - | - | - | - | - | 10.2 mm | 5.3 mm | ||
![]() TMPZ84C20P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 40 | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCZU6CG-1SBVA484E AMD Xilinx | In Stock | - | Datasheet | YES | 484 | - | XILINX INC | - | - | 100 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA484,22X22,32 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Transferred | - | Yes | 0.876 V | 0.825 V | 0.85 V | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.8 mm | unknown | - | - | S-PBGA-B484 | - | OTHER | - | PROGRAMMABLE SoC | - | 2.61 mm | - | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | - | - | 19 mm | 19 mm | ||
![]() ST16C650CQ48 Exar Corporation | In Stock | - | Datasheet | YES | 48 | - | EXAR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | TQFP48,.35SQ | SQUARE | FLATPACK | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G48 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 10 | - | NO | - | 8 | - | 1 | - | - | ASYNC, BIT | - | NRZ | - | - | - | ||
![]() TMC2023J7V Teledyne e2v | In Stock | - | Datasheet | - | - | - | E2V TECHNOLOGIES PLC | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU3422L New Japan Radio Co Ltd | In Stock | - | Datasheet | NO | 24 | 8 MHz | NEW JAPAN RADIO CO LTD | - | - | 80 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | Yes | 5.5 V | 4.5 V | 5 V | e2 | - | - | TIN SILVER | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 24 | R-PDIP-T24 | Not Qualified | COMMERCIAL EXTENDED | - | DISPLAY CONTROLLER, FLUORESCENT | - | 4.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | 8 X 8 SEGMENTS | 23 mm | 7.62 mm | ||
![]() AU6366 Alcor Micro Corp | In Stock | - | Datasheet | - | - | - | ALCOR MICRO CORP | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD854F2-70JI STMicroelectronics | In Stock | - | Datasheet | YES | 52 | 40 MHz | STMICROELECTRONICS | - | 27 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-52 | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | Yes | 5.5 V | 4.5 V | 5 V | e3 | - | EAR99 | MATTE TIN | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | compliant | - | 52 | S-PQCC-J52 | Not Qualified | INDUSTRIAL | 4 | PARALLEL IO PORT, GENERAL PURPOSE | - | 4.57 mm | - | - | - | - | 16 | - | - | - | - | - | - | - | - | 19.1 mm | 19.1 mm | ||
![]() TC8250P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | 1 mA | 5 mm | - | - | - | - | 4 | 0.002048 MHz | - | - | - | - | PARALLEL, MUXED BUS | - | - | 19.9 mm | 7.62 mm |