- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact plating | Mounting Type | Package / Case | Surface Mount | Number of pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Manufacturer Package Code | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Operating temperature | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Interface | Number of Ports | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Program Memory Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | RAM (words) | Number of Serial I/Os | Rated voltage | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Profile | Controller Series | Saturation Current | Display Configuration | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SED1330FBB Epson Electronics America Inc | 5 | - | Datasheet | - | - | - | - | YES | - | - | 60 | - | - | - | - | - | - | S-MOS SYSTEMS | - | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | - | , | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | - | unknown | - | - | 60 | S-PQFP-G60 | Not Qualified | COMMERCIAL EXTENDED | - | - | - | DISPLAY CONTROLLER, DOT MATRIX LCD DISPLAY | - | - | - | 12 mA | - | 1 | - | - | - | 8 | - | - | - | 6800; 8080 | - | - | - | - | - | - | - | - | - | - | - | 128 X 32 CHARACTERS | - | - | - | - | ||
![]() MEC1723N-B0-I/LJ-TR Microchip Technology | 999999 |
| Datasheet | - | - | Surface Mount | 176-WFBGA | - | - | 176-WFBGA (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | 155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | Keyboard and Embedded Controller | - | - | 1.17V ~ 1.89V, 3.135V ~ 3.465V | - | - | - | - | - | - | - | - | - | - | - | ACPI, EBI/EMI, eSPI, I2C, LPC, PECI, PS/2, QSPI, SPI, UART | - | 416K x 8 | - | - | ARM? Cortex?-M4F | OTP (512kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MEC172x | - | - | - | - | - | - | ||
![]() HD64570F16 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 88 | 16.7 MHz | - | - | - | - | - | RENESAS TECHNOLOGY CORP | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | e0 | No | - | - | TIN LEAD | - | MODEM CONTROL CAPABILITY; BUS ARBITRATOR; ADVANCED DIGITAL PLL FUNCTION | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | 88 | S-PQFP-G88 | Not Qualified | COMMERCIAL | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | 3.05 mm | 24 | NO | YES | - | 16 | - | 2 | - | 68000; 64180; 80286; 80386 | - | 1.5 MBps | - | - | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; X.21; BISYNC; LAPB; LAPD; EXT SYNC; DDCMP | - | NRZ; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER) | - | - | - | - | 20 mm | 20 mm | - | - | ||
![]() M82349G-12 Mindspeed Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MINDSPEED TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF85263AT/AJ NXP Semiconductors | In Stock | - | Datasheet | 17 Weeks, 3 Days | - | - | - | YES | - | - | 8 | 0.032 MHz | - | - | - | - | - | NXP SEMICONDUCTORS | - | SOT96-1 | 1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | - | - | 5.5 V | 0.9 V | 3.3 V | - | - | - | - | e4 | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1.27 mm | compliant | - | 30 | 8 | R-PDSO-G8 | - | INDUSTRIAL | - | - | - | TIMER, REAL TIME CLOCK | - | - | - | 0.000885 mA | 1.75 mm | - | - | - | - | - | 1 | - | - | - | 8 | - | SECONDS | Y | NO | - | SERIAL(I2C) | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() PEX8609-BA50BC Broadcom Limited | 21 | - | - | - | - | - | - | YES | - | - | 196 | - | - | - | - | - | - | BROADCOM INC | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | BGA | BGA-196 | BGA196,14X14,40 | SQUARE | GRID ARRAY | Obsolete | - | No | - | - | 1.05 V | 0.95 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | BOTTOM | BALL | - | 1 mm | unknown | - | - | - | S-PBGA-B196 | - | COMMERCIAL | - | - | - | BUS CONTROLLER, PCI | - | - | - | - | 1.9 mm | - | - | - | - | - | - | - | - | I2C | - | 0.0125 MBps | - | - | - | - | - | - | - | - | - | - | 15 mm | 15 mm | - | - | ||
![]() UPD7225GC-AB6 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 52 | 0.2 MHz | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | 70 °C | -10 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 1 mm | unknown | - | - | 52 | S-PQFP-G52 | - | COMMERCIAL | - | - | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | - | - | ||
![]() PCF8574AT NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 16 | 0.1 MHz | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | 1 | 8 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 7.50 MM, PLASTIC, MS-013, SOT-162-1, SO-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | - | - | 6 V | 2.5 V | 5 V | - | - | - | - | e4 | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1.27 mm | compliant | - | 30 | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | - | 100 mA | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | - | - | ||
![]() PCA9541APW/03 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 16 | 0.4 MHz | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | 1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM WIDTH, PLASTIC, MO-153, SOT403-1, TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | - | - | 5.5 V | 2.3 V | 3.3 V | - | - | - | - | e4 | - | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 0.65 mm | compliant | - | 30 | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | - | - | BUS CONTROLLER, I2C | - | - | - | - | 1.1 mm | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | - | - | ||
![]() PCF2129T/2 NXP Semiconductors | 50 | - | Datasheet | - | gold-plated | - | - | YES | 26 | - | 16 | 0.032 MHz | socket | 1x26 | 2.54mm | THT | 0.99 g | NXP SEMICONDUCTORS | female | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | straight | 4.2 V | 1.8 V | 3.3 V | pin strips | -40...163°C | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1.27 mm | unknown | 1.5A | - | 16 | R-PDSO-G16 | - | INDUSTRIAL | - | - | - | TIMER, REAL TIME CLOCK | - | - | - | - | 2.65 mm | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | SERIAL(I2C), SERIAL(SPI) | - | beryllium copper | - | - | - | 10.3 mm | 7.5 mm | 0.254µm | UL94V-0 | ||
![]() FT311D-32Q1C FTDI Chip | In Stock | - | Datasheet | - | gold-plated | - | - | YES | 22 | - | 32 | 12 MHz | socket | 2x11 | 2.54mm | THT | 0.77 g | FUTURE TECHNOLOGY DEVICES INTERNATIONAL LTD | female | - | - | - | - | 125 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC32,.27SQ,25 | LCC32,.27SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | Yes | 2.54mm | straight | 1.98 V | 1.62 V | 1.8 V | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | NO LEAD | NOT SPECIFIED | 0.65 mm | compliant | 1.5A | NOT SPECIFIED | 32 | S-XQCC-N32 | Not Qualified | AUTOMOTIVE | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | 0.9 mm | - | - | - | - | - | - | - | 60V | I2C; SPI; USB; VBUS | - | 0.425 MBps | - | - | - | - | - | - | beryllium copper | - | - | - | 7 mm | 7 mm | 0.254µm | UL94V-0 | ||
![]() PL2303EA Prolific Technology | 19200 | - | Datasheet | - | gold-plated | - | - | - | 6 | - | - | - | socket | 1x6 | 2.54mm | THT | 0.29 g | PROLIFIC TECHNOLOGY INC | female | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | straight | - | - | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | - | beryllium copper | - | - | - | - | - | 0.254µm | UL94V-0 | ||
![]() PCA9555APW NXP Semiconductors | 20000 | - | Datasheet | - | gold-plated | - | - | YES | 14 | - | 24 | 0.4 MHz | socket | 2x7 | 2.54mm | THT | 0.76 g | NXP SEMICONDUCTORS | female | - | - | 16 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 2.54mm | straight | 5.5 V | 1.65 V | 1.8 V | pin strips | -40...163°C | - | - | e4 | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 0.65 mm | compliant | 1.5A | NOT SPECIFIED | - | R-PDSO-G24 | - | INDUSTRIAL | - | 2 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | - | beryllium copper | - | 1 | - | 7.8 mm | 4.4 mm | 0.75µm | UL94V-0 | ||
![]() PCF8573TD NXP Semiconductors | In Stock | - | Datasheet | - | gold-plated | - | - | YES | 34 | - | 16 | 0.032 MHz | socket | 2x17 | 2.54mm | SMT | 1.92 g | NXP SEMICONDUCTORS | female | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 7.50 MM, PLASTIC, MS-013, SOT-162-1, SO-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 2.54mm | straight | 6 V | 2.5 V | 5 V | pin strips | -40...163°C | - | - | e4 | - | - | EAR99 | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1.27 mm | unknown | 1.5A | - | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | - | - | TIMER, REAL TIME CLOCK | - | - | - | 0.05 mA | 2.65 mm | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | SERIAL(I2C), SERIAL, 2-WIRE | - | beryllium copper | - | - | - | 10.3 mm | 7.5 mm | 0.254µm | UL94V-0 | ||
![]() PCA85063ATT/A NXP Semiconductors | 25000 | - | Datasheet | - | gold-plated | - | - | YES | 68 | - | 8 | 0.032 MHz | socket | 2x34 | 2.54mm | THT | 6.22 g | NXP SEMICONDUCTORS | female | - | - | - | - | 105 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Not Recommended | - | - | 2.54mm | straight | 5.5 V | 0.9 V | 3.3 V | pin strips | -40...163°C | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 0.65 mm | unknown | 1.5A | - | - | S-PDSO-G8 | - | INDUSTRIAL | - | - | - | TIMER, REAL TIME CLOCK | - | - | - | - | 1.1 mm | - | - | - | AEC-Q100 | - | - | - | 60V | - | - | - | - | - | - | - | SERIAL(I2C) | - | beryllium copper | - | - | - | 3 mm | 3 mm | 0.75µm | UL94V-0 | ||
![]() PCF85063AT/A NXP Semiconductors | 6000 |
| Datasheet | - | gold-plated | - | - | YES | 19 | - | 8 | 0.032 MHz | socket | 1x19 | 2.54mm | SMT | 1.05 g | NXP SEMICONDUCTORS | female | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | straight | 5.5 V | 0.9 V | 3.3 V | pin strips | -40...163°C | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1.27 mm | unknown | 1.5A | - | - | R-PDSO-G8 | - | INDUSTRIAL | - | - | - | TIMER, REAL TIME CLOCK | - | - | - | - | 1.75 mm | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | SERIAL(I2C) | - | beryllium copper | - | - | - | 4.9 mm | 3.9 mm | 0.254µm | UL94V-0 | ||
![]() CH7214C-BF Chrontel Inc | In Stock | - | Datasheet | - | gold-plated | - | - | - | 3 | - | - | - | socket | 1x3 | 2.54mm | SMT | 0.17 g | CHRONTEL INC | female | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | straight | - | - | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | - | beryllium copper | - | - | - | - | - | 0.254µm | UL94V-0 | ||
![]() PCA6408APW NXP Semiconductors | In Stock | - | Datasheet | - | gold-plated | - | - | YES | 58 | - | 16 | 0.4 MHz | socket | 2x29 | 2.54mm | THT | 5.31 g | NXP SEMICONDUCTORS | female | - | - | 8 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 2.54mm | straight | 5.5 V | 1.65 V | 1.8 V | pin strips | -40...163°C | - | - | e4 | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 0.65 mm | compliant | 1.5A | NOT SPECIFIED | - | R-PDSO-G16 | - | INDUSTRIAL | - | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | - | beryllium copper | - | 1 | - | 7.8 mm | 4.4 mm | 0.75µm | UL94V-0 | ||
![]() RX-8035SA Epson Electronics America Inc | 997 | - | Datasheet | - | gold-plated | - | - | YES | 52 | - | 14 | 0.032 MHz | socket | 2x26 | 2.54mm | THT | 4.76 g | SEIKO EPSON CORP | female | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | 2.54mm | straight | 5.5 V | 2.4 V | 3 V | pin strips | -40...163°C | - | - | e3 | Yes | - | EAR99 | TIN | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1.27 mm | unknown | 1.5A | 30 | - | R-PDSO-G14 | - | INDUSTRIAL | - | - | - | TIMER, REAL TIME CLOCK | - | - | - | - | 3.3 mm | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | SERIAL(I2C) | - | beryllium copper | - | - | - | 10.1 mm | 5 mm | 0.75µm | UL94V-0 | ||
![]() PCA6408AHK NXP Semiconductors | 140 | - | Datasheet | - | gold-plated | - | - | YES | 68 | - | 16 | 0.4 MHz | socket | 2x34 | 2.54mm | THT | 5.62 g | NXP SEMICONDUCTORS | female | - | - | 8 | - | 85 °C | -40 °C | PLASTIC/EPOXY | VQCCN | VQCCN, | - | RECTANGULAR | CHIP CARRIER, VERY THIN PROFILE | Active | - | Yes | 2.54mm | straight | 5.5 V | 1.65 V | 1.8 V | pin strips | -40...163°C | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | NOT SPECIFIED | 0.4 mm | compliant | 1.5A | NOT SPECIFIED | - | R-PQCC-N16 | - | INDUSTRIAL | - | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | - | beryllium copper | - | 1 | - | 2.6 mm | 1.8 mm | 0.75µm | UL94V-0 |