- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Seated Height-Max | Primary Clock/Crystal Frequency-Nom | Output Clock Frequency-Max | Bus Compatibility | Data Transfer Rate-Max | Information Access Method | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EUM6804SIR1 Eutech Microelectronics Inc | In Stock | - | Datasheet | - | - | - | EUTECH MICROELECTRONICS INC | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2119RU/2/F2 NXP Semiconductors | In Stock | - | Datasheet | YES | 168 | 0.45 MHz | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Active | DIE | - | 5.5 V | 1.5 V | 2.5 V | - | - | - | - | - | 8542.31.00.01 | UPPER | NO LEAD | - | - | unknown | - | 168 | R-XUUC-N168 | Not Qualified | INDUSTRIAL | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | - | - | I2C | - | - | 5 X 8 DOT | - | - | ||
![]() PN5472A2EV/C20804 NXP Semiconductors | In Stock | - | Datasheet | YES | 49 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | VFBGA | VFBGA-49 | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | - | 5.5 V | 2.3 V | 3.6 V | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.5 mm | unknown | - | - | R-PBGA-B49 | - | OTHER | - | MICROPROCESSOR CIRCUIT | - | 1 mm | - | - | - | - | - | - | 4.3 mm | 4 mm | ||
![]() PCA9557PW NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | 0.4 MHz | NXP SEMICONDUCTORS | 1 | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT403-1, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 5.5 V | 2.3 V | 3.3 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | 30 | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 1.1 mm | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() OS8104AATR-D1B-V01 Microchip Technology Inc | 1200 | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | 3 | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | - | - | 260 | - | compliant | 40 | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF85063TP/1 NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | SON | - | 5.5 V | 0.9 V | 3.3 V | - | - | EAR99 | - | ALSO OPERATES AT 1.8 V AT 400KHZ | 8542.39.00.01 | DUAL | NO LEAD | - | 0.5 mm | unknown | - | 8 | R-PDSO-N8 | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | 0.8 mm | - | - | - | - | SERIAL(I2C) | - | 3 mm | 2 mm | ||
![]() CM6802AHGISTR Champion Microelectronic Corp | 1395 | - | Datasheet | - | - | - | CHAMPION MICROELECTRONIC CORP | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD7225GC-AB6 NEC Electronics Group | In Stock | - | Datasheet | YES | 52 | 0.2 MHz | NEC ELECTRONICS CORP | - | - | 70 °C | -10 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 1 mm | compliant | - | 52 | S-PQFP-G52 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | 3 mm | - | - | - | - | - | 4 X 32 SEGMENTS | 14 mm | 14 mm | ||
![]() RX-4045NB Epson Electronics America Inc | In Stock | - | Datasheet | YES | 22 | 0.032 MHz | SEIKO EPSON CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SON | SON, | - | RECTANGULAR | SMALL OUTLINE | Active | SON | Yes | 5.5 V | 1.7 V | 3 V | - | No | EAR99 | - | - | 8542.39.00.01 | DUAL | NO LEAD | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | 22 | R-PDSO-N22 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | 1.4 mm | - | - | - | - | SERIAL(SPI), SERIAL, 4-WIRE | - | - | 4.8 mm | ||
![]() PCA9539PW NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 0.4 MHz | NXP SEMICONDUCTORS | 1 | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-24 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 5.5 V | 2.3 V | 3 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | 30 | 24 | R-PDSO-G24 | Not Qualified | INDUSTRIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | 16 | 1.1 mm | - | - | - | - | - | - | 7.8 mm | 4.4 mm | ||
![]() T31ZL Integrated Silicon Solution Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS501AMI Spectrum Microwave | In Stock | - | Datasheet | YES | 8 | - | MICRO NETWORKS CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3.6 V | 3 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | CLOCK GENERATOR, OTHER | - | 1.75 mm | 50 MHz | 166 MHz | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() PCA9554PW Rochester Electronics LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9554PW YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F65548A Intel Corporation | 840 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GL850G-MNG21 Genesys Logic Inc | 500 | - | Datasheet | YES | 48 | 48 MHz | GENESYS LOGIC INC | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Contact Manufacturer | - | - | 3.45 V | 3.15 V | 3.3 V | - | - | 3A991.A.2 | - | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G48 | - | COMMERCIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 1.6 mm | - | - | USB; VBUS | 60 MBps | - | - | 7 mm | 7 mm | ||
![]() SC16C654BIB64 Philips Semiconductors | In Stock | - | Datasheet | YES | 64 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP64,.47SQ,20 | SQUARE | FLATPACK | Transferred | - | Yes | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G64 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | ||
![]() SII4726CBHU Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | LATTICE SEMICONDUCTOR CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |