- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Housing material | Weight | Number of Terminals | Allowable tolerance limit | Body diameter | Clock Frequency-Max | Current consumption | Date Of Intro | Dielectric strength | Gross weight | Ihs Manufacturer | Load voltage | Moisture Sensitivity Levels | Mounting hole size | Nominal voltage | Operating ambient temperature | Operating Temperature-Max | Operating Temperature-Min | Operation temperature | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Release temperature | Rohs Code | Service life | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching scheme | Teral type | Terals | Transport packaging size/quantity | Operating temperature | JESD-609 Code | ECCN Code | Type | Resistance | Terminal Finish | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Failure rate | Temperature Grade | Insulation resistance | Leakage current | Analog IC - Other Type | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Control mode | Seated Height-Max | Address Bus Width | Operating temperature range | Rated current | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Load current | Power | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Control current | Communication Protocol | Control voltage | Data Encoding/Decoding Method | Switching time | Saturation Current | Operating voltage | Drive Interface Standard | Display Configuration | Housing diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP2102N-A02-GQFN24R Silicon Laboratories Inc | In Stock | - | Datasheet | YES | metal | - | 24 | - | - | - | 15 mA | 2019-03-12 | - | 8.30 | SILICON LABORATORIES INC | - | - | Ф10 mm | 220 V | - | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | QFN-24 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | Yes | 10000 hours | 3.6 V | 3 V | 3.3 V | - | - | - | 47*35*25/2500 | - | e3 | - | LED indicator in housing series L-616 | - | MATTE TIN | green | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 0.5 mm | 34 mm | compliant | - | - | S-XQCC-N24 | - | - | INDUSTRIAL | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 0.8 mm | - | -20…+55 °C | - | - | - | - | - | - | - | - | - | - | UART | 1.5 MBps | - | - | - | - | - | 2 | - | RS232; RS485 | - | Ф12 mm | - | 4 mm | 4 mm | ||
![]() SI5351A-B-GMR Silicon Laboratories Inc | In Stock | - | Datasheet | YES | - | - | 20 | - | 16.5 mm | - | - | - | at least: 1200 (AC) V | 5.20 | SILICON LABORATORIES INC | - | - | - | - | - | 85 °C | -40 °C | 70 ± 5 °C | UNSPECIFIED | HVQCCN | 4 X 4 MM, MO-220VGGD-8, QFN-20 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | 50 ± 10 °C | Yes | - | 2.75 V | 2.25 V | 2.5 V | SPST NC - normally closed contact | - | - | 28.5*21*19/1000 | -25 …+300 °C | - | EAR99 | - | - | - | - | ALSO OPERATES AT 3.3 V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | 260 | 0.5 mm | on the holder -32.5; on the contacts -33.2 mm | compliant | 40 | - | S-XQCC-N20 | - | ≥100000 cycles | INDUSTRIAL | ≥100 MΩ | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 0.9 mm | - | - | 10 A | 27 MHz | - | - | - | 160 MHz | - | - | - | - | - | - | - | - | - | - | - | 2 | 250 V | - | - | - | 11.5 mm | 4 mm | 4 mm | ||
![]() AT123S Analog Microelectronic Inc (AME) | In Stock | - | Datasheet | - | - | 390 g | - | - | - | - | - | - | 2500 (50 Hz / 1 min.) V | 506.67 | AME INC | ~440 V | - | - | - | -30…+75 °C | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 43*24.5*18.5/30 | - | - | - | Three-phase solid state relay series 3SSR | - | - | - | - | 8542.31.00.01 | - | - | - | - | 105 mm | compliant | - | - | - | - | - | - | ≥1000 (at Uins.dc=500 V) MOhm | 5 (~100 V); 10 (~200 V) mA | - | - | - | R - with instantaneous (random) turn-on | - | - | - | - | - | - | - | - | - | - | 120 A | - | - | - | - | ≤40 mA | - | 3...32 (DC) V | - | ≤10 ms | - | - | - | - | - | 33 mm | - | 74 mm | ||
![]() RA8835AP3N RAIO Technology Inc | In Stock | - | Datasheet | YES | - | 390 g | 60 | - | - | - | - | - | 2500 (50 Hz / 1 min.) V | - | RAIO TECHNOLOGY INC | ~440 V | - | - | - | -30…+75 °C | - | - | - | PLASTIC/EPOXY | QFP | LEAD FREE, QFP-60 | - | RECTANGULAR | FLATPACK | Contact Manufacturer | QFP | - | - | - | 5.5 V | 2.7 V | 3.5 V | - | - | - | - | - | - | - | Three-phase solid state relay series 3SSR | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 105 mm | unknown | - | 60 | R-PQFP-G60 | Not Qualified | - | - | ≥1000 (at Uispl.dc=500 V) MOm | 5 (~100 V); 10 (~200 V) mA | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | R - with instantaneous (random) activation | - | 16 | - | - | - | - | - | 8 | - | - | 25 A | - | - | 8080; 6800 | - | ≤40 mA | - | 90...240 (AC) V | - | ≤10 ms | - | - | - | 640 X 256 PIXELS | - | 33 mm | - | 74 mm | ||
![]() SI5344B-B-GM Silicon Laboratories Inc | In Stock | - | Datasheet | YES | - | - | 44 | - | - | - | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | 7 X 7 MM, ROHS COMPLIANT, MO-220, QFN-44 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | Yes | - | 1.89 V | 1.71 V | 1.8 V | - | - | - | - | - | - | EAR99 | - | - | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | 260 | 0.5 mm | - | compliant | 40 | - | S-XQCC-N44 | - | - | INDUSTRIAL | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 0.9 mm | - | - | - | 54 MHz | - | - | - | 350 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() PCA9555PW Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI4122-BT Silicon Laboratories Inc | In Stock | - | Datasheet | - | - | - | - | 5 % | - | - | - | - | - | 4.68 | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | - | - | TSSOP, TSSOP24,.25 | - | - | - | Obsolete | - | - | No | - | - | - | - | - | for solderingmin | wire (d) Ф0.75min | 34.5*31*22.5/5000 | - | - | - | Power wire-wound ceramic-cement body resistor, RX27-1 series | 2.2 Ohm | - | - | - | 8542.39.00.01 | - | - | - | - | (L) 22 ± 1 mm | unknown | - | - | - | - | - | - | ≥1000 MOhm | - | PHASE LOCKED LOOP | - | - | - | - | - | -55…+155 (275 max.) °C | - | - | - | - | - | - | - | - | 5 (SQP5) W | - | - | - | - | - | - | - | - | - | - | - | - | - | (H) 9 ± 1 mm | - | (W) 10 ± 1 mm | ||
![]() IP4001CR Interpion Semiconductor Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | INTERPION SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | - | - | 1156 | - | - | - | - | - | - | - | ADVANCED MICRO DEVICES INC | - | - | - | - | - | 100 °C | - | - | PLASTIC/EPOXY | BGA | - | - | RECTANGULAR | GRID ARRAY | Active | - | - | Yes | - | 0.876 V | 0.825 V | 0.85 V | - | - | - | - | - | e1 | - | - | - | TIN SILVER COPPER | - | - | - | BOTTOM | BALL | 245 | - | - | compliant | 30 | - | R-PBGA-B1156 | - | - | OTHER | - | - | - | RFSOC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | ||
![]() PEX8311-AA66BCF Avago Technologies | In Stock | - | Datasheet | YES | - | - | 337 | - | - | 66 MHz | - | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, | - | SQUARE | GRID ARRAY, FINE PITCH | Obsolete | - | - | Yes | - | 2.7 V | 2.3 V | 2.5 V | - | - | - | - | - | e1 | 3A991.A.2 | - | - | TIN SILVER COPPER | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 0.5 mm | - | compliant | - | - | S-PBGA-B337 | Not Qualified | - | COMMERCIAL | - | - | - | BUS CONTROLLER, PCI | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | PCI | - | - | - | - | - | - | 3 | - | IEEE 1149.1 | - | - | - | 21 mm | 21 mm | ||
![]() CP2112-F02-GMR Silicon Laboratories Inc | In Stock | - | Datasheet | YES | - | - | 24 | - | - | 48 MHz | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | QFN-24 | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | e3 | 3A991.A.2 | - | - | MATTE TIN | - | - | 8542.31.00.01 | QUAD | NO LEAD | 260 | 0.5 mm | - | compliant | 40 | - | S-XQCC-N24 | - | - | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 16 mA | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | I2C | 1.5 MBps | - | - | - | - | - | 1 | - | USB | - | - | - | 4 mm | 4 mm | ||
![]() SE6651 Seaward Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SEAWARD ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSB82313M Intel Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2017-10-29 | - | - | INTEL CORP | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | RFSoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | - | - | 784 | - | - | - | - | - | - | - | ADVANCED MICRO DEVICES INC | - | 4 | - | - | - | 100 °C | - | - | PLASTIC/EPOXY | FBGA | BGA-784 | BGA78428X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | - | Yes | - | 0.876 V | 0.825 V | 0.85 V | - | - | - | - | - | e1 | - | - | - | TIN SILVER COPPER | - | - | - | BOTTOM | BALL | 250 | 0.8 mm | - | compliant | 30 | - | S-PBGA-B784 | - | - | OTHER | - | - | - | PROGRAMMABLE SoC | - | - | 3.32 mm | - | - | - | - | - | - | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | - | - | - | - | - | - | - | - | - | 23 mm | 23 mm | ||
![]() XCZU9CG-2SFVC784E AMD Xilinx | In Stock | - | Datasheet | YES | - | - | 784 | - | - | - | - | - | - | - | XILINX INC | - | 4 | - | - | - | 100 °C | - | - | PLASTIC/EPOXY | FBGA | FBGA, BGA78428X28,32 | BGA78428X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Transferred | - | - | Yes | - | 0.876 V | 0.825 V | 0.85 V | - | - | - | - | - | - | - | - | - | TIN SILVER COPPER | - | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 0.8 mm | - | unknown | 30 | - | S-PBGA-B784 | - | - | OTHER | - | - | - | PROGRAMMABLE SoC | - | - | 3.32 mm | - | - | - | - | - | - | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | - | - | - | - | - | - | - | - | - | 23 mm | 23 mm | ||
![]() TMPZ84C42AP-6 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | - | - | 40 | - | - | 6.144 MHz | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | e0 | - | - | - | TIN LEAD | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | 40 | R-PDIP-T40 | Not Qualified | - | INDUSTRIAL | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 10 mA | - | 4.8 mm | 1 | - | - | - | NO | NO | 8 | - | 0 | - | - | 2 | Z80 | 0.09765625 MBps | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | - | NRZ | - | - | - | - | - | - | - | 50.7 mm | 15.24 mm | ||
![]() TXC-06840AIOG Tri-Star Electronics International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S82434NXSZ928 Intel Corporation | In Stock | - | - | YES | - | - | 208 | - | - | - | - | - | - | - | INTEL CORP | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | QFP | - | QFP208,1.2SQ,20 | SQUARE | FLATPACK | Obsolete | - | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | - | compliant | - | - | S-PQFP-G208 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | - | - | 1156 | - | - | - | - | - | - | - | ADVANCED MICRO DEVICES INC | - | 4 | - | - | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | FCBGA-1156 | BGA1156,34X34,40 | SQUARE | GRID ARRAY | Active | - | - | Yes | - | - | - | 0.85 V | - | - | - | - | - | e1 | - | - | - | TIN SILVER COPPER | - | - | - | BOTTOM | BALL | - | 1 mm | - | compliant | - | - | S-PBGA-B1156 | - | - | INDUSTRIAL | - | - | - | PROGRAMMABLE SoC | - | - | 3.42 mm | - | - | - | - | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | 35 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | - | - | 484 | - | - | - | - | - | - | - | ADVANCED MICRO DEVICES INC | - | 4 | - | - | - | 100 °C | - | - | PLASTIC/EPOXY | FBGA | BGA-484 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | - | Yes | - | 0.876 V | 0.825 V | 0.85 V | - | - | - | - | - | e1 | - | - | - | TIN SILVER COPPER | - | - | - | BOTTOM | BALL | 250 | 0.8 mm | - | compliant | 30 | - | S-PBGA-B484 | - | - | OTHER | - | - | - | PROGRAMMABLE SoC | - | - | 2.61 mm | - | - | - | - | - | - | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | - | - | - | - | - | - | - | - | - | 19 mm | 19 mm |