- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Bit Size | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8272CVRMIB Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 516 | - | MOTOROLA INC | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA516,26X26,40 | BGA516,26X26,40 | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | unknown | - | - | S-PBGA-B516 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD312-A-15JI Waferscale Integration Inc | In Stock | - | Datasheet | YES | 44 | - | WAFERSCALE INTEGRATION INC | - | 19 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | 4.57 mm | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 16.56 mm | 16.56 mm | ||
![]() S82374SB Intel Corporation | In Stock | - | Datasheet | YES | 208 | 33 MHz | INTEL CORP | - | - | - | - | PLASTIC/EPOXY | FQFP | QFP-208 | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | - | - | 5 V | - | 3A991.A.2 | - | SMM POWER MANAGEMENT | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 208 | S-PQFP-G208 | Not Qualified | - | - | BUS CONTROLLER, EISA | - | - | - | 3.75 mm | - | - | - | - | - | - | - | PCI | - | - | - | - | - | - | - | - | 28 mm | 28 mm | ||
![]() M35043-001SP Mitsubishi Electric | In Stock | - | Datasheet | NO | 20 | - | MITSUBISHI ELECTRIC CORP | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | DIP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 20 | R-PDIP-T20 | Not Qualified | OTHER | - | DISPLAY CONTROLLER, CRT CHARACTER DISPLAY | - | 50 mA | - | 4.5 mm | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 24 X 12 CHARACTERS | 19 mm | 7.62 mm | ||
![]() RTC8612H Richwave Technology Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAB82525H Infineon Technologies AG | In Stock | - | Datasheet | YES | 44 | 19.3 MHz | INFINEON TECHNOLOGIES AG | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, MQFP-44 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | not_compliant | - | 44 | S-PQFP-G44 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | 8 mA | - | 2.45 mm | 7 | NO | YES | 8 | - | - | 2 | 8051; 80188; 80186 | 0.5 MBps | - | - | - | SYNC, HDLC; SYNC, SDLC; X.25 | - | NRZ; NRZI | - | 10 mm | 10 mm | ||
![]() SI4700 Silicon Laboratories Inc | In Stock | - | Datasheet | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD935G2V-12U STMicroelectronics | In Stock | - | Datasheet | YES | 80 | - | STMICROELECTRONICS | - | 52 | 70 °C | - | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-80 | TQFP80,.55SQ | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.6 V | 3 V | 3.3 V | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | not_compliant | - | 80 | S-PQFP-G80 | Not Qualified | COMMERCIAL | 7 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | 1.2 mm | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm | 12 mm | ||
![]() PSD913F1-90JI Waferscale Integration Inc | In Stock | - | Datasheet | YES | 52 | - | WAFERSCALE INTEGRATION INC | - | 27 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-52 | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Transferred | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J52 | Not Qualified | INDUSTRIAL | 4 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | 4.57 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.1 mm | 19.1 mm | ||
![]() PSB4610 Infineon Technologies AG | In Stock | - | Datasheet | YES | 100 | 33 MHz | INFINEON TECHNOLOGIES AG | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-100 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.6 V | 3 V | 3.3 V | e0 | 3A991.A.2 | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | not_compliant | - | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | - | BUS CONTROLLER, PCI | - | - | - | 1.6 mm | 32 | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() PEX8616-AA50BCF PLX Technology | In Stock | - | Datasheet | - | - | - | PLX TECHNOLOGY INC | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GM3020 Genesis Microchip | In Stock | - | Datasheet | YES | 128 | - | GENESIS MICROCHIP | - | - | - | - | PLASTIC/EPOXY | - | , | - | SQUARE | FLATPACK | Obsolete | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | - | S-PQFP-G128 | Not Qualified | - | - | DISPLAY CONTROLLER, CRT OR FLAT PANEL GRAPHICS DISPLAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS5C317B-E2 Ricoh Electronic Devices Co Ltd | In Stock | - | Datasheet | YES | 14 | 2.857 MHz | RICOH ELECTRONIC DEVICES CO LTD | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | No | 6 V | 2.5 V | 3 V | e0 | EAR99 | TIN LEAD | SECOND DIGIT ADJUSTMENT BY +/-30 SECONDS | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | SECONDS | Y | YES | - | SERIAL, FIXED PROTOCOL | - | - | 5 mm | 4.4 mm | ||
![]() HS8741-21 MotionMicro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST85LD1001K-60-4C-LBTE Greenliant Systems Ltd | In Stock | - | Datasheet | - | - | - | GREENLIANT SYSTEMS LTD | - | - | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMX320DM6443ZWT Texas Instruments | In Stock | - | Datasheet | YES | 361 | - | TEXAS INSTRUMENTS INC | - | - | 85 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA361,19X19,32 | BGA361,19X19,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | 1.26 V | 1.14 V | 1.2 V | - | - | - | DSP, C64X-594 MHZ, 32-BIT, 4752 MIPS; ARM926EJ-S, 297 MHZ ,32-BIT; ALSO REQUIRES 3.3V I/O SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | 0.8 mm | unknown | - | 361 | S-PBGA-B361 | Not Qualified | COMMERCIAL EXTENDED | - | Digital Media SoC | - | - | 32 | 1.4 mm | - | - | - | - | FIXED POINT | 16384 | - | - | - | - | - | - | - | - | - | - | 16 mm | 16 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 900 | - | ADVANCED MICRO DEVICES INC | - | - | - | - | PLASTIC/EPOXY | BGA | 31 X 31 MM, 1 MM PITCH, BGA-900 | BGA900,30X30,40 | SQUARE | GRID ARRAY | Active | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B900 | Not Qualified | - | - | PROGRAMMABLE SoC | - | - | - | 3.44 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 mm | 31 mm | ||
![]() PCA8574ATS NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | 0.4 MHz | NXP SEMICONDUCTORS | 1 | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | Yes | 5.5 V | 2.3 V | 3 V | e4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | 30 | 20 | R-PDSO-G20 | Not Qualified | INDUSTRIAL | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() PCI9060 PLX Technology | In Stock | - | Datasheet | YES | 208 | 40 MHz | PLX TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | 3A991.A.2 | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 208 | S-PQFP-G208 | Not Qualified | COMMERCIAL | - | BUS CONTROLLER, PCI | - | 130 mA | - | 3.8 mm | 32 | - | - | 32 | - | - | - | I960CX; I960HX; I960JX; I960KX; I960SX | 132 MBps | - | - | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PSD813F2-15J Waferscale Integration Inc | In Stock | - | Datasheet | YES | 52 | 25 MHz | WAFERSCALE INTEGRATION INC | - | 27 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-52 | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J52 | Not Qualified | COMMERCIAL | 4 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | 4.57 mm | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 19.1 mm | 19.1 mm |