- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Bus Compatibility | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Host Interface Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY25100ZCF Cypress Semiconductor | In Stock | - | Datasheet | YES | 8 | - | CYPRESS SEMICONDUCTOR CORP | 3 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 3.45 V | 3.13 V | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | 35 mA | 1.1 mm | - | 166 MHz | - | - | 200 MHz | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() CY22701FSXC Cypress Semiconductor | In Stock | - | Datasheet | YES | 8 | - | CYPRESS SEMICONDUCTOR CORP | 3 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3.465 V | 3.135 V | 3.3 V | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | 20 | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1.727 mm | - | 167 MHz | - | - | 200 MHz | - | - | - | - | - | - | - | - | 4.889 mm | 3.8989 mm | ||
![]() R2062K02-E2 Ricoh Electronic Devices Co Ltd | In Stock | - | Datasheet | YES | 12 | 0.032 MHz | RICOH ELECTRONIC DEVICES CO LTD | - | 85 °C | -40 °C | UNSPECIFIED | VQCCN | VQCCN, LCC12,.08SQ,20 | LCC12,.08SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | Yes | 5.5 V | 2.9 V | 3 V | - | No | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 12 | S-XQCC-N12 | Not Qualified | INDUSTRIAL | TIMER, REAL TIME CLOCK | - | 1 mm | - | - | - | - | - | - | - | SECONDS | Y | NO | - | SERIAL, 3-WIRE | - | 2 mm | 2 mm | ||
![]() SST55LC100-45-C-TQWE Microchip Technology Inc | In Stock | - | Datasheet | YES | 100 | - | MICROCHIP TECHNOLOGY INC | - | 70 °C | - | PLASTIC/EPOXY | TFQFP | ROHS COMPLIANT, MS-026AED, TQFP-100 | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Active | QFP | Yes | 3.465 V | 3.165 V | 3.3 V | e3 | Yes | - | MATTE TIN | ALSO REQUIRES 5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | 1.2 mm | - | - | - | 16 | - | - | - | - | - | - | - | - | ATA; IDE | 14 mm | 14 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 784 | - | ADVANCED MICRO DEVICES INC | 4 | 110 °C | - | PLASTIC/EPOXY | FBGA | FCBGA-784 | BGA784,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | OTHER | PROGRAMMABLE SoC | - | 3.32 mm | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | 23 mm | 23 mm | ||
![]() TMS9902JL Texas Instruments | In Stock | - | Datasheet | NO | 18 | - | TEXAS INSTRUMENTS INC | - | 70 °C | - | CERAMIC | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | - | R-XDIP-T18 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USB-2COM Coolgear Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAB82C171-50-P Siemens | In Stock | - | Datasheet | NO | 28 | 50 MHz | SIEMENS A G | - | 70 °C | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | 3A001.A.3 | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | - | R-PDIP-T28 | Not Qualified | COMMERCIAL | DISPLAY CONTROLLER, PALETTE DAC | - | - | 2 | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 484 | - | ADVANCED MICRO DEVICES INC | 4 | 100 °C | - | PLASTIC/EPOXY | FBGA | BGA-484 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | 0.876 V | 0.825 V | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B484 | - | OTHER | PROGRAMMABLE SoC | - | 2.61 mm | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | - | - | - | 19 mm | 19 mm | ||
![]() HS8765U-15 MotionMicro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD71051GB-3B4(V) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W180-52G Cypress Semiconductor | In Stock | - | Datasheet | YES | 8 | - | CYPRESS SEMICONDUCTOR CORP | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.465 V | 3.135 V | 3.3 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 220 | 1.27 mm | not_compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | 50 mA | 1.727 mm | - | 15 MHz | - | - | 15 MHz | - | - | - | - | - | - | - | - | 4.889 mm | 3.8985 mm | ||
![]() MB88152PNF-G-101-JN-ERE1 FUJITSU Limited | In Stock | - | Datasheet | YES | 8 | - | FUJITSU LTD | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | 3.6 V | 3 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1.27 mm | compliant | NOT SPECIFIED | - | R-PDSO-G8 | Not Qualified | INDUSTRIAL | CLOCK GENERATOR, OTHER | 7 mA | 1.75 mm | - | 67 MHz | - | - | 67 MHz | - | - | - | - | - | - | - | - | 5.05 mm | 3.9 mm | ||
![]() ICS9169CM-22 Integrated Circuit Systems Inc | In Stock | - | Datasheet | YES | 32 | - | INTEGRATED CIRCUIT SYSTEMS INC | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-32 | SOP32,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 3.7 V | 3 V | 3.3 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G32 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | 110 mA | 2.8194 mm | - | 14.31818 MHz | - | - | 100 MHz | - | - | - | - | - | - | - | - | 20.4216 mm | 7.5184 mm | ||
![]() ICS9169CM-22 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 32 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-32 | SOP32,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | 3.7 V | 3 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 32 | R-PDSO-G32 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | 110 mA | 2.8194 mm | - | 14.31818 MHz | - | - | 100 MHz | - | - | - | - | - | - | - | - | 20.4216 mm | 7.5184 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 900 | - | ADVANCED MICRO DEVICES INC | 4 | 110 °C | - | PLASTIC/EPOXY | BGA | FCBGA-900 | BGA900,30X30,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 245 | 1 mm | compliant | 30 | - | S-PBGA-B900 | - | OTHER | PROGRAMMABLE SoC | - | 2.88 mm | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | 31 mm | 31 mm | ||
![]() COM2661-3 SMSC | In Stock | - | Datasheet | NO | 28 | - | STANDARD MICROSYSTEMS CORP | - | 70 °C | - | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 235 | 2.54 mm | unknown | - | - | R-XDIP-T28 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | NO | 8 | - | 1 | - | - | - | - | ASYNC, BIT; SYNC, BYTE; BISYNC | - | - | - | - | ||
![]() PSD303-15J STMicroelectronics | In Stock | - | Datasheet | YES | 44 | - | STMICROELECTRONICS | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | not_compliant | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD9549XCPZ Analog Devices Inc | In Stock | - | Datasheet | YES | 64 | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | 1.89 V | 1.71 V | 1.8 V | e3 | - | EAR99 | TIN | - | 8542.39.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | - | 64 | S-XQCC-N64 | Not Qualified | INDUSTRIAL | JITTER ATTENUATOR | - | 1 mm | - | 750 MHz | - | - | 750 MHz | - | - | - | - | - | - | - | - | 9 mm | 9 mm | ||
![]() SAS3008(500020657) Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |