- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Screening Level | External Data Bus Width | Output Clock Frequency-Max | Bus Compatibility | Time-Min | Interrupt Capability | Volatile | Information Access Method | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSD301-15L Waferscale Integration Inc | In Stock | - | Datasheet | YES | 44 | - | - | WAFERSCALE INTEGRATION INC | - | 19 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-CQCC-J44 | Not Qualified | COMMERCIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | 95 mA | 4.57 mm | - | - | - | 16 | - | - | - | - | - | - | - | 16.485 mm | 16.485 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 900 | - | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FCBGA-900 | - | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.9 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 245 | 1 mm | compliant | 30 | - | S-PBGA-B900 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | 2.88 mm | - | - | - | - | - | - | - | - | - | - | - | 31 mm | 31 mm | ||
![]() XCZU5EV-3FBVB900I AMD Xilinx | In Stock | - | Datasheet | YES | 900 | - | 2017-02-15 | XILINX INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | 0.9 V | e1 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1 mm | compliant | 30 | - | S-PBGA-B900 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | 2.88 mm | - | - | - | - | - | - | - | - | - | - | - | 31 mm | 31 mm | ||
![]() SP705B Zarlink Semiconductor Inc | In Stock | - | Datasheet | NO | 14 | - | - | ZARLINK SEMICONDUCTOR INC | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | - | R-PDIP-T14 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | - | - | 10 MHz | - | - | 5 MHz | - | - | - | - | - | - | - | - | ||
![]() ASM3I2969AF-06OR Alliance Semiconductor Corporation | In Stock | - | Datasheet | YES | 6 | - | - | ALLIANCE SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOT-23 | Yes | 3.6 V | 2.7 V | 3.3 V | e3 | - | EAR99 | Matte Tin (Sn) | ALSO OPERATES AT 2.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 250 | 0.95 mm | unknown | 40 | 6 | R-PDSO-G6 | Not Qualified | INDUSTRIAL | - | CLOCK GENERATOR, OTHER | - | 1 mm | - | 13 MHz | - | - | 13 MHz | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() T62M0001A-KG TM Technology Inc | 44507 | - | Datasheet | - | - | - | - | TM TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X1B000371000200 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGFB019R31C2E1V Altera Corporation | 824 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA2125TS/1 NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | 0.032 MHz | - | NXP SEMICONDUCTORS | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 5.5 V | 1.6 V | 2 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | AUTOMOTIVE | - | TIMER, REAL TIME CLOCK | - | 1.1 mm | - | - | AEC-Q100 | - | - | - | SECONDS | Y | NO | SERIAL, 3-WIRE | - | 5 mm | 4.4 mm | ||
![]() PCA9555 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTC8614 Richwave Technology Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCI9080 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 208 | - | - | RENESAS ELECTRONICS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP-208 | QFP208,1.2SQ,20 | SQUARE | FLATPACK | Obsolete | - | No | - | - | 5 V | - | - | - | - | - | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G208 | Not Qualified | COMMERCIAL | - | BUS CONTROLLER, PCI | 130 mA | - | 32 | - | - | 32 | - | - | - | - | - | - | - | - | - | ||
![]() RL5C610 Ricoh Electronic Devices Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD6462GS-001 NEC Electronics Group | In Stock | - | Datasheet | YES | 20 | 8 MHz | - | NEC ELECTRONICS CORP | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 5.5 V | 2.7 V | 5 V | e0 | No | - | TIN LEAD | - | 8542.31.00.01 | DUAL | GULL WING | - | 0.65 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | COMMERCIAL EXTENDED | - | DISPLAY CONTROLLER, DOT MATRIX LCD DISPLAY | - | 2 mm | - | - | - | 1 | - | - | - | - | - | - | 12 X 24 CHARACTERS | 6.7 mm | 6.1 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 625 | - | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FCBGA-625 | BGA625,25X25,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | - | 0.8 mm | compliant | - | - | S-PBGA-B625 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | 3.43 mm | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | 21 mm | 21 mm | ||
![]() ET6000 Tsenglabs International Co Ltd | In Stock | - | Datasheet | - | - | - | - | TSENGLABS INC | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL3880IK-TK Intersil Corporation | In Stock | - | Datasheet | YES | 256 | - | - | INTERSIL CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA256,16X16,40 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Transferred | - | No | - | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | not_compliant | - | - | S-PBGA-B256 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 1517 | - | - | ADVANCED MICRO DEVICES INC | 4 | - | 110 °C | - | PLASTIC/EPOXY | BGA | FCBGA-1517 | BGA1517,39X39,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1517 | - | OTHER | - | PROGRAMMABLE SoC | - | 3.51 mm | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | 40 mm | 40 mm | ||
![]() CY2277PVC-1 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | - | - | CYPRESS SEMICONDUCTOR CORP | 1 | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP-48 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.465 V | 3.135 V | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.635 mm | compliant | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 250 mA | 2.794 mm | - | 14.318 MHz | - | - | 66.654 MHz | - | - | - | - | - | - | 15.875 mm | 7.5 mm | ||
![]() PM9Z1J638AM2EP NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | - | - | NXP SEMICONDUCTORS | - | - | 125 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | 28 V | 3.5 V | 6 V | - | - | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | - | - | S-XQCC-N48 | - | AUTOMOTIVE | - | MICROPROCESSOR CIRCUIT | - | 0.9 mm | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm |