- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Host Data Transfer Rate-Max | Drive Interface Standard | Host Interface Standard | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLG3NB250V Silego Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD313-A-15JI Waferscale Integration Inc | In Stock | - | Datasheet | YES | 44 | - | WAFERSCALE INTEGRATION INC | - | 19 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | 4.57 mm | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 16.56 mm | 16.56 mm | ||
![]() CY25100ZCF Cypress Semiconductor | In Stock | - | Datasheet | YES | 8 | - | CYPRESS SEMICONDUCTOR CORP | 3 | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 3.45 V | 3.13 V | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | CLOCK GENERATOR, OTHER | 35 mA | 1.1 mm | - | 166 MHz | - | - | - | 200 MHz | - | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() CY22701FSXC Cypress Semiconductor | In Stock | - | Datasheet | YES | 8 | - | CYPRESS SEMICONDUCTOR CORP | 3 | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3.465 V | 3.135 V | 3.3 V | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | 20 | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 1.727 mm | - | 167 MHz | - | - | - | 200 MHz | - | - | - | - | - | - | - | - | - | - | 4.889 mm | 3.8989 mm | ||
![]() PCA6408ABS NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | 0.4 MHz | NXP SEMICONDUCTORS | 1 | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 5.5 V | 1.65 V | 1.8 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | - | S-PQCC-N16 | - | - | INDUSTRIAL | 1 | PARALLEL IO PORT, GENERAL PURPOSE | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() RB5C478A Ricoh Electronic Devices Co Ltd | In Stock | - | Datasheet | YES | 261 | 33 MHz | RICOH ELECTRONIC DEVICES CO LTD | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA261,19X19,50 | BGA261,19X19,50 | SQUARE | GRID ARRAY | Obsolete | BGA | No | 3.6 V | 3 V | 3.3 V | e0 | No | 3A991.A.2 | TIN LEAD | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | unknown | - | 261 | S-PBGA-B261 | Not Qualified | - | INDUSTRIAL | - | BUS CONTROLLER, PCI | 50 mA | 2.06 mm | 32 | - | - | - | 32 | - | - | - | PCI | - | - | - | - | - | - | - | 25 mm | 25 mm | ||
![]() P2010AF-08TR onsemi | In Stock | - | Datasheet | YES | 8 | - | ON SEMICONDUCTOR | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | Yes | 5.5 V | 2.7 V | 3.3 V | e3 | Yes | EAR99 | TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | CLOCK GENERATOR, OTHER | 8 mA | 1.1 mm | - | 35 MHz | - | - | - | 35 MHz | - | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() SCN2661CA1F28 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T28 | Not Qualified | - | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2661CA1F28 YAGEO Corporation | In Stock | - | Datasheet | NO | 28 | 5.07 MHz | PHILIPS COMPONENTS | - | - | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | - | R-CDIP-T28 | Not Qualified | - | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 2 | - | NO | NO | 8 | - | - | 1 | - | 0.125 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; BISYNC; X.25; X.75; DDCMP; ADCCP | NRZ | - | - | - | - | - | - | ||
![]() SCN2661CA1F28 NXP Semiconductors | In Stock | - | Datasheet | NO | 28 | 5.07 MHz | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 28 | R-GDIP-T28 | Not Qualified | - | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 150 mA | 5.72 mm | 2 | - | NO | NO | 8 | - | 0 | 1 | - | 0.125 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; BISYNC; X.25; X.75; DDCMP; ADCCP | NRZ | - | - | - | - | 37.15 mm | 15.24 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 625 | - | ADVANCED MICRO DEVICES INC | 4 | - | 110 °C | - | PLASTIC/EPOXY | FBGA | FCBGA-625 | BGA625,25X25,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | - | 0.8 mm | compliant | - | - | S-PBGA-B625 | - | - | OTHER | - | PROGRAMMABLE SoC | - | 3.43 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | 21 mm | 21 mm | ||
![]() SED1341FOC Seiko Epson Corporation | In Stock | - | Datasheet | YES | 80 | - | SEIKO EPSON CORP | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | R-PQFP-G80 | Not Qualified | - | COMMERCIAL | - | DISPLAY CONTROLLER, DOT MATRIX LCD DISPLAY | - | 3.4 mm | 3 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 640 X 480 DOTS | 20 mm | 14 mm | ||
![]() SED1341FOC Epson Electronics America Inc | In Stock | - | Datasheet | YES | 80 | - | SEIKO EPSON CORP | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 80 | R-PQFP-G80 | Not Qualified | - | COMMERCIAL | - | DISPLAY CONTROLLER, DOT MATRIX LCD DISPLAY | - | 3.4 mm | 3 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 640 X 480 DOTS | 20 mm | 14 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 784 | - | ADVANCED MICRO DEVICES INC | 4 | - | 110 °C | - | PLASTIC/EPOXY | FBGA | FCBGA-784 | BGA784,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | - | OTHER | - | PROGRAMMABLE SoC | - | 3.32 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | 23 mm | 23 mm | ||
![]() PSD68/12 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST55LC100M-45-C-BWE Microchip Technology Inc | In Stock | - | Datasheet | YES | 84 | - | MICROCHIP TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | TFBGA | 9 X 9 MM, ROHS COMPLIANT, TFBGA-84 | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | BGA | Yes | 3.465 V | 3.135 V | 3.3 V | e1 | Yes | - | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.8 mm | compliant | - | 84 | S-PBGA-B84 | Not Qualified | - | COMMERCIAL | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | 1.2 mm | - | - | - | - | 16 | - | - | - | - | - | - | - | 10 MBps | IDE | ATA | - | 9 mm | 9 mm | ||
![]() ICS1892Y-14LF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 64 | 25 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | LQFP | 14 X 14 MM, LQFP-64 | - | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | Yes | 5.25 V | 4.75 V | 5 V | e3 | - | - | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | compliant | - | 64 | S-PQFP-G64 | Not Qualified | - | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 1.6 mm | - | - | NO | YES | - | - | - | 1 | - | - | - | NRZ; NRZI | - | - | - | - | 14 mm | 14 mm | ||
![]() SM566BZ Cypress Semiconductor | In Stock | - | Datasheet | YES | 16 | - | CYPRESS SEMICONDUCTOR CORP | 1 | - | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.63 V | 2.97 V | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | - | COMMERCIAL | - | CLOCK GENERATOR, OTHER | 58 mA | 1.75 mm | - | 200 MHz | - | - | - | 200 MHz | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() MC68B45S Freescale Semiconductor | In Stock | - | Datasheet | NO | 40 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T40 | Not Qualified | 5 V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS6322-04 onsemi | In Stock | - | Datasheet | YES | 16 | - | ON SEMICONDUCTOR | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3.6 V | 3 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 1.75 mm | - | 30 MHz | - | - | - | 48.00026 MHz | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm |