- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Number of Timers | Bus Compatibility | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCZU9CG-2SFVA625E AMD Xilinx | In Stock | - | Datasheet | YES | 625 | - | XILINX INC | - | - | 100 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA625,25X25,32 | BGA625,25X25,32 | SQUARE | GRID ARRAY, FINE PITCH | Transferred | - | Yes | 0.876 V | 0.825 V | 0.85 V | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.8 mm | unknown | - | - | S-PBGA-B625 | - | OTHER | - | PROGRAMMABLE SoC | - | - | 3.43 mm | - | - | - | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | - | - | - | - | - | 21 mm | 21 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 625 | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | - | PLASTIC/EPOXY | FBGA | BGA-625 | BGA625,25X25,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | 0.876 V | 0.825 V | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B625 | - | OTHER | - | PROGRAMMABLE SoC | - | - | 3.43 mm | - | - | - | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | - | - | - | - | - | 21 mm | 21 mm | ||
![]() CP2120 Silicon Laboratories Inc | In Stock | - | Datasheet | YES | 20 | 25 MHz | SILICON LABORATORIES INC | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | QFN-20 | LCC20,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 3.6 V | 3 V | 3.3 V | - | No | - | - | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 20 | S-XQCC-N20 | Not Qualified | INDUSTRIAL | - | BUS CONTROLLER, I2C | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | 0.125 MBps | - | - | - | - | - | - | - | 4 mm | 4 mm | ||
![]() SM8707LV Nippon Precision Circuits Inc | In Stock | - | Datasheet | YES | 16 | - | NIPPON PRECISION CIRCUITS INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | No | - | - | 3.3 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | - | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU6374AE(TE2) New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 8 | - | NEW JAPAN RADIO CO LTD | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 6 V | 4 V | 5 V | e6 | Yes | EAR99 | TIN BISMUTH | 8542.39.00.01 | DUAL | GULL WING | - | - | compliant | - | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | CLOCK GENERATOR, OTHER | - | - | - | - | 35 MHz | - | - | - | 35 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1747W Maxim Integrated Products | In Stock | - | - | NO | 32 | 0.032 MHz | MAXIM INTEGRATED PRODUCTS INC | - | - | 70 °C | - | UNSPECIFIED | DIP | , MODULE,34LEAD,1.0 | MODULE,34LEAD,1.0 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | No | 3.63 V | 2.97 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | not_compliant | - | 32 | R-XDMA-T32 | Not Qualified | COMMERCIAL | - | TIMER, REAL TIME CLOCK | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | SECONDS | N | NO | - | PARALLEL, DIRECT ADDRESS | - | - | - | - | ||
![]() PEX8516-BA25BES PLX Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA-4565SA Seiko Epson Corporation | In Stock | - | Datasheet | YES | 14 | 0.032 MHz | SEIKO EPSON CORP | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, SOP-14 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 5.5 V | 1.6 V | 3 V | e3 | - | EAR99 | TIN | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | AUTOMOTIVE | - | TIMER, REAL TIME CLOCK | - | - | 3.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SERIAL(SPI), SERIAL, 4-WIRE | - | - | 10.1 mm | 5 mm | ||
![]() CN5020-700BG564-CP Marvell Technology Group Ltd | In Stock | - | Datasheet | YES | 564 | - | MARVELL SEMICONDUCTOR INC | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | compliant | - | - | S-PBGA-B564 | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN5020-700BG564-CP Cavium Networks | In Stock | - | Datasheet | YES | 564 | - | CAVIUM NETWORKS | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | unknown | - | - | S-PBGA-B564 | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST16C650AIQ Exar Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD75/14 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD65881GB-P01-3BS-A NEC Electronics Group | In Stock | - | Datasheet | YES | 44 | - | NEC ELECTRONICS CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | Yes | 5.5 V | 4.5 V | 5 V | e6 | Yes | EAR99 | TIN BISMUTH | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | compliant | - | 44 | S-PQFP-G44 | Not Qualified | INDUSTRIAL | - | TIMER, PROGRAMMABLE | 16 | - | 2.8 mm | - | - | - | - | 8 | - | - | - | 3 | - | - | - | - | - | - | PARALLEL, DIRECT ADDRESS | - | - | 10 mm | 10 mm | ||
![]() SC26C198A1A NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 8 MHz | NXP SEMICONDUCTORS | - | 3 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 200 mA | 4.57 mm | 8 | - | NO | YES | 8 | - | 0 | 8 | - | - | 0.06103515625 MBps | - | - | - | ASYNC, BIT | - | NRZ | - | 29.3116 mm | 29.3116 mm | ||
![]() TMS9928ANL Texas Instruments | In Stock | - | Datasheet | NO | 40 | - | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 68 | - | ADVANCED MICRO DEVICES INC | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J68 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THGBM5G6A2JBAIRYFJ Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC1004A Micro Electronics Corporation | In Stock | - | Datasheet | NO | 16 | - | MICRO ELECTRONICS LTD | - | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | MODULE | - | 5.5 V | 2.7 V | 5 V | - | - | - | - | 8542.31.00.01 | DUAL | PIN/PEG | - | - | unknown | - | 16 | R-XDMA-P16 | Not Qualified | - | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 5 X 7 DOTS | - | - | ||
![]() PCA9555DB/G NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 0.4 MHz | NXP SEMICONDUCTORS | - | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | - | 5.5 V | 2.3 V | 3 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | - | - | R-PDSO-G24 | - | INDUSTRIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 mm | 5.3 mm | ||
![]() S82453GX Intel Corporation | In Stock | - | Datasheet | YES | 208 | - | INTEL CORP | - | - | 85 °C | - | PLASTIC/EPOXY | FQFP | QFP-208 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 3.6 V | 3.13 V | 3.3 V | e0 | - | - | TIN LEAD | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 208 | S-PQFP-G208 | Not Qualified | OTHER | - | MEMORY CONTROLLER, DRAM | - | 370 mA | 3.8 mm | 36 | - | YES | NO | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 mm | 28 mm |