- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Screening Level | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Host Data Transfer Rate-Max | Host Interface Standard | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SED1561TOB Epson Electronics America Inc | In Stock | - | Datasheet | - | - | 0.022 MHz | - | S-MOS SYSTEMS | - | - | 85 °C | -30 °C | - | - | , | - | - | - | Obsolete | DIE | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | Not Qualified | OTHER | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | 1 | - | - | - | 8 | - | - | 80 FAMILY; 68 FAMILY | - | - | - | - | - | 33 X 134 DOTS | - | - | ||
![]() SCD128310QCE Intel Corporation | 48 | - | Datasheet | YES | 100 | 25 MHz | - | INTEL CORP | - | 16 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | COMMERCIAL | 2 | PARALLEL IO PORT, PRINTER INTERFACE | 50 mA | 3.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() SYM201F40 Avago Technologies | In Stock | - | Datasheet | YES | 176 | - | - | AVAGO TECHNOLOGIES INC | - | - | - | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Active | - | - | - | - | - | e0 | - | - | TIN LEAD | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | S-PQFP-G176 | Not Qualified | - | - | SECONDARY STORAGE CONTROLLER, FIXED DISK | - | - | - | - | - | - | - | - | - | - | 40 MBps | - | - | 80 MBps | SCSI | - | - | - | ||
![]() PX1012AI-EL1/G Philips Semiconductors | In Stock | - | Datasheet | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7956PT6/2-G Exar Corporation | In Stock | - | Datasheet | - | - | - | - | EXAR CORP | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD813F5-15J STMicroelectronics | In Stock | - | Datasheet | YES | 52 | 18.8 MHz | - | STMICROELECTRONICS | - | 27 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-52 | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | Yes | 5.5 V | 4.5 V | 5 V | e3 | Yes | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | compliant | - | 52 | S-PQCC-J52 | Not Qualified | COMMERCIAL | 4 | PARALLEL IO PORT, GENERAL PURPOSE | - | 4.57 mm | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 19.1 mm | 19.1 mm | ||
![]() MD82C50A/B Renesas Electronics Corporation | In Stock | - | Datasheet | NO | 40 | 2 MHz | - | RENESAS ELECTRONICS CORP | - | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | - | R-XDIP-T40 | Not Qualified | MILITARY | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | NO | MIL-STD-883 Class B (Modified) | 8 | - | 1 | - | 0.076293945 MBps | ASYNC, BIT; SYNC, BYTE; BISYNC | NRZ | - | - | - | - | - | ||
![]() PEX8618-BA50BC PLX Technology | 8 | - | Datasheet | - | - | - | - | PLX TECHNOLOGY INC | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 1156 | - | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FCBGA-1156 | - | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.9 V | e1 | - | - | TIN SILVER COPPER | - | BOTTOM | BALL | 245 | 1 mm | compliant | 30 | - | S-PBGA-B1156 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | 3.51 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | 35 mm | ||
![]() XCZU11EG-3FFVC1156I AMD Xilinx | In Stock | - | Datasheet | YES | 1156 | - | 2017-02-15 | XILINX INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | 0.9 V | e1 | - | - | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1156 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | 3.51 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | 35 mm | ||
![]() PL-25A1 Prolific Technology | In Stock | - | Datasheet | - | - | - | - | PROLIFIC TECHNOLOGY INC | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS9150F-02 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 56 | - | 1997-09-18 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP-56 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.7 V | 3 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | compliant | - | 56 | R-PDSO-G56 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 2.794 mm | - | 14.318 MHz | - | - | - | 66.6 MHz | - | - | - | - | - | - | - | - | 18.415 mm | 7.5 mm | ||
![]() PLL702-01XC Microchip Technology Inc | In Stock | - | Datasheet | YES | 28 | - | - | MICROCHIP TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC | SSOP | SSOP-28 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | - | 3.63 V | 2.25 V | 3.3 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | compliant | - | - | R-PDSO-G28 | - | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 2 mm | - | 14.318 MHz | - | - | - | 133 MHz | - | - | - | - | - | - | - | - | 10.2 mm | 5.3 mm | ||
![]() PT7C4512W Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | PERICOM SEMICONDUCTOR CORP | - | - | - | - | - | - | , | - | - | - | Transferred | SOIC | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | unknown | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 784 | - | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FCBGA-784 | BGA784,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | 3.32 mm | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | 23 mm | 23 mm | ||
![]() ICS8MH0-150.000AJT Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | Obsolete | - | No | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC9855VF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 100 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | MAPBGA-100 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | Obsolete | BGA | No | 3.465 V | 3.135 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | not_compliant | - | 100 | S-PBGA-B100 | Not Qualified | INDUSTRIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 200 mA | 1.7 mm | - | 250 MHz | - | - | - | 200 MHz | - | - | - | - | - | - | - | - | 11 mm | 11 mm | ||
![]() MPC9855VF Freescale Semiconductor | In Stock | - | - | YES | 100 | - | - | FREESCALE SEMICONDUCTOR INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | 11 X 11 MM, 1 MM PITCH, MAPBGA-100 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | Transferred | BGA | No | 3.465 V | 3.135 V | 3.3 V | e0 | - | EAR99 | Tin/Lead/Silver (Sn/Pb/Ag) | 8542.39.00.01 | BOTTOM | BALL | 245 | 1 mm | not_compliant | 30 | 100 | S-PBGA-B100 | Not Qualified | INDUSTRIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 200 mA | 1.7 mm | - | 250 MHz | - | - | - | 200 MHz | - | - | - | - | - | - | - | - | 11 mm | 11 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 1760 | - | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FCBGA-1760 | - | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.9 V | e1 | - | - | TIN SILVER COPPER | - | BOTTOM | BALL | 245 | 1 mm | compliant | 30 | - | S-PBGA-B1760 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | 3.71 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.5 mm | 42.5 mm | ||
![]() XCZU19EG-3FFVD1760I AMD Xilinx | In Stock | - | Datasheet | YES | 1760 | - | 2017-02-15 | XILINX INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | 0.9 V | e1 | - | - | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1760 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | 3.71 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.5 mm | 42.5 mm |