- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Programmable | Qualification | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Interface | Number of Ports | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Controller Series | Host Data Transfer Rate-Max | Host Interface Standard | Grade | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSD314R-A-70L Waferscale Integration Inc | In Stock | - | Datasheet | - | - | YES | - | 44 | - | - | WAFERSCALE INTEGRATION INC | - | - | 19 | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WINDOWED, CERAMIC, LDCC-44 | - | SQUARE | CHIP CARRIER, WINDOW | Obsolete | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | S-CQCC-J44 | Not Qualified | COMMERCIAL | - | 3 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | 4.57 mm | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 16.485 mm | 16.485 mm | ||
![]() NJU6374HE(TE1) New Japan Radio Co Ltd | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | NEW JAPAN RADIO CO LTD | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | Yes | 6 V | 4 V | 5 V | - | - | - | e6 | Yes | - | EAR99 | TIN BISMUTH | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | compliant | - | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | - | - | 50 MHz | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PROVIDIA9685 Trident Microsystems Inc | In Stock | - | Datasheet | - | - | YES | - | 208 | - | - | TRIDENT MICROSYSTEMS INC | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 208 | S-PQFP-G208 | Not Qualified | COMMERCIAL | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | 4.07 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 mm | 28 mm | ||
![]() USB24913PT-V/LSXVAO Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC2674B4P Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 40 | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | - | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST58SD016-70-C-P1H Silicon Storage Technology | In Stock | - | Datasheet | - | - | NO | - | 32 | - | - | SILICON STORAGE TECHNOLOGY INC | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 32 | R-PDIP-T32 | Not Qualified | COMMERCIAL | - | - | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | - | 5.8 mm | - | - | - | 16 | - | - | - | - | - | - | - | 1.4 MBps | ATA | - | - | 42.6 mm | 15.24 mm | ||
![]() FLI8120 Genesis Microchip | In Stock | - | Datasheet | - | - | - | - | - | - | - | GENESIS MICROCHIP | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1D13305F00A Seiko Epson Corporation | In Stock | - | Datasheet | - | - | YES | - | 60 | - | 10 MHz | SEIKO EPSON CORP | - | - | - | - | 75 °C | -20 °C | - | PLASTIC/EPOXY | QFP | QFP5-60 | QFP60,.77X1.0,40 | RECTANGULAR | FLATPACK | Obsolete | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 1 mm | unknown | - | - | R-PQFP-G60 | Not Qualified | COMMERCIAL EXTENDED | - | - | - | DISPLAY CONTROLLER, CRT CHARACTER OR GRAPHICS DISPLAY | - | - | 15 mA | 3.4 mm | 1 | - | - | 8 | - | - | 8080; 8085; Z80; 6800; 6802; 6809 | - | - | - | - | - | - | - | 640 X 256 PIXELS | 20 mm | 14 mm | ||
![]() QQ80C300 Avago Technologies | In Stock | - | Datasheet | - | - | YES | - | 128 | - | 33 MHz | AVAGO TECHNOLOGIES INC | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, TQFP128,.63X.87 | TQFP128,.63X.87 | RECTANGULAR | FLATPACK | Obsolete | - | - | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | - | R-PQFP-G128 | Not Qualified | COMMERCIAL | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | 130 mA | - | 6 | - | NO | 16 | - | 1 | - | 12.5 MBps | ASYNC, BIT | NRZ | - | - | - | - | - | - | - | ||
![]() AT-MX10S-05 Allied Telesis | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | YES | - | 900 | - | - | ADVANCED MICRO DEVICES INC | - | 4 | - | - | 100 °C | -40 °C | - | PLASTIC/EPOXY | BGA | FCBGA-900 | BGA900,30X30,40 | SQUARE | GRID ARRAY | Active | - | - | - | - | Yes | - | - | 0.85 V | - | - | - | e1 | - | - | - | TIN SILVER COPPER | - | - | - | BOTTOM | BALL | 245 | 1 mm | compliant | 30 | - | S-PBGA-B900 | - | INDUSTRIAL | - | - | - | PROGRAMMABLE SoC | - | - | - | 2.88 mm | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | - | 31 mm | 31 mm | ||
![]() TLE98912QTW61XUMA1 Infineon Technologies | 2221 |
| Datasheet | Surface Mount | 48-TQFP Exposed Pad | - | PG-TQFP-48-10 | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | -40°C ~ 175°C (TJ) | Tape & Reel (TR) | - | - | - | Active | - | - | BLDC Controller | - | 5.5V ~ 28V | - | - | - | - | - | - | - | - | - | - | CANbus, DMA, GPIO, SPI, SSC, UART/USART | - | 16K x 8 | - | ARM? Cortex?-M3 | EEPROM (8kB), FLASH (144kB) | - | - | - | - | - | - | - | - | - | - | - | - | TLE989x | - | - | Automotive | - | - | - | ||
![]() SLB9673AU20FW2613XTMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 32-UFQFN Exposed Pad | - | PG-UQFN-32-1 | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | OPTIGA? TPM | - | - | Active | - | - | Trusted Platform Module (TPM) | - | 1.65V ~ 1.95V, 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | 32-Bit | NVM (51kB) | - | - | - | - | - | - | - | - | - | - | - | - | OPTIGA? TPM | - | - | - | - | - | - | ||
![]() SLS32AIA010MKUSON10XTMA3 Infineon Technologies | 4554 |
| - | Surface Mount | 10-UFDFN Exposed Pad | - | PG-USON-10-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C (TA) | Tape & Reel (TR) | OPTIGA? Trust M | - | - | Active | - | - | Security | - | 1.62V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | I2C | - | 10K x 8 | - | 16-Bit | NVSRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TB6575FNG(O,EL) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F68-26A ZF Micro Solutions, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 453-00119 Laird, A DuPont Business | 95 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB86R01PB-GSE1 Kaga FEI America, Inc. | In Stock | - | - | Surface Mount | 484-BGA | - | 484-BGA (23x23) | - | MB86R01 | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | - | - | -40°C ~ 85°C | Tray | Jade | - | - | Obsolete | - | - | Graphics Controller | - | 1.1V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | ADC, ATA, CAN, EBI/EMI, I2C, I2S, Media LB, PWM, SD Card, UART/USART, USB | - | 64K x 8 | - | ARM9® | External Program Memory | - | - | - | - | - | - | - | - | - | - | - | - | Jade | - | - | - | - | - | - |