- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Content | Core | Data Converters | Data RAM Size | Data RAM Type | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Processor Series | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | Operating Supply Current | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Data Rate | Data Bus Width | Protocol | EEPROM Size | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | Controller Series | ADC Resolution | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYPD1134-40LQXI Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRT9041B-004P SMSC | In Stock | - | - | - | - | - | Steel | - | 1pc(s) | - | - | - | - | (W x H) 800 mm x 600 mm | Grey | - | - | - | - | - | SMSC | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | SV 9682.186 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mm | 800mm | ||
![]() CYTMA445-48LQI36ZZ Cypress | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | - | - | Tape & Box (TB) | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C65113C-SXCT Infineon | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | CY7C65113 | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | 11 | Bulk | - | Active | - | - | - | - | 0°C ~ 70°C | - | * | - | USB Hub/Microcontroller | 4V ~ 5.5V | - | - | - | I²C, USB | - | - | - | - | 256 x 8 | - | M8 | - | OTP (8kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Hub | - | - | - | ||
![]() CY7C64355-48LFXCT Infineon | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | - | CY7C64355 | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | 36 | Box | - | Obsolete | - | - | - | - | 0°C ~ 70°C | - | - | - | USB Microcontroller | 3V ~ 5.5V | - | - | - | I²C, SPI, USB | - | - | - | - | 1K x 8 | - | M8C | - | FLASH (16kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY7C643xx | - | - | - | ||
![]() CYW20736A1KWBGT Infineon Technologies | 37 | - | Datasheet | Surface Mount | WLCSP-80 | 80-WLCSP (2.2x2.2) | - | CYW20736 | - | - | - | - | - | - | - | 5000 | - | - | - | - | Infineon Technologies | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | Details | - | - | - | -30°C ~ 85°C | Reel | CYW20736 | TxRx + MCU | - | 1.4V ~ 3.6V | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | - | Bluetooth | - | - | - | I²C, SPI, UART | - | - | - | - | 14 | - | - | - | - | ||
![]() CY8C4128LQI-BL563T Infineon Technologies | 2930 | - | Datasheet | Surface Mount | 56-UFQFN Exposed Pad | 56-QFN (7x7) | - | CY8C4128 | - | - | - | - | - | - | - | 2000 | - | - | - | - | Infineon Technologies | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | PSoC 4 | -40°C ~ 105°C (TA) | MouseReel | CY8C4128 | TxRx + MCU | - | 1.8V ~ 5.5V | 2.4GHz | - | - | - | 256kB Flash, 8kB ROM, 32kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | 3dBm | Bluetooth, General ISM > 1GHz | -92dBm | 8Mbps | - | I²C, SPI, UART | 16.4mA ~ 18.7mA | 16.5mA ~ 20mA | - | GFSK | 36 | - | - | - | - | ||
![]() CYW43012TC0EKUBGT Infineon Technologies | 5515 | - | - | - | WLBGA-106 | - | - | - | - | - | - | - | - | - | - | 5000 | 2-Wire, 3-Wire, I2S, PCM, UART | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | - | Reel | CYW43012 | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZR32LG330F256R63G-C0 Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | ARM Cortex M3 | - | 32 kB | RAM | - | - | 260 | I2C, SPI, UART, USB | 48 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 38 I/O | - | EZR32LG | - | Details | 3.8 V | 1.98 V | - | - | Tray | EZR32LG330 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | - | Flash | - | 256 kB | - | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 x 16 bit | - | - | - | 12 bit | - | - | ||
![]() EZR32LG230F256R60G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | ARM Cortex M3 | - | 32 kB | RAM | - | - | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 41 I/O | - | EZR32LG | - | Details | 3.8 V | 1.98 V | - | - | Reel | EZR32LG230 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | - | Flash | - | 256 kB | - | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | - | 12 bit | - | - | ||
![]() EZR32LG330F64R67G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | ARM Cortex M3 | - | 32 kB | RAM | - | - | 1000 | I2C, SPI, UART, USB | 48 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 38 I/O | - | EZR32LG | - | Details | 3.8 V | 1.98 V | - | - | Reel | EZR32LG330 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | - | 12 bit | - | - | ||
![]() EZR32LG230F256R69G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | ARM Cortex M3 | - | 32 kB | RAM | - | - | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 41 I/O | - | EZR32LG | - | Details | 3.8 V | 1.98 V | - | - | Reel | EZR32LG230 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | - | Flash | - | 256 kB | - | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | - | 12 bit | - | - | ||
![]() EZR32WG230F64R69G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | ARM Cortex M4 | - | 32 kB | RAM | - | - | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 41 I/O | - | EZR32WG | - | Details | 3.8 V | 1.98 V | - | - | Reel | EZR32WG230 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | - | 12 bit | - | - | ||
![]() EZR32WG230F256R60G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | ARM Cortex M4 | - | 32 kB | RAM | - | - | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 41 I/O | - | EZR32WG | - | Details | 3.8 V | 1.98 V | - | - | Reel | EZR32WG230 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | - | Flash | - | 256 kB | - | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | - | 12 bit | - | - | ||
![]() EZR32LG230F64R63G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | ARM Cortex M3 | - | 32 kB | RAM | - | - | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 41 I/O | - | EZR32LG | - | Details | 3.8 V | 1.98 V | - | - | Reel | EZR32LG230 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | - | 12 bit | - | - | ||
![]() EZR32LG230F64R68G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | ARM Cortex M3 | - | 32 kB | RAM | - | - | 1000 | I2C, SPI, UART | 48 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 41 I/O | - | EZR32LG | - | Details | 3.8 V | 1.98 V | - | - | Reel | EZR32LG230 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | - | 12 bit | - | - | ||
![]() CY8C6337BZI-BLF13T Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 116-WFBGA | 116-BGA (5.2x6.4) | - | - | - | - | A/D 16x10b SAR, 16x12b Sigma-Delta; D/A 2x7b, 1x8/12b | - | - | - | - | 3500 | - | - | - | - | Infineon Technologies | - | Yes | - | 78 | Tape & Reel (TR) | - | Active | Details | - | - | - | -40°C ~ 85°C (TA) | Reel | PSoC® 6 BLE | - | - | - | - | - | - | - | - | - | External, Internal | 150MHz | 288K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, CapSense, DMA, I²S, LCD, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 1MB (1M x 8) | FIFO, I²C, IrDA, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-TNGTLSU-B Atmel (Microchip Technology) | In Stock | - | - | - | UDFN-8 | - | - | - | - | - | - | - | - | - | - | 10 | I2C | 1 MHz | + 85 C | SRAM | - | - 40 C | - | SMD/SMT | - | - | - | - | Details | 5.5 V | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | 14 mA | 1 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-TNGTLSU-C Atmel (Microchip Technology) | In Stock | - | - | - | UDFN-8 | - | - | - | - | - | - | - | - | - | - | 100 | I2C | 1 MHz | + 85 C | SRAM | - | - 40 C | - | SMD/SMT | - | - | - | - | Details | 5.5 V | 2 V | - | - | Reel | - | - | - | - | - | - | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | 14 mA | 1 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-SSHDA-B Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | I2C | - | + 100 C | - | - | - 40 C | - | - | - | - | - | - | Details | 5.5 V | 2 V | - | - | Tube | - | Secure Element | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |