- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Core | Data Converters | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Family Name | I/O Voltage | Instruction Set Architecture | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Package Type | Processing Unit | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Frequency | Pin Count | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Output Power | Data Bus Width | Protocol | EEPROM Size | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | ADC Resolution | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATECC608B-SSHDA-T Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | I2C | - | + 100 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | - | - | Cut Tape | - | Secure Element | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-MAHCZ-S Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | I2C | - | + 100 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | - | - | Cut Tape | - | Secure Element | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20719B2KUMLG Infineon Technologies | 1079 | - | Datasheet | Surface Mount | 40-UFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | - | - | 490 | - | - | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | Tray | - | - | Active | - | Details | - | - | - | - | -30°C ~ 85°C (TA) | Tray | - | TxRx + MCU | 1.76V ~ 3.63V | 2.4GHz | - | - | - | - | 1MB Flash, 2MB ROM, 512kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.1 | - | 5.5dBm | Bluetooth | -95.5dBm | 3Mbps | - | GPIO, HCI, I²C, I²S, PCM, PWM, SPI, UART | 5.9mA | 5.6mA | - | 8-DPSK, 4-DQPSK, GFSK, QPSK | 40 | - | - | ||
![]() STM32WLE5CBU6 STMicroelectronics | 125171 | - | Datasheet | Surface Mount | UFQFPN-48 | 48-UFQFPN (7x7) | STM32 | ARM Cortex M4 | - | 64 kB | RAM | 1560 | STM32WL | - | - | I2C | 48 MHz | + 105 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 43 I/O | Tray | ECOPACK | - | Active | - | Details | 3.6 V | 1.8 V | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32WL | TxRx + MCU | 1.8V ~ 3.6V | 150MHz ~ 960MHz | 48 | - | 1.8 V to 3.6 V | I2C, I2S, SPI, LPUART, USART | 128kB Flash | - | - | - | - | - | - | Flash | - | 128 kB | - | - | - | 32 bit | LoRa, LoRaWAN 1.0, Sigfox | - | 22dBm | General ISM < 1GHz | -148dBm | 300kbps | - | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.82mA | 21mA ~ 120mA | - | BPSK, FSK, GFSK, GMSK, MSK | 29 | 12 bit | ARM Cortex M4 | ||
![]() CYW20721B2KUMLG Infineon Technologies | 1016 | - | Datasheet | Surface Mount | 40-UFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | - | - | 490 | - | - | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | Tray | - | - | Active | - | Details | - | - | - | - | -30°C ~ 85°C | Tray | - | TxRx + MCU | 1.76V ~ 3.63V | 2.4GHz | - | - | - | - | 1MB Flash, 512kB RAM, 2MB ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.1 + EDR | - | 5dBm | Bluetooth | -95.5dBm | 3Mbps | - | I²C, I²S, PCM, PDM, SPI, UART | 5.9mA | 5.6mA | - | 8DPSK, 8PSK, DQPSK, GFSK, QPSK | 16 | - | - | ||
![]() CYW20721B2KUMLGT Infineon Technologies | 5000 | - | Datasheet | Surface Mount | 40-UFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | - | - | 5000 | - | - | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | -30°C ~ 85°C (TA) | Reel | - | TxRx + MCU | 1.76V ~ 3.63V | 2.4GHz | - | - | - | - | 1MB Flash, 448kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.1 + EDR | - | 5.5dBm | Bluetooth | -95.5dBm | 3Mbps | - | GPIO, HCI, I²C, I²S, PWM, SPI, UART | 5.9mA | 5.6mA | - | 4-DQPSK, 8-DPSK, GFSK, QPSK | 16 | - | - | ||
![]() CY8C6336BZI-BLF03T Infineon Technologies | 37 | - | Datasheet | Surface Mount | 116-WFBGA | 116-BGA (5.2x6.4) | - | - | A/D 16x10b SAR, 16x12b Sigma-Delta; D/A 2x7b, 1x8/12b | - | - | 3500 | - | - | - | - | - | - | Infineon Technologies | - | Yes | - | - | 78 | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C (TA) | Reel | PSoC® 6 BLE | - | - | - | - | - | - | - | - | External, Internal | 150MHz | 128K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I²S, LCD, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 512KB (512K x 8) | FIFO, I²C, IrDA, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI4010-C2002ATR Silicon Labs | In Stock | - | - | - | MSOP-10 | - | - | CIP-51 8051 | - | 4 kB, 256 B, 8 B | RAM | - | - | - | - | 2-Wire | 24 MHz | + 85 C | - | - 40 C | - | SMD/SMT | - | 5 I/O | - | - | - | - | AEC-Q100 | - | 3.6 V | 1.8 V | - | - | - | - | - | - | - | - | - | 27 MHz to 960 MHz | 1.8 V to 3.6 V | - | - | - | - | - | - | - | - | NVM | - | 8 kB | - | - | - | 8 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20721B1KUMLGT Infineon Technologies | In Stock | - | - | - | QFN-40 | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | CYW20721 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20702B0KWFBG Infineon Technologies | In Stock | - | Datasheet | Surface Mount | WFBGA-50 | 50-WFBGA (4.5x4) | CYW20702 | ARM7TDMI-S | - | 112 kB | - | - | - | - | - | - | 52 MHz | + 85 C | Infineon Technologies | - 30 C | Yes | SMD/SMT | - | - | Tray | - | - | Discontinued at Digi-Key | - | - | 1.32 V | 1.22 V | - | - | -30°C ~ 85°C | - | - | TxRx + MCU | 2.3V ~ 5.5V | 2.4GHz | - | 2.4 GHz | 1.22 V | - | - | - | - | - | - | - | - | - | - | 128 B | - | - | - | 32 bit | Bluetooth v4.0 +EDR | - | 10dBm | Bluetooth | -92dBm | 3Mbps | - | I²C, I²S, SPI, UART, USB | 32mA | 65mA | - | 4DQPSK, 8DPSK, GFSK | 7 | No ADC | - | ||
![]() CYW20733A3KML1GT Infineon Technologies | 2269 | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | - | ARM7 | - | 80 kB | RAM | 2500 | - | - | - | I2S, Serial | 24 MHz | + 70 C | Infineon Technologies | 0 C | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | - | Details | 1.2 V | 1.2 V | - | - | 0°C ~ 70°C | MouseReel | CYW20733 | TxRx + MCU | 3V | 2.4GHz | - | 2.4 GHz | 1.2 V | - | - | - | - | - | - | - | - | EEPROM | - | 320 kB | - | - | 10 dBm | 32 bit | Bluetooth v3.0 | - | 10dBm | Bluetooth | -91dBm | 3Mbps | 28 Channel | I²C, I²S, SPI, UART | 28.6mA | 63mA | - | GFSK | - | 16 bit | - | ||
![]() CYW20705B0KWFBG Infineon Technologies | 7551 | - | Datasheet | Surface Mount | WFBGA-50 | 50-WFBGA (4.5x4) | CYW20705 | ARM7TDMI-S | - | 132 kB | RAM | 4900 | - | - | - | I2C, I2S, PCM, SPI, UART, USB | 48 MHz | + 85 C | Infineon Technologies | - 30 C | Yes | SMD/SMT | - | 8 I/O | Tray | - | - | Active | - | Details | 1.22 V, 3.3 V | 1.22 V, 3.3 V | - | - | -30°C ~ 85°C | Tray | CYW20705 | TxRx + MCU | 5.5V | 2.4GHz | - | 2.4 GHz | 1.22 V, 3.3 V | - | - | - | - | - | - | - | - | EEPROM | - | 448 kB | - | - | 10 dBm | 32 bit | Bluetooth v4.1 | - | 10dBm | Bluetooth | -91dBm | 3Mbps | - | SPI, UART, USB | 31mA | 65mA | - | - | 8 | - | - | ||
![]() CYW43143KMLGT Infineon Technologies | 49 | - | Datasheet | Surface Mount | 56-VFQFN Exposed Pad | 56-QFN (7x7) | CYW43143 | - | - | - | - | 2500 | - | - | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | 0°C ~ 65°C | Reel | - | TxRx + MCU | 1.2V ~ 3.6V | 2.4GHz | - | - | - | - | 256kB ROM, 448kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11b/g/n | - | 21dBm | WiFi | -97dBm | 150Mbps | - | I²C, I²S, SPI, UART | 68mA ~ 94mA | 368mA ~ 427mA | - | - | 19 | - | - | ||
![]() CYW20706UA2KFFB4G Infineon Technologies | 4413 | - | - | Surface Mount | FCBGA-49 | 49-FBGA (4.5x4) | CYW20706 | ARM Cortex M3 | - | 352 kB | RAM | 4900 | - | 3.3 V | RISC | I2C, I2S, PCM, SPI, UART | 96 MHz | + 85 C | Infineon Technologies | - 30 C | Yes | SMD/SMT | - | 24 I/O | Tray | - | Microcontroller | Active | - | Details | 3.6 V | 3 V | - | 0.070703 oz | -30°C ~ 85°C | Tray | CYW20706 | TxRx + MCU | 3.3V | 2.4GHz | - | - | 3 V to 3.6 V | I2S/Serial I2C/SPI/UART | 848kB ROM, 352kB RAM | - | - | 352 KB | - | - | - | - | - | - | - | - | - | 32 bit | Bluetooth v4.2 | - | 12dBm | Bluetooth | -96.5dBm | 2Mbps | - | I²C, I²S, SPI, UART | 12.5mA | 26.5mA | 4 | 4DQPSK, 8DPSK, GFSK | 24 | - | ARM Cortex-M3 | ||
![]() CYW20730A1KMLG Infineon Technologies | 45 | - | Datasheet | Surface Mount | QFN-40 | 40-QFN (6x6) | CYW20730 | ARM Cortex M3 | - | 60 kB | RAM | 980 | - | - | - | UART | 24 MHz | + 70 C | Infineon Technologies | 0 C | Yes | SMD/SMT | - | 22 I/O | Tray | - | - | Active | - | Details | 1.2 V | 1.2 V | - | - | 0°C ~ 70°C | Tray | CYW20730 | TxRx + MCU | 1.2V | 2.4GHz | - | 2.4 GHz | 1.2 V | - | - | - | - | - | - | - | - | EEPROM | - | 320 kB | - | - | 4 dBm | 32 bit | Bluetooth v3.0 | - | 4dBm | Bluetooth | -88dBm | 1Mbps | 12 Channel | I²C, SPI, UART | 26.6mA | 19mA ~ 24mA | 4 Timer | GFSK | 4 | 16 bit | - | ||
![]() CYW20734UA1KFFB3GT Infineon Technologies | 1590 | - | Datasheet | Surface Mount | 90-TFBGA | 90-FBGA (8.5x8.5) | CYW20734 | - | - | - | - | 2500 | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C | Reel | CYW20734 | TxRx + MCU | 3.3V | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | 12dBm | Bluetooth | -96.5dBm | 2Mbps | - | I²C, I²S, SPI, UART | 26mA | 60mA | - | 8DPSK, DQPSK, GFSK | 40 | - | - | ||
![]() CYW20706UA2KFFB4GT Infineon Technologies | 5000 | - | Datasheet | Surface Mount | FCBGA-49 | 49-FBGA (4.5x4) | CYW20706 | - | - | - | - | 2500 | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | - | - | -30°C ~ 85°C | MouseReel | CYW20706 | TxRx + MCU | 3.3V | 2.4GHz | - | - | - | - | 848kB ROM, 352kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | 12dBm | Bluetooth | -96.5dBm | 2Mbps | - | I²C, I²S, SPI, UART | 12.5mA | 26.5mA | - | 4DQPSK, 8DPSK, GFSK | 24 | - | - | ||
![]() CYW20706UA1KFFB1GT Infineon Technologies | 94519 | - | Datasheet | Surface Mount | FCBGA-49 | 49-FCBGA (4.5x4) | CYW20706 | - | - | - | - | 2500 | - | - | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | -30°C ~ 85°C | MouseReel | CYW20706 | TxRx + MCU | 3.3V | 2.4GHz | - | - | - | - | 848kB ROM, 352kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | 12dBm | Bluetooth | -96.5dBm | 2Mbps | - | I²C, I²S, SPI, UART | 12.5mA | 26.5mA | - | - | 7 | - | - | ||
![]() CYW4343WKUBGT Infineon Technologies | 4519 | - | Datasheet | Surface Mount | 79-XFBGA, WLBGA | 79-WLBGA (4.87x2.87) | CYW4343 | - | - | - | - | 5000 | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Not For New Designs | - | Details | - | - | - | - | -30°C ~ 70°C | Reel | CYW4343W | TxRx + MCU | 1.2V ~ 3.3V | 2.4GHz | - | - | - | - | 640kB ROM, 512kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11b/g/n, Bluetooth v4.0 | - | 21dBm | Bluetooth, WiFi | -99dBm | 54Mbps | - | I²S, SPI, UART | 37mA ~ 41mA | 260mA ~ 320mA | - | 8DPSK, DQPSK, GFSK | 5 | - | - | ||
![]() CYW20735PKML1G Infineon Technologies | 49 | - | Datasheet | Surface Mount | QFN-60 | 60-QFN (7x7) | CYW20735 | ARM Cortex M4 | - | 384 kB | RAM | 2600 | - | - | - | I2C, SPI, UART | 48 MHz | + 70 C | Infineon Technologies | 0 C | Yes | SMD/SMT | - | 40 I/O | Tray | - | - | Active | - | Details | 3.6 V | 3 V | - | - | -30°C ~ 85°C | Tray | CYW20735 | TxRx + MCU | 3.3V | 2.4GHz | - | 2.4 GHz | 3 V to 3.6 V | - | - | - | - | - | - | - | - | ROM | - | 2 MB | - | - | 10 dBm | 32 bit | Bluetooth v4.2 | - | 10dBm | Bluetooth | -94.5dBm | 2Mbps | 28 Channel | I²C, I²S, SPI, UART | 8mA | 18mA | 6 Timer | GFSK | 60 | 10 bit, 13 bit | - |