- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Supply Current | Number of Ports | Speed | RAM Size | Output Current | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Program Memory Type | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Rate | Data Bus Width | PWM Channels | Halogen Free | DAC Channels | Number of Timers/Counters | Core Architecture | On Chip Program ROM Width | CPU Family | Max Frequency | Boundary Scan | Low Power Mode | Screening Level | Number of Programmable I/O | Format | Integrated Cache | Number of Transceivers | ESD Protection | RAM (words) | Number of Serial I/Os | ROM Programmability | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Communication Protocol | Controller Series | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT97SC3204-U2MA-20 Microchip Technology | 7 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | 1997 | CryptoController™ | e3 | yes | Active | 3 (168 Hours) | 40 | - | Matte Tin (Sn) | - | - | Trusted Platform Module (TPM) | - | - | - | - | QUAD | - | - | 3.3V | 0.5mm | - | - | AT97SC3204 | - | S-XQCC-N40 | - | - | 3.3V | - | - | - | LPC | - | - | - | - | - | - | MICROCONTROLLER, RISC | AVR | - | EEPROM | - | 8 | - | NO | NO | - | - | NO | - | NO | - | - | - | - | 33MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 6mm | 6mm | - | No | ROHS3 Compliant | - | ||
![]() TLE9877QXA40XUMA2 Infineon Technologies | 3001 | - | Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | - | FLASH | 10 | - | - | - | Yes | -40°C~150°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Automotive | - | - | - | 5.5V~28V | - | - | NOT SPECIFIED | - | - | 40MHz | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | LIN, SSI, UART | 64kB | - | - | - | 6K x 8 | - | MICROCONTROLLER, RISC | ARM® Cortex®-M3 | - | FLASH (64kB) | - | - | - | - | - | - | 32b | - | Halogen Free | - | 4 | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYPD2122-24LQXI Cypress Semiconductor Corp | 70 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 24-UFQFN Exposed Pad | - | - | - | - | FLASH | 14 | - | - | - | - | -40°C~85°C TA | Tray | 2011 | EZ-PD™ CCG2 | - | - | Active | 3 (168 Hours) | 24 | 3A991.A.2 | - | - | - | USB Type C | - | 8542.31.00.01 | - | 1.71V~5.5V | QUAD | NO LEAD | - | 3.3V | 0.5mm | - | - | - | - | S-XQCC-N24 | - | - | - | - | - | - | I2C, SPI, UART/USART, USB | - | - | - | - | 4K x 8 | - | MICROPROCESSOR CIRCUIT | ARM® Cortex®-M0 | - | FLASH (32KB) | - | - | - | - | - | 1 Mbps | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() CY8C20636A-24LQXIT Cypress Semiconductor Corp | 7 | - | - | 8 Weeks | - | Gold | - | Surface Mount | 48-UFQFN Exposed Pad | YES | 48 | - | - | FLASH | 36 | - | 8192 | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | CapSense® Controllers | e4 | - | Active | 3 (168 Hours) | 48 | EAR99 | - | - | - | Capacitive Sensing | - | 8542.31.00.01 | - | 1.71V~5.5V | QUAD | NO LEAD | 260 | 3V | 0.5mm | - | 30 | CY8C20636 | 48 | - | Not Qualified | - | - | - | 1.8/5V | - | I2C, SPI | 8kB | - | - | 25.2 MHz | 1K x 8 | - | - | M8C | - | FLASH (8kB) | - | 8 | - | - | - | - | 8b | - | - | - | - | - | - | M8C | 24MHz | NO | - | - | 36 | - | - | - | - | 1000 | - | - | I2C; USB | - | - | - | CY8C20xx6A | - | 0.6mm | 6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STSPIN32F0 STMicroelectronics | 2560 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | 16 | - | - | - | - | -40°C~125°C TJ | Tray | - | STSPIN32F0 | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | BLDC Controller | - | - | - | 8V~45V | QUAD | NO LEAD | NOT SPECIFIED | - | 0.5mm | - | NOT SPECIFIED | STSPIN | - | S-XQCC-N48 | - | 3.3V | - | - | - | - | I2C, SPI, UART/USART | - | - | - | - | 4K x 8 | 18mA | MICROPROCESSOR CIRCUIT | ARM® Cortex®-M0 | - | FLASH (32kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32F031x6x7 | - | 1mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() MEC1322-LZY-C0 Microchip Technology | 349 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 132-VFQFN Dual Rows, Exposed Pad | - | - | - | - | - | 116 | - | - | - | - | 0°C~70°C | Tray | - | - | e3 | - | Active | 3 (168 Hours) | 132 | - | Matte Tin (Sn) - annealed | - | - | Keyboard and Embedded Controller | - | 8542.31.00.01 | - | 3.135V~3.465V | QUAD | NO LEAD | NOT SPECIFIED | 3.3V | 0.5mm | - | NOT SPECIFIED | - | - | S-XQCC-N132 | - | - | - | - | - | - | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI, UART | - | - | - | - | 128KB | - | MICROPROCESSOR CIRCUIT | ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 11mm | 11mm | - | - | ROHS3 Compliant | - | ||
![]() MEC1428-SZ-C1 Microchip Technology | 498 | - | Datasheet | 9 Weeks | - | - | - | Surface Mount | 144-WFBGA | YES | - | - | - | - | 108 | - | - | - | - | 0°C~70°C | Tray | 2017 | - | - | - | Active | 1 (Unlimited) | 144 | - | - | - | - | Keyboard and Embedded Controller | ALSO OPERATES AT 3.3V NOMINAL SUPPLY VOLTAGE | - | - | 1.71V~3.465V | BOTTOM | BALL | - | 1.8V | 0.65mm | - | - | MEC1428 | - | S-PBGA-B144 | - | - | - | - | - | - | I2C, LPC, SMBus, SPI, UART | - | - | - | - | 192KB | - | MICROPROCESSOR CIRCUIT | MIPS32® M14K™ | - | External Program Memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 9mm | 9mm | - | - | Non-RoHS Compliant | - | ||
![]() MEC1418-SZ Microchip Technology | 2600 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 144-WFBGA | YES | - | - | - | - | 106 | - | - | - | - | 0°C~70°C | Tray | - | - | e1 | - | Active | 3 (168 Hours) | 144 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Keyboard and Embedded Controller | - | 8542.31.00.01 | - | 1.71V~3.465V | BOTTOM | BALL | NOT SPECIFIED | 3.3V | 0.65mm | - | NOT SPECIFIED | MEC1418 | - | S-PBGA-B144 | - | - | - | - | - | - | I2C, LPC, SMBus, SPI, UART | - | - | - | - | 192KB | - | MICROPROCESSOR CIRCUIT | MIPS32® M14K™ | - | External Program Memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 9mm | 9mm | - | - | ROHS3 Compliant | - | ||
![]() TUSB3410IRHBT Texas Instruments | 25 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | ROM | 4 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | TUSB3410 | e4 | yes | Active | 2 (1 Year) | 32 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | USB Serial Port Controller | - | - | - | 3V~3.6V | QUAD | - | 260 | 3.3V | - | - | - | - | 32 | - | - | - | 3.3V | - | - | - | I2C, USB, UART | - | 15mA | 1 | - | 18K x 8 | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 8052 | - | ROM (10kB) | - | - | - | - | - | 12 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | TUSB | 1mm | - | 5mm | 5mm | 900μm | No | ROHS3 Compliant | Lead Free | ||
![]() TLE9842QXXUMA1 Infineon Technologies | 6049 | - | Datasheet | 26 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | 10 | 2048 | 36864 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 48 | - | - | - | - | Automotive | FLASH MEMORY INCLUDES BUILT-IN 4KB IN | 8542.31.00.01 | - | 3V~28V | QUAD | NO LEAD | NOT SPECIFIED | 8V | 0.5mm | - | NOT SPECIFIED | - | - | S-PQCC-N48 | - | - | - | - | - | - | LIN, SSI, UART | - | - | - | 25 MHz | 2K x 8 | - | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | 6MHz | FLASH (36kB) | - | 32 | - | YES | NO | - | - | YES | - | NO | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() STA2064N2 STMicroelectronics | 77 | - | Datasheet | 26 Weeks | - | - | - | Surface Mount | 289-TFBGA | - | - | - | - | - | 65 | - | - | - | - | -40°C~85°C | Tray | - | Cartesio+ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | GPS | - | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB | - | - | - | - | 8K x 32 | - | - | ARM11® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cartesio™ | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C64345-32LQXCT Cypress Semiconductor Corp | 15000 | - | - | 8 Weeks | - | - | - | Surface Mount | 32-UFQFN Exposed Pad | YES | 32 | - | - | FLASH | 25 | - | 16384 | - | - | 0°C~70°C | Tape & Reel (TR) | 2004 | enCoRe™ V | e4 | - | Active | 3 (168 Hours) | 32 | 3A991.A.3 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | USB Microcontroller | - | 8542.31.00.01 | - | 3V~5.5V | QUAD | NO LEAD | 260 | 5V | 0.5mm | - | 30 | CY7C64345 | 32 | - | Not Qualified | - | 5.5V | - | 3.3/5V | - | I2C, SPI, USB | - | 2.9mA | - | 24 MHz | 1K x 8 | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | M8C | 24MHz | FLASH (16kB) | - | 8 | - | - | - | 12 Mbps | - | - | - | - | - | - | - | M8C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY7C643xx | - | 0.6mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C68015A-56LTXC Cypress Semiconductor Corp | 44 | - | - | 11 Weeks | - | Gold, Tin | - | Surface Mount | 56-VFQFN Exposed Pad | YES | 56 | - | 191.387631mg | - | 26 | - | 0 | - | - | 0°C~70°C | Tray | 2005 | EZ-USB FX2LP™ | e3 | - | Active | 3 (168 Hours) | 56 | - | Matte Tin (Sn) | - | - | USB Microcontroller | - | - | 300mW | 3V~3.6V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 48MHz | 30 | CY7C68015 | 56 | - | Not Qualified | - | 3.3V | - | - | - | I2C, USB, USART | - | - | - | - | 16K x 8 | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 8051 | - | ROMless | - | 8 | - | NO | NO | 480 Mbps | 8b | NO | - | NO | 3 | - | - | - | - | - | - | - | - | - | - | 1 | Yes | - | - | EEPROM | I2C; UART; USB | - | 60 MBps | - | CY7C680xx | 950μm | - | 8.1mm | 8.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYUSB3304-68LTXC Cypress Semiconductor Corp | 30000 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 68-VFQFN Exposed Pad | - | 68 | 68-QFN (8x8) | 810.002575mg | ROM | 10 | - | - | - | - | 0°C~70°C | Tray | 2004 | HX3 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | USB 3.0 Hub Controller | - | - | - | 1.14V~1.26V | - | - | - | - | - | - | - | CYUSB3304 | - | - | - | - | 1.2V | - | - | - | I2C | - | 410mA | 4 | - | 16K x 8 | - | - | ARM® Cortex®-M0 | - | ROM (32kB) | - | - | - | - | - | 5 Gbps | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CYUSB | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYUSB3314-88LTXC Cypress Semiconductor Corp | 2200 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 88-TFQFN Exposed Pad | - | 88 | - | - | ROM | 10 | - | - | - | - | 0°C~70°C | Tray | 2004 | HX3 | - | - | Active | 3 (168 Hours) | 88 | 3A991.A.3 | - | - | - | USB 3.0 Hub Controller | - | - | - | 1.14V~1.26V | QUAD | NO LEAD | - | 1.2V | - | - | - | CYUSB3314 | - | - | - | - | 1.2V | - | - | - | GPIO, I2C | - | 410mA | 4 | - | 16K x 8 | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | ARM® Cortex®-M0 | 26MHz | ROM (32kB) | - | - | - | - | - | 5 Gbps | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | CYUSB | - | 1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C64215-56LTXI Cypress Semiconductor Corp | 1 | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | 56-VFQFN Exposed Pad | YES | 56 | - | - | FLASH | 50 | - | 16384 | - | Yes | -40°C~85°C | Tray | 2005 | enCoRe™ III | e4 | - | Active | 3 (168 Hours) | 56 | 3A991.A.3 | NICKEL PALLADIUM GOLD | - | - | USB Microcontroller | - | - | - | 3V~5.25V | QUAD | - | 260 | 3.3V | 0.5mm | 24MHz | 20 | CY7C64215 | 56 | - | - | - | - | - | 3.3/5V | - | I2C, USB | 16kB | 27mA | - | - | 1K x 8 | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | M8C | - | FLASH (16kB) | - | 8 | - | - | - | - | 8b | - | - | - | 2 | - | - | M8C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY7C642xx | - | 1mm | 8mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() AT97SC3204-X2A16-00 Microchip Technology | 24 | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | EEPROM, ROM, SRAM | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1997 | CryptoController™ | - | yes | Active | 3 (168 Hours) | 28 | - | - | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | AT97SC3204 | - | - | - | - | - | - | - | - | LPC | - | - | - | - | - | - | MICROPROCESSOR, RISC | AVR | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C63231A-SXC Cypress Semiconductor Corp | 4650 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | - | - | EPROM, OTP | 10 | - | 3072 | - | - | 0°C~70°C | Tube | 1997 | enCoRe™ | e3 | - | Obsolete | 3 (168 Hours) | 18 | - | Matte Tin (Sn) | - | - | USB Microcontroller | - | - | - | 3.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | 12MHz | 40 | CY7C63231 | 18 | - | - | - | - | - | 5V | - | USB | 3kB | - | - | - | 96 x 8 | - | MICROCONTROLLER, RISC | M8B | - | OTP (3kB) | - | 8 | 12 μs | NO | NO | - | 8b | NO | - | NO | 1 | M8C | - | - | - | - | - | - | - | - | - | - | - | - | - | OTPROM | - | - | - | - | CY7C632xx | - | 2.667mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MEC1310-NU Microchip Technology | 900 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 128-TQFP | - | 128 | - | 614.986205mg | - | 56 | - | - | Automotive grade | - | 0°C~85°C | Tray | - | - | - | yes | Active | 1 (Unlimited) | 128 | - | - | - | - | I/O Controller | - | - | - | 3.3V | QUAD | GULL WING | - | 3.3V | 0.4mm | - | - | MEC1310 | - | - | - | - | - | - | - | - | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI | - | - | - | - | 64KB | - | MICROPROCESSOR CIRCUIT | 8051 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 14mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() SCH3222-SX Microchip Technology | 8 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 84-WFBGA | - | 84 | - | - | ROM | 23 | - | - | - | - | 0°C~70°C TA | Tray | 2016 | - | - | - | Active | 3 (168 Hours) | 84 | EAR99 | - | - | - | I/O Controller | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | 3V | 0.65mm | - | - | SCH3222 | - | - | - | - | - | 3.63V | - | 2.97V | IrDA, LPC, Parallel, Serial, UART | - | - | - | - | 256 x 8 | - | SERIAL IO/COMMUNICATION CONTROLLER | 8042 Keyboard Controller | 33MHz | ROM (2kB) | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | - | - | 256 | 4 | - | PCI; UART | 8 | 0.1875 MBps | SYNC, BYTE | - | - | 0.8mm | 7mm | 7mm | - | - | ROHS3 Compliant | - |