- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Core | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of I/Os | Package | Power Class | Product Status | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Frequency | Pin Count | Operating Frequency | Operating Supply Voltage | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | ADC Resolution |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCM20706UA1KFFB4G Infineon Technologies | In Stock | - | Datasheet | - | FCBGA-49 | - | - | ARM Cortex M3 | 352 kB | - | 490 | - | 48 MHz | + 85 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Details | - | 1.26 V | 1.14 V | - | - | Tray | CYW20706 | - | - | - | - | 2.4 GHz | 1.2 V | - | - | 2 kB | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | No ADC | ||
![]() CYW20707A2KUBGT Infineon Technologies | 19 | - | Datasheet | Surface Mount | FCBGA-49 | 49-FCBGA (4.5x4) | CYW20707 | - | - | - | 5000 | - | - | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | - | Reel | CYW20707 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM20706UA1KFFB1G Infineon Technologies | In Stock | - | Datasheet | - | FCBGA-49 | - | - | ARM Cortex M3 | 352 kB | - | 490 | - | 48 MHz | + 85 C | - | - 30 C | Yes | - | SMD/SMT | - | - | - | - | Details | - | 1.26 V | 1.14 V | - | - | Tray | CYW20706 | - | - | - | - | 2.4 GHz | 1.2 V | - | - | 2 kB | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | No ADC | ||
![]() CYW20732S Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 48-TFLGA | 48-LGA (6.5x6.5) | - | - | - | - | 260 | I2C, SPI, UART | - | - | Infineon Technologies | - | Yes | - | - | - | Tray | - | Obsolete | Details | - | 3.6 V | 1.4 V | 0.067898 oz | -30°C ~ 85°C | Tray | CYW20732S | TxRx + MCU | 1.4V ~ 3.6V | 2.4GHz | - | - | 1.4 V to 3.6 V | - | - | - | - | - | Bluetooth v4.0 | - | Bluetooth | - | - | - | I²C, SPI, UART | - | - | - | - | 14 | - | ||
![]() CYW20736ST Infineon Technologies | 49 | - | Datasheet | Surface Mount | LGA-48 | 48-LGA (6.5x6.5) | CYW20736 | - | - | - | 2500 | - | - | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | -30°C ~ 85°C | Reel | CYW20736 | TxRx + MCU | 1.4V ~ 3.6V | 2.4GHz | - | - | - | 60kB RAM | - | - | - | - | Bluetooth v4.1 | - | Bluetooth | - | - | - | I²C, SPI, UART | - | - | - | - | 14 | - | ||
![]() CYW20707UA1KFFB4G Infineon Technologies | 45 | - | - | Surface Mount | FCBGA-49 | 49-FCBGA (4.5x4) | CYW20707 | ARM Cortex M3 | 352 kB | RAM | 4900 | I2C, I2S, PCM, SPI, UART | 96 MHz | + 85 C | Infineon Technologies | - 30 C | Yes | - | SMD/SMT | 24 I/O | Tray | - | Active | Details | - | 1.2 V, 3.3 V | 1.2 V, 3.3 V | - | -30°C ~ 85°C | Tray | CYW20707 | TxRx + MCU | 3.3V | 2.4GHz | - | 2.4 GHz | 1.2 V, 3.3 V | - | EEPROM | 848 kB | 12 dBm | 32 bit | Bluetooth v4.2 | 9dBm | Bluetooth | -96.5dBm | 2Mbps | - | I²S, SPI, UART | 26.4mA | 60mA | 4 | - | 8 | 10 bit, 13 bit | ||
![]() CYW4343W1KUBGT Infineon Technologies | 49 | - | Datasheet | Surface Mount | 74-UFBGA, WLBGA | 74-WLBGA (4.87x2.87) | CYW4343 | - | - | - | 5000 | - | - | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | -30°C ~ 70°C | Reel | CYW4343W | TxRx + MCU | 1.2V ~ 3.3V | 2.4GHz | - | - | - | 640kB ROM, 512kB SRAM | - | - | - | - | 802.11b/g/n, Bluetooth v4.0 | 21dBm | Bluetooth, WiFi | -99dBm | 54Mbps | - | I²S, SPI, UART | 37mA ~ 41mA | 260mA ~ 320mA | - | 8DPSK, DQPSK, GFSK | 5 | - | ||
![]() CYW43143KMLG Infineon Technologies | 1996 | - | Datasheet | Surface Mount | 56-VFQFN Exposed Pad | 56-QFN (7x7) | CYW43143 | - | - | - | 2600 | - | - | - | Infineon Technologies | - | Yes | - | - | - | Tray | - | Active | Details | - | - | - | - | 0°C ~ 65°C | Tray | - | TxRx + MCU | 1.2V ~ 3.6V | 2.4GHz | - | - | - | 256kB ROM, 448kB RAM | - | - | - | - | 802.11b/g/n | 21dBm | WiFi | -97dBm | 150Mbps | - | I²C, I²S, SPI, UART | 68mA ~ 94mA | 368mA ~ 427mA | - | - | 19 | - | ||
![]() CYW20704UA2KFFB1G Infineon Technologies | 4900 | - | Datasheet | Surface Mount | FCBGA-49 | 49-FCBGA (4.5x4) | CYW20704 | ARM Cortex M3 | 352 kB | RAM | 4900 | I2C, I2S, PCM, UART, USB | 96 MHz | + 85 C | Infineon Technologies | - 30 C | Yes | - | SMD/SMT | 8 I/O | Tray | - | Active | Details | - | 1.2 V, 3.3 V | 1.2 V, 3.3 V | 0.059435 oz | -30°C ~ 85°C | Tray | CYW20704 | TxRx + MCU | 3.3V | 2.4GHz | - | 2.4 GHz | 1.2 V, 3.3 V | - | EEPROM | 848 kB | - | 32 bit | Bluetooth v4.1 +EDR | 9dBm | Bluetooth | -96dBm | 3Mbps | - | I²C, I²S, SPI, UART, USB | 38mA | 38mA | 4 | 4DQPSK, 8DPSK, GFSK | 8 | 16 bit, 16 bit | ||
![]() CYW89071A1CUBXGT Infineon Technologies | 19 | - | Datasheet | Surface Mount | 42-UFBGA, WLBGA | 42-WLBGA (3.02x2.51) | CYW89071 | - | - | - | 5000 | - | - | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | -40°C ~ 85°C | Reel | CYW89071 | TxRx + MCU | 3.3V | 2.4GHz | - | - | - | 384kB ROM, 112kB RAM | - | - | - | - | Bluetooth v4.1 | 10dBm | Bluetooth | -91dBm | 3Mbps | - | I²S, SPI, UART | 31mA ~ 32mA | 59mA ~ 65mA | - | 4DQPSK, 8DPSK, GFSK | 8 | - | ||
![]() CYW20736A1KML2GT Infineon Technologies | 2269 | - | - | Surface Mount | QFN-32 | 32-QFN (5x5) | CYW20736 | - | - | - | 2500 | - | - | - | Infineon Technologies | - | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | - | - | -30°C ~ 85°C | MouseReel | CYW20736 | TxRx + MCU | 1.4V ~ 3.6V | 2.4GHz | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | Bluetooth | - | - | - | I²C, SPI, UART | - | - | - | - | 14 | - | ||
![]() CYW20735KFBG Infineon Technologies | 6002 | - | Datasheet | Surface Mount | QFN-60 | 111-FBGA (9x9) | CYW20735 | ARM Cortex M4 | 384 kB | RAM | 2600 | I2C, SPI, UART | 48 MHz | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | 40 I/O | Tray | - | Active | Details | - | 3.6 V | 3 V | - | -30°C ~ 85°C | Tray | CYW20735 | TxRx + MCU | 3.3V | 2.4GHz | - | 2.4 GHz | 3 V to 3.6 V | - | ROM | 2 MB | 10 dBm | 32 bit | Bluetooth v4.2 | 10dBm | Bluetooth | -94.5dBm | 2Mbps | 28 Channel | I²C, I²S, SPI, UART | 8mA | 18mA | 6 Timer | GFSK | 111 | 10 bit, 13 bit | ||
![]() CYW20705B0KWFBGT Infineon Technologies | 1104 | - | Datasheet | Surface Mount | WFBGA-50 | 50-WFBGA (4.5x4) | CYW20705 | - | - | - | 2500 | - | - | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | -30°C ~ 85°C | Reel | CYW20705 | TxRx + MCU | 5.5V | 2.4GHz | - | - | - | - | - | - | - | - | Bluetooth v4.1 | 10dBm | Bluetooth | -91dBm | 3Mbps | - | SPI, UART, USB | 31mA | 65mA | - | - | 8 | - | ||
![]() CYW20733A3KFB1G Infineon Technologies | 2500 | - | Datasheet | Surface Mount | FBGA-81 | 81-FBGA (8x8) | CYW20733 | ARM7 | 80 kB | RAM | 696 | I2S, Serial | 24 MHz | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | 40 I/O | Tray | - | Active | Details | - | 1.2 V | 1.2 V | - | 0°C ~ 70°C | Tray | CYW20733 | TxRx + MCU | 3V | 2.4GHz | - | 2.4 GHz | 1.2 V | - | EEPROM | 320 kB | 10 dBm | 32 bit | Bluetooth v3.0 +EDR | 10dBm | Bluetooth | -85dBm | 3Mbps | 28 Channel | I²C, SPI, UART | 28mA | 63mA | - | 4DQPSK, 8DPSK, GFSK | 40 | 16 bit | ||
![]() CYW20735PKML1GT Infineon Technologies | 387 | - | Datasheet | Surface Mount | QFN-60 | 60-QFN (7x7) | CYW20735 | ARM Cortex M4 | 384 kB | RAM | 2500 | I2C, SPI, UART | 48 MHz | + 70 C | Infineon Technologies | 0 C | Yes | - | SMD/SMT | 40 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | 3.6 V | 3 V | - | -30°C ~ 85°C | MouseReel | CYW20735 | TxRx + MCU | 3.3V | 2.4GHz | - | 2.4 GHz | 3 V to 3.6 V | - | ROM | 2 MB | - | 32 bit | Bluetooth v4.2 | 10dBm | Bluetooth | -94.5dBm | 2Mbps | - | I²C, I²S, SPI, UART | 8mA | 18mA | 6 Timer | GFSK | 60 | 10 bit, 13 bit | ||
![]() CYW20704UA1KFFB1GT Infineon Technologies | 49 | - | Datasheet | Surface Mount | FCBGA-49 | 49-FCBGA (4.5x4) | CYW20704 | - | - | - | 2500 | - | - | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | -30°C ~ 85°C | Reel | CYW20704 | TxRx + MCU | 3.3V | 2.4GHz | - | - | - | - | - | - | - | - | Bluetooth v4.1 | 12dBm | Bluetooth | -95.5dBm | 2Mbps | - | SPI, UART | - | - | - | - | 8 | - | ||
![]() CYW20732I Infineon Technologies | In Stock | - | - | Surface Mount | 48-TFLGA | 48-LGA (6.5x6.5) | - | ARM Cortex M3 | 60 kB | RAM | 260 | I2C, SPI, UART | 24 MHz | + 85 C | Infineon Technologies | - 30 C | Yes | - | - | 14 I/O | Tray | - | Obsolete | Details | - | 3.6 V | 1.4 V | - | -30°C ~ 85°C | Tray | - | TxRx + MCU | 1.4V ~ 3.6V | 2.4GHz | - | - | 1.4 V to 3.6 V | - | - | - | - | 32 bit | Bluetooth v4.0 | - | Bluetooth | - | - | - | I²C, SPI, UART | - | - | 4 | - | 14 | 10 bit, 13 bit | ||
![]() CYW20730A1KMLGT Infineon Technologies | 19 | - | Datasheet | Surface Mount | QFN-40 | 40-QFN (6x6) | CYW20730 | ARM Cortex M3 | 60 kB | RAM | 4000 | UART | 24 MHz | + 70 C | Infineon Technologies | 0 C | - | - | SMD/SMT | 22 I/O | Tape & Reel (TR) | - | Active | Details | - | 1.2 V | 1.2 V | - | 0°C ~ 70°C | Reel | CYW20730 | TxRx + MCU | 3.8V | 2.4GHz | - | 2.4 GHz | 1.2 V | - | EEPROM | 320 kB | 4 dBm | 32 bit | Bluetooth v3.0 | 4dBm | Bluetooth | -88dBm | 1Mbps | 12 Channel | I²C, SPI, UART | 26.6mA | 24mA | 4 Timer | - | 14 | 16 bit | ||
![]() BCM89071A1CUBXGT Infineon Technologies | 49 | - | Datasheet | Surface Mount | 42-UFBGA, WLBGA | 42-WLBGA (3.02x2.51) | BCM89071 | - | - | - | 5000 | - | - | - | Infineon Technologies | - | - | Surface Mount | - | - | Tape & Reel (TR) | Class I/Class II/Class III | Active | Details | WLBGA | - | - | - | -40°C ~ 85°C | Reel | CYW89071 | TxRx + MCU | 3.6V | 2.4GHz | 42 | - | 1.4000, 3.6000 V | - | - | - | - | - | Bluetooth v4.1 | 10dBm | Bluetooth | -91dBm | 3Mbps | - | I²C, I²S, SPI, UART | 31mA | 44mA | - | 8DPSK, DQPSK, GFSK | 8 | - | ||
![]() BCM20735PKML1G Infineon Technologies | In Stock | - | Datasheet | - | QFN-60 | - | - | ARM Cortex M4 | 384 kB | RAM | 260 | I2C, SPI, UART | 48 MHz | + 70 C | - | 0 C | Yes | - | SMD/SMT | 40 I/O | - | - | - | Details | - | 3.6 V | 3 V | - | - | Tray | CYW20735 | - | - | - | - | 2.4 GHz | 3 V to 3.6 V | - | ROM | 2 MB | - | 32 bit | - | - | - | - | - | - | - | - | - | 6 Timer | - | - | 10 bit, 13 bit |