- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Core | Data Converters | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Family Name | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Package Type | Processor Series | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Frequency | Pin Count | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Output Power | Data Bus Width | Protocol | EEPROM Size | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | ADC Resolution | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY8C6336BZI-BLD13T Infineon Technologies | 49 | - | Datasheet | Surface Mount | 116-WFBGA | 116-BGA (5.2x6.4) | - | - | A/D 16x10b SAR, 16x12b Sigma-Delta; D/A 2x7b, 1x8/12b | - | - | 3500 | - | - | - | - | Infineon Technologies | - | Yes | - | - | 78 | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C (TA) | Reel | PSoC® 6 BLE | - | - | - | - | - | - | - | - | External, Internal | 100MHz, 150MHz | 128K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+, ARM® Cortex®-M4F | Brown-out Detect/Reset, CapSense, DMA, I²S, LCD, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 512KB (512K x 8) | FIFO, I²C, IrDA, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C4127LQI-BL483 Infineon Technologies | 57 | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | CY8C4127 | - | - | - | - | 520 | - | - | - | - | Infineon Technologies | - | Yes | SMD/SMT | - | - | Tray | - | - | Active | - | Details | - | - | PSoC 4 | 0.006751 oz | -40°C ~ 85°C (TA) | Tray | CY8C4127 | TxRx + MCU | 1.8V ~ 5.5V | 2.4GHz | - | - | - | - | 128kB Flash, 8kB ROM, 16kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | 3dB | Bluetooth, General ISM > 1GHz | -91dBm | 8Mbps | - | I²C, SPI, UART | 16.4mA ~ 18.7mA | 14.2mA ~ 20mA | - | GFSK | 36 | - | - | ||
![]() CY8C4127LQI-BL453 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 56-UFQFN Exposed Pad | 56-QFN (7x7) | CY8C4127 | - | - | - | - | 2600 | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | Tray | - | - | Active | - | Details | - | - | PSoC 4 | 0.001369 oz | -40°C ~ 85°C (TA) | Tray | CY8C4127 | TxRx + MCU | 1.8V ~ 5.5V | 2.4GHz | - | - | - | - | 128kB Flash, 8kB ROM, 16kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | 3dB | Bluetooth, General ISM > 1GHz | -91dBm | 8Mbps | - | I²C, SPI, UART | 16.4mA ~ 18.7mA | 14.2mA ~ 20mA | - | GFSK | 36 | - | - | ||
![]() CY8C4127FNI-BL493T Infineon Technologies | 19 | - | Datasheet | Surface Mount | 68-UFBGA, WLCSP | 68-WLCSP (3.52x3.91) | CY8C4127 | - | - | - | - | 2000 | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | PSoC 4 | - | -40°C ~ 85°C (TA) | Reel | CY8C4127 | TxRx + MCU | 1.8V ~ 5.5V | 2.4GHz | - | - | - | I2C/SPI/UART | 128kB Flash, 16kB SRAM | - | - | - | - | - | - | - | - | 128 KB | - | - | 32 Bit | Bluetooth v4.2 | - | 3dBm | Bluetooth, General ISM > 1GHz | -92dBm | 8Mbps | - | I²C, SPI, UART | 16.4mA ~ 18.7mA | 16.5mA ~ 20mA | - | GFSK | - | - | ARM Cortex M0 | ||
![]() CY8C4127FNI-BL483T Infineon Technologies | 955 | - | Datasheet | Surface Mount | 68-UFBGA, WLCSP | 68-WLCSP (3.52x3.91) | CY8C4127 | - | - | - | - | 2000 | - | - | - | - | Infineon Technologies | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | Details | - | - | PSoC 4 | 0.001369 oz | -40°C ~ 85°C (TA) | Reel | CY8C4127 | TxRx + MCU | 1.8V ~ 5.5V | 2.4GHz | - | - | - | I2C/SPI/UART | 128kB Flash, 16kB SRAM | - | - | - | - | - | - | - | - | 128 KB | - | - | 32 Bit | Bluetooth v4.2 | - | 3dBm | Bluetooth, General ISM > 1GHz | -92dBm | 1Mbps | - | I²C, SPI, UART | 16.4mA ~ 18.7mA | 16.5mA ~ 20mA | - | GFSK | 36 | - | ARM Cortex M0 | ||
![]() CYBL10573-56LQXI Infineon Technologies | 10 | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | - | ARM Cortex M0 | - | 32 kB | SRAM | 260 | - | I2C, I2S, SPI, UART | 48 MHz | + 105 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | 36 I/O | Tray | - | CYBL10573 | Obsolete | - | Details | 5.5 V | 1.9 V | PRoC | - | -40°C ~ 85°C | Tray | CYBL1XX7X | TxRx + MCU | 1.9V ~ 5.5V | 2.4GHz | - | 2.4 GHz | 1.9 V to 5.5 V | - | 256kB Flash, 32kB SRAM | - | - | - | - | - | - | Flash | - | 256 kB | - | - 18 dBm to + 3 dBm | 32 bit | Bluetooth v4.2 | - | - | Bluetooth | - | - | 12 Channel | - | - | - | 4 x 16 bit | - | 36 | 12 bit | ARM Cortex M0 | ||
![]() CYRF69103-40LTXC Infineon Technologies | In Stock | - | Datasheet | Surface Mount | QFN-40 | 40-QFN (6x6) | - | M8C | - | 256 B | - | 490 | - | - | 2.4 GHz | + 70 C | Infineon Technologies | 0 C | Yes | SMD/SMT | - | - | Tray | - | CYRF69103 | Obsolete | - | Details | 3.6 V | 1.8 V | - | 0.004138 oz | 0°C ~ 70°C | Tray | CYRF69103 | TxRx + MCU | 1.8V ~ 3.6V | 2.4GHz | - | 2.4 GHz | 1.8 V to 3.6 V | - | 8kB Flash, 256B SRAM | - | - | - | - | - | - | - | - | 8 kB | - | - | 8 bit | - | - | 4dBm | General ISM > 1GHz | -97dBm | 1Mbps | - | SPI | 18.9mA ~ 21.9mA | 21.2mA ~ 39.9mA | - | DSSS, GFSK | 15 | - | - | ||
![]() EZR32WG230F64R68G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | ARM Cortex M4 | - | 32 kB | RAM | 1000 | - | I2C, SPI, UART | 48 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 41 I/O | - | - | EZR32WG | - | - | Details | 3.8 V | 1.98 V | - | - | - | Reel | EZR32WG230 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | 12 bit | - | ||
![]() EZR32LG230F64R60G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | ARM Cortex M3 | - | 32 kB | RAM | 1000 | - | I2C, SPI, UART | 48 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 41 I/O | - | - | EZR32LG | - | - | Details | 3.8 V | 1.98 V | - | - | - | Reel | EZR32LG230 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | 12 bit | - | ||
![]() STM32WB35CCU7A STMicroelectronics | 300 | - | Datasheet | Surface Mount | UFQFPN-48 | 48-UFQFPN (7x7) | STM32 | ARM Cortex M4 | - | 256 kB | SRAM | 1560 | STM32WB | I2C, SPI | 32 MHz | + 125 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 72 I/O | Tray | UFQFPN | - | Active | - | Details | 3.6 V | 1.71 V | STM32 | - | -40°C ~ 105°C (TA) | Tray | STM32WB | TxRx + MCU | 1.71V ~ 3.6V | 2.4GHz | 48 | - | 1.71 V to 3.6 V | LPUART/SAI/Serial I2 | 256kB Flash, 256kB SRAM | - | - | - | - | - | - | Flash | - | 256 kB | - | - | 32 bit | Bluetooth v5.3, Thread, Zigbee® | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.5mA ~ 9.2mA | 4.5mA ~ 12.7mA | - | - | 30 | 12 bit | ARM Cortex-M4 | ||
![]() EZR32WG230F64R67G-C0 Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | ARM Cortex M4 | - | 32 kB | RAM | 260 | - | I2C, SPI, UART | 48 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 41 I/O | - | - | EZR32WG | - | - | Details | 3.8 V | 1.98 V | - | - | - | Tray | EZR32WG230 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 x 16 bit | - | - | 12 bit | - | ||
![]() EZR32LG330F64R68G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | ARM Cortex M3 | - | 32 kB | RAM | 1000 | - | I2C, SPI, UART, USB | 48 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 38 I/O | - | - | EZR32LG | - | - | Details | 3.8 V | 1.98 V | - | - | - | Reel | EZR32LG330 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 x 16 bit | - | - | 12 bit | - | ||
![]() EZR32WG330F256R60G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | ARM Cortex M4 | - | 32 kB | RAM | 1000 | - | I2C, SPI, UART, USB | 48 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 38 I/O | - | - | EZR32WG | - | - | Details | 3.8 V | 1.98 V | - | - | - | Reel | EZR32WG330 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | Flash | - | 256 kB | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | 12 bit | - | ||
![]() EZR32WG230F64R63G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | ARM Cortex M4 | - | 32 kB | RAM | 1000 | - | I2C, SPI, UART | 48 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 41 I/O | - | - | EZR32WG | - | - | Details | 3.8 V | 1.98 V | - | - | - | Reel | EZR32WG230 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | 12 bit | - | ||
![]() EZR32WG230F64R67G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | ARM Cortex M4 | - | 32 kB | RAM | 1000 | - | I2C, SPI, UART | 48 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 41 I/O | - | - | EZR32WG | - | - | Details | 3.8 V | 1.98 V | - | - | - | Reel | EZR32WG230 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | 12 bit | - | ||
![]() EZR32LG330F256R69G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | ARM Cortex M3 | - | 32 kB | RAM | 1000 | - | I2C, SPI, UART, USB | 48 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 38 I/O | - | - | EZR32LG | - | - | Details | 3.8 V | 1.98 V | - | - | - | Reel | EZR32LG330 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | Flash | - | 256 kB | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | 12 bit | - | ||
![]() EZR32LG330F128R68G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | ARM Cortex M3 | - | 32 kB | RAM | 1000 | - | I2C, SPI, UART, USB | 48 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 38 I/O | - | - | EZR32LG | - | - | Details | 3.8 V | 1.98 V | - | - | - | Reel | EZR32LG330 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | Flash | - | 128 kB | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | 12 bit | - | ||
![]() EZR32LG230F256R67G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | ARM Cortex M3 | - | 32 kB | RAM | 1000 | - | I2C, SPI, UART | 48 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 41 I/O | - | - | EZR32LG | - | - | Details | 3.8 V | 1.98 V | - | - | - | Reel | EZR32LG230 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | Flash | - | 256 kB | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | 12 bit | - | ||
![]() EZR32LG330F256R55G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | ARM Cortex M3 | - | 32 kB | RAM | 1000 | - | I2C, SPI, UART, USB | 48 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 38 I/O | - | - | EZR32LG | - | - | Details | 3.8 V | 1.98 V | - | - | - | Reel | EZR32LG330 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | Flash | - | 256 kB | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | 12 bit | - | ||
![]() EZR32LG230F64R67G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | ARM Cortex M3 | - | 32 kB | RAM | 1000 | - | I2C, SPI, UART | 48 MHz | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 41 I/O | - | - | EZR32LG | - | - | Details | 3.8 V | 1.98 V | - | - | - | Reel | EZR32LG230 | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | 32 bit | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | 12 bit | - |