- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Gross weight | Ihs Manufacturer | Mfr | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Transport packaging size/quantity | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Interface | Number of Ports | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Seated Height-Max | Primary Clock/Crystal Frequency-Nom | External Data Bus Width | Output Clock Frequency-Max | Bus Compatibility | Data Transfer Rate-Max | Controller Series | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT97SC3204-U2A16-00 Atmel | 626 |
| - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | - | - | - | - | - | Atmel | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | CryptoController™ | - | - | - | Trusted Platform Module (TPM) | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | LPC | - | - | - | AVR | EEPROM | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTMG100-32LKXI Infineon | 3971 |
| Datasheet | Surface Mount | 32-UFQFN Exposed Pad | - | 32-QFN (5x5) | - | CY8CTMG100 | - | - | - | Infineon Technologies | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | TrueTouch™ | - | - | - | Touchscreen Controller | - | - | 2.4V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | I²C, SPI | - | 512 x 8 | - | M8C | FLASH (8kB) | - | - | - | - | - | - | CY8CT | - | - | ||
![]() CY8CTST200-16LGXI Infineon | 517 |
| Datasheet | Surface Mount | 16-VFQFN | - | 16-QFN (3x3) | - | CY8CTST200 | - | - | - | Infineon Technologies | - | 13 | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | TrueTouch™ | - | - | - | Touchscreen Controller | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | I²C, SPI, UART/USART, USB | - | 2K x 8 | - | M8C | FLASH (32kB) | - | - | - | - | - | - | CY8CT | - | - | ||
![]() MAX4846EYT Analog Devices | 649 |
| - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C53150-20AXIT Infineon | 38 |
| Datasheet | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | CY7C53150 | - | - | - | Infineon Technologies | - | 19 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | Neuron® | - | - | - | Network Processor | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | Serial | - | 2K x 8 | - | Pipelined | FLASH (512 B) | - | - | - | - | - | - | CY7C531xx | - | - | ||
![]() FAN6748MLMY Fairchild | In Stock | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX31782ETL Analog Devices | In Stock | - | Datasheet | Surface Mount | 40-WFQFN Exposed Pad | - | 40-TQFN (6x6) | - | MAX31782 | - | - | - | Analog Devices Inc./Maxim Integrated | - | 5 | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | MAXQ® | - | - | - | System Management | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | I²C, SMBus | - | 1K x 16 | - | MAXQ20 | FLASH (64kB), ROM (8kB) | - | - | - | - | - | - | - | - | - | ||
![]() ZLFBLST0H2064GR5621 Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | - | ZLFBLST0 | - | - | - | Analog Devices Inc./Maxim Integrated | - | 4 | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | Crimzon™ | - | - | - | Multimedia, Universal Infrared Control | - | - | 1.9V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | I²C, UART | - | - | - | Z8 (Crimzon) | FLASH (64kB) | - | - | - | - | - | - | RC Blaster™ | - | - | ||
![]() ATAM862M-TNQW4D Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAXQ1062ETP T Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-WFQFN Exposed Pad | - | 20-TQFN (4x4) | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 109°C | - | - | - | - | Security | - | - | - | - | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | MAXQ | EEPROM (8kB) | - | - | - | - | - | - | MAXQ™ | - | - | ||
![]() AT97SC3205-X3A15-10 Atmel | 218 |
| - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | - | - | - | - | - | Atmel | - | 4 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | Trusted Platform Module (TPM) | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | AVR | EEPROM | - | - | - | - | - | - | - | - | - | ||
![]() FMS7401LVN14 Fairchild | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-DIP | - | - | - | - | - | Fairchild Semiconductor | - | 8 | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | Digital Power Controller | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 64 x 8 | - | 8-Bit | EEPROM (1kB) | - | - | - | - | - | - | - | - | - | ||
![]() MM912F634DV2AE Freescale | 125 |
| - | Surface Mount | 48-LQFP Exposed Pad | - | 48-LQFP (7x7) | - | - | - | - | - | Freescale Semiconductor | - | 9 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | Automotive | - | - | 2.25V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | LIN, SCI | - | 2K x 8 | - | S12 | FLASH (32KB) | - | - | - | - | - | - | HCS12 | - | - | ||
![]() MAXQ1850-BNS T Analog Devices | In Stock | - | Datasheet | Surface Mount | 40-WFQFN Exposed Pad | - | 40-TQFN (6x6) | - | MAXQ1850 | - | - | - | Analog Devices Inc./Maxim Integrated | - | 16 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | DeepCover® | - | - | - | Security | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | SPI, UART/USART, USB | - | 8K x 8 | - | MAXQ | FLASH (256kB) | - | - | - | - | - | - | MAXQ™ | - | - | ||
![]() GL850G-HHY22 Genesys Logic Inc | 43544 |
| Datasheet | - | - | YES | - | 28 | - | 12 MHz | - | GENESYS LOGIC INC | - | - | - | 85 °C | - | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Contact Manufacturer | - | - | Yes | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | ALSO AVAILABLE WITH 3.3V NOM | 8542.31.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 0.65 mm | unknown | NOT SPECIFIED | - | R-PDSO-G28 | - | OTHER | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 2 mm | - | - | - | USB; VBUS | 60 MBps | - | 10.2 mm | 5.3 mm | ||
![]() CH340G WCH Nanjing Qinheng Microelectronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | NANJING QINHENG MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | SOP-16 | - | - | - | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH340E WCH Nanjing Qinheng Microelectronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | NANJING QINHENG MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | MSOP-10 | - | - | - | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH340C WCH Nanjing Qinheng Microelectronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | NANJING QINHENG MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | - | SOP-16 | - | - | - | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD71055C NEC Electronics Group | 1429 | - | Datasheet | - | - | NO | - | 40 | - | - | - | NEC ELECTRONICS CORP | - | 24 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | unknown | NOT SPECIFIED | 40 | R-PDIP-T40 | Not Qualified | INDUSTRIAL | - | 3 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 5.72 mm | - | 8 | - | - | - | - | - | 15.24 mm | ||
![]() MK1420S Integrated Circuit Systems Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | 3.59 | INTEGRATED CIRCUIT SYSTEMS INC | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | LSOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | - | - | No | 5.5 V | 4.5 V | 5 V | 42*28*23.5/5000 | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | - | - | CLOCK GENERATOR, OTHER | - | - | 1.5494 mm | 14.31818 MHz | - | 33.868 MHz | - | - | - | 4.8895 mm | 3.937 mm |