- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Bit Size | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Information Access Method | Data Encoding/Decoding Method | Drive Interface Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PN7160A1HN/C100 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | NFC CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC18IS602BIPW/S8 NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | - | NXP SEMICONDUCTORS | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 3.6 V | 2.4 V | 3 V | e4 | - | - | NICKEL PALLADIUM GOLD | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | 30 | - | R-PDSO-G16 | - | INDUSTRIAL | - | BUS CONTROLLER, I2C | - | - | - | 1.1 mm | - | - | - | - | - | I2C | 0.225 MBps | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() PCF85063ATT/A NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | NXP SEMICONDUCTORS | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 5.5 V | 0.9 V | 3.3 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | 30 | - | S-PDSO-G8 | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | - | 3 mm | 3 mm | ||
![]() ISP1181BDGG NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | 6 MHz | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 6.10 MM, PLASTIC, MO-153, SOT-362-1, TSSOP-48 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | 3.6 V | 3 V | 3.3 V | e4 | - | - | NICKEL PALLADIUM GOLD | OPERATES AT 5V SUPPLY WITH REGULATOR | 8542.31.00.01 | DUAL | GULL WING | 260 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | INDUSTRIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | 1.2 mm | 1 | - | - | 16 | - | H8S/2357; 8051 | 12 MBps | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() PCI9056-BA66BIG PLX Technology | 450 | - | Datasheet | YES | 256 | 66 MHz | PLX TECHNOLOGY INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA-256 | BGA256,16X16,40 | SQUARE | GRID ARRAY | Transferred | BGA | Yes | 2.7 V | 2.3 V | 2.5 V | - | Yes | 3A991.A.2 | - | ALSO REQUIRES 3.3V I/O SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1 mm | compliant | - | 256 | S-PBGA-B256 | Not Qualified | INDUSTRIAL | - | BUS CONTROLLER, PCI | - | 180 mA | - | 1.76 mm | 32 | - | - | 32 | - | I960; MPC850; MPC860; POWERPC 801; POWERPC 401 | 264 MBps | - | - | - | - | - | - | 17 mm | 17 mm | ||
![]() PDIUSBD12D NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | 6 MHz | NXP SEMICONDUCTORS | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 7.50 MM , PLASTIC, MS-013, SOT-136-1, SOP-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3.6 V | 3 V | 3.3 V | e4 | - | - | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 4 TO 5.5V SUPPLY | 8542.31.00.01 | DUAL | GULL WING | 260 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | INDUSTRIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | 2.65 mm | 1 | - | - | 8 | - | 80C51 | 1 MBps | - | - | - | - | - | - | 17.9 mm | 7.5 mm | ||
![]() PCA9539PW Philips Semiconductors | 20 | - | Datasheet | YES | 24 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | No | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | INDUSTRIAL | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9539PW Nexperia | In Stock | - | Datasheet | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2123TS/1 NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | 0.032 MHz | NXP SEMICONDUCTORS | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 5.5 V | 1.8 V | 2 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | 8 | - | - | 1.1 mm | - | - | - | - | - | - | - | SECONDS | Y | YES | SERIAL(SPI), SERIAL, 3-WIRE | - | - | 5 mm | 4.4 mm | ||
![]() SSD1963G41 Solomon Systech Limited | In Stock | - | Datasheet | YES | 80 | 110 MHz | SOLOMON SYSTECH LTD | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA80,9X9,25 | BGA80,9X9,25 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Contact Manufacturer | BGA | Yes | 1.3 V | 1.1 V | 1.2 V | - | - | 3A001.A.3 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.65 mm | unknown | - | 80 | S-PBGA-B80 | Not Qualified | OTHER | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | - | 1.1 mm | - | - | - | 24 | - | I2C; 6800; 8080 | - | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() PEX8614-BA50BC Broadcom Limited | 249 | - | - | YES | 324 | 100 MHz | BROADCOM INC | - | - | 85 °C | -10 °C | PLASTIC/EPOXY | HBGA | HBGA, BGA324,18X18,40 | BGA324,18X18,40 | SQUARE | GRID ARRAY, HEAT SINK/SLUG | Obsolete | - | - | 1.05 V | 0.95 V | 1 V | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | NOT SPECIFIED | - | S-PBGA-B324 | - | OTHER | - | BUS CONTROLLER, PCI | - | - | - | 1.9 mm | - | - | - | - | - | I2C; PCI; SMBUS; SPI; USB | 0.0125 MBps | - | - | - | - | - | IEEE 1149.1; IEEE 1149.6 | 19 mm | 19 mm | ||
![]() PCF85063AT/A NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.5 V | 0.9 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G8 | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | - | 4.9 mm | 3.9 mm | ||
![]() D8253C-2 NEC Electronics Group | 1350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV9154A-27 Integrated Circuit Solution Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B69000 Intel Corporation | In Stock | - | Datasheet | YES | 272 | - | INTEL CORP | - | - | 70 °C | - | PLASTIC/EPOXY | BGA | - | BGA272,20X20,50 | SQUARE | GRID ARRAY | Obsolete | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | unknown | - | - | S-PBGA-B272 | Not Qualified | COMMERCIAL | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8563TS/F4 Philips Semiconductors | 3500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS1-3282-8 Rochester Electronics LLC | In Stock | - | Datasheet | NO | 40 | - | ROCHESTER ELECTRONICS LLC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | - | - | - | RECTANGULAR | IN-LINE | Active | DIP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | - | unknown | - | 40 | R-GDIP-T40 | COMMERCIAL | MILITARY | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | NO | YES | 16 | 1 | - | 0.01220703125 MBps | - | - | - | - | NRZ | - | - | - | ||
![]() PEX8648-BB50RBCF PLX Technology | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9554PW Philips Semiconductors | 143 | - | Datasheet | YES | 16 | 0.4 MHz | PHILIPS SEMICONDUCTORS | - | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | 5.5 V | 2.3 V | 3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 85 mA | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() ATMXT2912TD-ABVAO Microchip Technology Inc | 3080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |