- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Qualification | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Interface | Number of Ports | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Program Memory Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Controller Series | Saturation Current | Grade | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EY82C624 Intel Corporation | 22 | - | - | - | - | - | - | - | - | - | 2018-07-27 | INTEL CORP | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 5A992.C | - | - | - | 8542.31.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8563T NXP Semiconductors | 2500 | - | Datasheet | - | - | - | YES | - | 8 | 0.032 MHz | - | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT-96-1, SOP-8 | SSOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | 5.5 V | 1.8 V | 2 V | - | - | - | e4 | Yes | - | EAR99 | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | - | TIMER, REAL TIME CLOCK | - | - | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | SECONDS | Y | YES | - | SERIAL(I2C) | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() PCF8563T Philips Semiconductors | 129 | - | Datasheet | - | - | - | YES | - | 8 | 0.032 MHz | - | PHILIPS SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP8,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | - | Yes | 5.5 V | 1.8 V | 2 V | - | - | - | e4 | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 0.635 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | - | TIMER, REAL TIME CLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SECONDS | Y | YES | - | SERIAL(I2C) | - | - | - | - | - | - | ||
![]() CH340B WCH Nanjing Qinheng Microelectronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | NANJING QINHENG MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | SOP-16 | - | - | - | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL-2303HXLF Prolific Technology | 109 | - | Datasheet | - | - | - | YES | - | 28 | - | - | PROLIFIC TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Contact Manufacturer | - | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | DUAL | GULL WING | - | 0.635 mm | unknown | - | - | R-PDSO-G28 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | 15 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 843001AG-21 Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | YES | - | 24 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 X 7.80 MM, 0.92 MM HEIGHT, MO-153, TSSOP-24 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | No | 3.465 V | 3.135 V | 3.3 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 0.65 mm | not_compliant | 20 | 24 | R-PDSO-G24 | Not Qualified | COMMERCIAL | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | 170 mA | 1.2 mm | - | 40 MHz | - | - | - | 700 MHz | - | - | - | - | - | - | - | - | - | - | 1 | - | 7.8 mm | 4.4 mm | ||
![]() SLB9672XU20FW1613XTMA1 Infineon Technologies | 4168 |
| Datasheet | - | Surface Mount | 32-UFQFN Exposed Pad | - | PG-UQFN-32-1 | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | OPTIGA? TPM | - | - | Active | - | - | Embedded Security Trusted Computing | - | - | 1.65V ~ 1.95V, 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | SPI | - | 51KB | - | - | 32-Bit | NVSRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLB 9672 | - | - | - | - | ||
![]() TLE98912QTW61XUMA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | 48-TQFP Exposed Pad | - | PG-TQFP-48-10 | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | -40°C ~ 175°C (TJ) | Tape & Reel (TR) | - | - | - | Active | - | - | BLDC Controller | - | - | 5.5V ~ 28V | - | - | - | - | - | - | - | - | - | - | CANbus, DMA, GPIO, SPI, SSC, UART/USART | - | 16K x 8 | - | - | ARM? Cortex?-M3 | EEPROM (8kB), FLASH (144kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLE989x | - | Automotive | - | - | ||
![]() SLB9673AU20FW2613XTMA1 Infineon Technologies | 9102 |
| Datasheet | - | Surface Mount | 32-UFQFN Exposed Pad | - | PG-UQFN-32-1 | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | OPTIGA™ TPM | - | - | Active | - | - | Trusted Platform Module (TPM) | - | - | 1.65V ~ 1.95V, 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | 32-Bit | NVM (51kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OPTIGA™ TPM | - | - | - | - | ||
![]() SLS32AIA010MMUSON10XTMA2 Infineon Technologies | 53 |
| Datasheet | - | Surface Mount | 10-UFDFN Exposed Pad | - | PG-USON-10-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | OPTIGA™ Trust M | - | - | Active | - | - | Secure Communications | - | - | 1.62V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | 16-Bit | NVM (10kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OPTIGA™ Trust M | - | - | - | - | ||
![]() M030FD2AE Nuvoton Technology Corporation | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9557PW Philips Semiconductors | 6 | - | Datasheet | - | - | - | YES | - | 16 | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 0.635 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC28L202A1DGG NXP Semiconductors | In Stock | - | Datasheet | - | - | - | YES | - | 56 | 50 MHz | - | NXP SEMICONDUCTORS | 1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | Yes | 5.5 V | 4.5 V | 5 V | - | - | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | ALSO OPERATES AT 3.3V SUPPLY | 8542.31.00.01 | - | DUAL | GULL WING | 260 | 0.5 mm | compliant | 30 | 56 | R-PDSO-G56 | Not Qualified | INDUSTRIAL | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | 1.2 mm | 7 | - | NO | YES | 8 | - | 2 | 68XXX; 80XXX | 0.375 MBps | - | - | - | ASYNC, BIT | - | NRZ | - | - | - | 14 mm | 6.1 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | YES | - | 784 | - | - | ADVANCED MICRO DEVICES INC | 4 | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FCBGA-784 | - | SQUARE | GRID ARRAY, FINE PITCH | Active | - | - | Yes | - | - | 0.9 V | - | - | - | e1 | - | - | - | TIN SILVER COPPER | - | - | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | INDUSTRIAL | - | - | - | PROGRAMMABLE SoC | - | - | - | - | 3.32 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 mm | 23 mm | ||
![]() SC16C2552IA44 NXP Semiconductors | In Stock | - | - | - | - | - | YES | - | 44 | 80 MHz | - | NXP SEMICONDUCTORS | 3 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | - | e3 | - | - | - | MATTE TIN | - | ALSO OPERATES AT 2.5 V SUPPLY | 8542.31.00.01 | - | QUAD | J BEND | 245 | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | Not Qualified | INDUSTRIAL | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | 4.57 mm | 3 | - | NO | YES | 8 | - | 2 | - | 0.625 MBps | - | - | - | ASYNC, BIT | - | - | - | - | - | 16.585 mm | 16.585 mm | ||
![]() PCF8574P NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NO | - | 16 | 0.1 MHz | - | NXP SEMICONDUCTORS | - | 8 | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, SOT-38-4, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 6 V | 2.5 V | 5 V | - | - | - | e4 | Yes | - | EAR99 | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 245 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | INDUSTRIAL | - | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | - | 0.1 mA | 4.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.6 mm | 7.62 mm | ||
![]() SC18IS602BIPW/S8HP NXP Semiconductors | In Stock | - | Datasheet | 4 Weeks | - | - | YES | - | 16 | - | - | NXP SEMICONDUCTORS | 1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | Yes | 3.6 V | 2.4 V | 3 V | - | - | - | e4 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 260 | 0.65 mm | compliant | 30 | - | R-PDSO-G16 | - | INDUSTRIAL | - | - | - | BUS CONTROLLER, I2C | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | I2C | 0.225 MBps | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() PCA9675PW NXP Semiconductors | In Stock | - | Datasheet | - | - | - | YES | - | 24 | 1 MHz | - | NXP SEMICONDUCTORS | 1 | 18 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP24,.25 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | Yes | 5.5 V | 2.3 V | 3 V | - | - | - | e4 | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 0.65 mm | compliant | 30 | 24 | R-PDSO-G24 | Not Qualified | INDUSTRIAL | - | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | 16 | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8 mm | 4.4 mm | ||
![]() PDIUSBD12D Philips Semiconductors | 2200 | - | Datasheet | - | - | - | YES | - | 28 | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 260 | 1.27 mm | unknown | - | - | R-PDSO-G28 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8563T/F4 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | YES | - | 8 | 0.032 MHz | - | NXP SEMICONDUCTORS | 1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MO-012, SOT96-1, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | 5.5 V | 1.8 V | 2 V | - | - | - | e4 | Yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1.27 mm | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | - | TIMER, REAL TIME CLOCK | - | - | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | SECONDS | Y | YES | - | SERIAL(I2C) | - | - | - | - | 4.9 mm | 3.9 mm |