- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Host Data Transfer Rate-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSB50812EL Intel Corporation | In Stock | - | Datasheet | - | - | - | 2017-10-30 | INTEL CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P2010AF-08TR Pulsecore Semiconductor | In Stock | - | Datasheet | YES | 8 | - | - | PULSECORE SEMICONDUCTOR | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, ROHS COMPLIANT, TSSOP-8 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | 5.5 V | 2.7 V | 3.3 V | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 0.65 mm | unknown | NOT SPECIFIED | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1.1 mm | - | 35 MHz | - | - | - | 35 MHz | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() P2010AF-08TR Alliance Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | - | - | ALLIANCE SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | Yes | 5.5 V | 2.7 V | 3.3 V | e3/e6 | - | EAR99 | PURE MATTE TIN/TIN BISMUTH | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | unknown | 40 | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1.1 mm | - | 35 MHz | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 784 | - | - | ADVANCED MICRO DEVICES INC | 4 | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FCBGA-784 | BGA784,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | INDUSTRIAL | PROGRAMMABLE SoC | - | 3.32 mm | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | 23 mm | 23 mm | ||
![]() OX16C950-PCC60-B PLX Technology | In Stock | - | Datasheet | YES | 44 | 60 MHz | - | PLX TECHNOLOGY INC | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 2.34 mm | 3 | - | NO | YES | 8 | - | 1 | - | 7.5 MBps | ASYNC, BIT | - | 16.61 mm | 16.61 mm | ||
![]() TC8566AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | 16.5 MHz | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | 100 | R-PQFP-G100 | Not Qualified | INDUSTRIAL | SECONDARY STORAGE CONTROLLER, FLOPPY DISK DRIVE | 30 mA | - | - | - | - | - | 8 | - | - | - | 0.0625 MBps | - | - | - | - | ||
![]() PDI1394L11D NXP Semiconductors | In Stock | - | Datasheet | YES | 80 | - | - | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 80 | R-PQFP-G80 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | 3.2 mm | 8 | - | NO | NO | 8 | - | 1 | - | - | ASYNC, BIT | - | 20 mm | 14 mm | ||
![]() PDI1394L11D Philips Semiconductors | In Stock | - | Datasheet | YES | 80 | - | - | PHILIPS SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP80,.7X.9,32 | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | R-PQFP-G80 | Not Qualified | COMMERCIAL | - | 150 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDIN8DE2-4G-XI SanDisk Corporation | In Stock | - | Datasheet | YES | - | - | - | SANDISK CORP | - | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Obsolete | - | Yes | 3.6 V | 2.7 V | 3.3 V | - | - | - | - | - | 8542.31.00.01 | UPPER | NO LEAD | - | - | unknown | - | - | R-XUUC-N | - | INDUSTRIAL | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | - | - | - | - | - | - | - | - | - | - | 120 MBps | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 900 | - | - | ADVANCED MICRO DEVICES INC | 4 | 110 °C | - | PLASTIC/EPOXY | BGA | FCBGA-900 | BGA900,30X30,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 245 | 1 mm | compliant | 30 | - | S-PBGA-B900 | - | OTHER | PROGRAMMABLE SoC | - | 2.88 mm | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | 31 mm | 31 mm | ||
![]() MSP5651M Trident Microsystems Inc | In Stock | - | Datasheet | - | - | - | - | TRIDENT MICROSYSTEMS INC | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA8510P/003 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIR1000PW Texas Instruments | 8755 | - | Datasheet | YES | 8 | - | - | TEXAS INSTRUMENTS INC | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 3.3 V | 2.7 V | 3 V | - | - | - | - | CAN ALSO OPERATE AT 5V SUPPLY | 8542.31.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | MICROPROCESSOR CIRCUIT | - | 1.2 mm | - | - | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 784 | - | - | ADVANCED MICRO DEVICES INC | 4 | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FCBGA-784 | BGA784,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | INDUSTRIAL | PROGRAMMABLE SoC | - | 3.32 mm | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | 23 mm | 23 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 784 | - | - | ADVANCED MICRO DEVICES INC | 4 | 110 °C | - | PLASTIC/EPOXY | FBGA | FCBGA-784 | BGA784,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | OTHER | PROGRAMMABLE SoC | - | 3.32 mm | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | 23 mm | 23 mm | ||
![]() UPD800477F1-412-EAM-A Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK3754SLFTR Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 3.45 V | 3.15 V | 3.3 V | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1.75 mm | - | 13.5 MHz | - | - | - | 54 MHz | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 625 | - | - | ADVANCED MICRO DEVICES INC | 4 | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | BGA-625 | BGA625,25X25,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | 0.876 V | 0.825 V | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B625 | - | INDUSTRIAL | PROGRAMMABLE SoC | - | 3.43 mm | - | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | 21 mm | 21 mm | ||
![]() S82379AB Intel Corporation | In Stock | - | Datasheet | YES | 208 | 33 MHz | - | INTEL CORP | - | - | - | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | - | - | 5 V | - | - | 3A991.A.2 | - | INTERRUPT CONTROLLER | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 208 | S-PQFP-G208 | Not Qualified | - | BUS CONTROLLER, ISA | - | 3.86 mm | 32 | - | - | - | 32 | - | - | PCI | - | - | - | 28 mm | 28 mm | ||
![]() SN74LS424N Texas Instruments | In Stock | - | Datasheet | NO | 16 | - | - | TEXAS INSTRUMENTS INC | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.25 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | not_compliant | NOT SPECIFIED | - | R-PDIP-T16 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | 115 mA | - | - | 27 MHz | - | - | - | 27 MHz | - | - | - | - | - | - | - |