- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | YES | 484 | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | BGA-484 | BGA484,22X22,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | 0.876 V | 0.825 V | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B484 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | - | 2.61 mm | - | - | - | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | - | - | - | - | - | - | 19 mm | 19 mm | ||
![]() PCA9554PW NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | 0.4 MHz | NXP SEMICONDUCTORS | 1 | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 5.5 V | 2.3 V | 3 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | 30 | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 85 mA | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() BT445KHF150 Conexant Systems Inc | In Stock | - | Datasheet | YES | 160 | - | BROOKTREE CORP | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | , | - | SQUARE | FLATPACK | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | - | S-PQFP-G160 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, PALETTE DAC | - | 474 mA | - | 3 | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1280 X 1024 PIXELS | - | - | ||
![]() 538-42815-0012-CT Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXC-06840AIOG Transwitch Corporation | In Stock | - | Datasheet | YES | 376 | 125 MHz | TRANSWITCH CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | BGA | - | 1.89 V | 1.71 V | 1.8 V | - | - | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | unknown | - | 376 | S-PBGA-B376 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | 2.44 mm | 16 | - | YES | NO | - | 32 | - | - | 8 | MPC860 | - | 12.5 MBps | - | - | - | ASYNC, BIT | - | - | - | 23 mm | 23 mm | ||
![]() SED1353F1A Epson Electronics America Inc | In Stock | - | Datasheet | YES | 100 | 25 MHz | S-MOS SYSTEMS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , | - | SQUARE | FLATPACK | Obsolete | QFP | - | 5.5 V | 2.7 V | 3 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | 100 | S-PQFP-G100 | Not Qualified | INDUSTRIAL | - | DISPLAY CONTROLLER, DOT MATRIX LCD DISPLAY | - | - | - | 20 | - | - | - | - | 16 | - | - | - | 68000 FAMILY; 80 FAMILY; Z80 | - | - | - | - | - | - | - | - | 640 X 480 PIXELS | - | - | ||
![]() SED1353F1A Seiko Epson Corporation | In Stock | - | Datasheet | YES | 100 | 16 MHz | SEIKO EPSON CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | QFP15-100 | QFP100,.7SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | No | 5.5 V | 2.7 V | 3 V | e0 | - | - | TIN LEAD | IT ALSO OPERATES 3.3 AND 5V | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | Not Qualified | INDUSTRIAL | - | DISPLAY CONTROLLER, DOT MATRIX LCD DISPLAY | - | - | 1.7 mm | 20 | - | - | - | - | 16 | - | - | - | ISA; 8086; 68000; Z80 | - | - | - | - | - | - | - | - | 1024 X 1024 PIXELS | 14 mm | 14 mm | ||
![]() MC2674B4P Motorola Mobility LLC | In Stock | - | Datasheet | NO | 40 | 4 MHz | MOTOROLA INC | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | DISPLAY CONTROLLER, CRT CHARACTER OR GRAPHICS DISPLAY | - | - | - | 3 | - | - | - | - | 8 | - | - | - | MC6809 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IBM31T1602 IBM | In Stock | - | Datasheet | YES | 100 | 48 MHz | IBM MICROELECTRONICS | - | - | 60 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP100,.63SQ,20 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.6 V | 3 V | 3.3 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 1.6 mm | 16 | - | NO | YES | - | 8 | - | - | 2 | ISA | - | 0.5 MBps | - | - | - | MIL STD 1553B | - | NRZ | - | 14 mm | 14 mm | ||
![]() SS02-0B0P-00 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GM5221-LF-BC STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCI9036C2 PLX Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 784 | - | ADVANCED MICRO DEVICES INC | 4 | - | 110 °C | - | PLASTIC/EPOXY | FBGA | FCBGA-784 | BGA784,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | OTHER | - | PROGRAMMABLE SoC | - | - | 3.32 mm | - | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | - | - | 23 mm | 23 mm | ||
![]() MCP7940N-E/SNVAO Microchip Technology Inc | 10000 | - | - | YES | 8 | 0.032 MHz | MICROCHIP TECHNOLOGY INC | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.23 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.5 V | 1.8 V | 2.5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | - | R-PDSO-G8 | - | AUTOMOTIVE | - | TIMER, REAL TIME CLOCK | - | 0.4 mA | 1.75 mm | - | - | - | - | AEC-Q100; TS 16949 | - | - | 64 | - | - | 8 | - | SECONDS | Y | YES | - | SERIAL(I2C) | - | - | 4.9 mm | 3.9 mm | ||
![]() PI7C21P100BNH Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 304 | 133 MHz | PERICOM SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA304,23X23,50 | BGA304,23X23,50 | SQUARE | GRID ARRAY | Obsolete | BGA | No | 2.7 V | 2.3 V | 2.5 V | e0 | - | EAR99 | TIN LEAD | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | compliant | - | 304 | S-PBGA-B304 | Not Qualified | COMMERCIAL | - | BUS CONTROLLER, PCI | - | - | 1.73 mm | 64 | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 mm | 31 mm | ||
![]() RS5C338A-E2 Ricoh Electronic Devices Co Ltd | 2000 | - | Datasheet | YES | 10 | 0.032 MHz | RICOH ELECTRONIC DEVICES CO LTD | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSSOP10,.25,20 | TSSOP10,.25,20 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | No | 5.5 V | 2 V | 3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.5 mm | unknown | - | 10 | R-PDSO-G10 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | SECONDS | Y | YES | - | SERIAL(SPI), SERIAL, 3-WIRE | - | - | 4.4 mm | 3.5 mm | ||
![]() UPD65945GD-040-LML NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PXA310 Marvell Technology Group Ltd | In Stock | - | Datasheet | - | - | - | MARVELL SEMICONDUCTOR INC | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM8578BV Seiko NPC Corporation | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | SEIKO NPC CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP8,.25 | SSOP8,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Contact Manufacturer | - | No | 5.5 V | 2.5 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SECONDS | Y | YES | - | SERIAL, FIXED PROTOCOL | - | - | - | - | ||
![]() ICS8761CYLN Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 64 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 85 °C | - | PLASTIC/EPOXY | LFQFP | 10 X 10 MM, 1.40 MM HEIGHT, LEAD FREE, MS-026BCD, LQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | Yes | 3.465 V | 3.135 V | 3.3 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | OTHER | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 175 mA | 1.6 mm | - | 83.33 MHz | - | - | - | - | 166.67 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm |