- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | A - size | Additional functions | Body diameter | Button shape/color | Button Shape/Color | Cable | Cable type | Class | Clock Frequency-Max | Coercive Force | Contact pitch | Contact thermal resistance | Data transfer rate | Dielectric strength | Dielectric Strength | Gross weight | Gross Weight | Ihs Manufacturer | Interaxial distance | Load voltage | Max Current | Maximum Clamping Size | Maximum current | Maximum Energy Product | Maximum Operating Temperature | Mounting hole size | Mounting Hole Size | Mounting method | Noal Current | Noal voltage | Number of I/O Lines | Number of switching cycles (electrical) | Number of Switching Cycles (electrical) | Operating ambient temperature | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Presence and Type of Backlight | Presence and type of lighting | Purpose | Related products/materials | Residual Magnetic Induction | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching scheme | Switching Scheme | Transport Package size/quantity | Transport packaging size/ quantity | Transport packaging size/quantity | Transport Packaging size/quantity | Transport Packaging Size/Quantity | Wire cross-section | Wire length | JESD-609 Code | Pbfree Code | ECCN Code | Connector type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Insulation color | Pin Count | JESD-30 Code | Qualification Status | Number of contacts | Power Supplies | Contact resistance | Contact Resistance | Temperature Grade | Insulation resistance | Insulation Resistance | Note | Leakage current | Number of Ports | Cable length | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Control mode | Seated Height-Max | Address Bus Width | Operating temperature range | Operating Temperature Range | Rated current | Switching voltage | Switching Voltage | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Load current | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Control voltage | Data Encoding/Decoding Method | Switching time | Saturation Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM120 C-Media Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 (50 Hz / 1 min) V | - | 99.00 | - | C-MEDIA ELECTRONICS INC | - | ~440 V | - | - | - | - | - | - | - | - | - | - | - | - | - | -20…+50 (non-condensing) °C | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.5*29.5*19/20 | - | - | - | - | - | - | - | - | Single-phase solid state relay SSR-1 series | - | - | - | 8542.31.00.01 | - | - | - | - | 57.4 mm | compliant | - | - | - | - | - | - | - | - | - | - | ≥1000 (at Uispl.dc=500V) MOhm | - | - | 20-50 mA | - | - | - | - | - | R - with instantaneous (random) turn-on | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | 4...16 (DC) V | - | ≤10 ms | - | - | 28 (without cover) mm | - | 44.8 mm | ||
![]() SI5344B-B-GM Skyworks Solutions Inc | In Stock | - | Datasheet | YES | - | 44 | 72.2 (excluding insulator) mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.10 | SKYWORKS SOLUTIONS INC | - | - | 30A | --- mm | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | QFN-44 | LCC44,.28SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | - | - | - | - | Yes | 1.89 V | 1.71 V | 1.8 V | - | - | - | - | - | 39*33*30/500 | - | - | - | - | - | - | - | - | - | Black | 3.3 NOM SUPPLY IS ALSO AVAILABLE | - | QUAD | NO LEAD | 260 | 0.5 mm | - | compliant | 40 | - | - | S-PQCC-N44 | - | - | - | - | - | INDUSTRIAL | - | - | Screw mounting | - | - | - | CLOCK GENERATOR, OTHER | - | 155 mA | - | 0.9 mm | - | - | - | - | - | - | 750 MHz | - | - | - | 350 MHz | - | - | - | - | - | - | - | - | - | - | - | 28.6mm | 7 mm | 7 mm | ||
![]() PCF8574P NXP Semiconductors | 4500 | - | Datasheet | NO | - | 16 | - | - | - | round/green | - | - | - | - | 0.1 MHz | - | - | - | - | 1500 (50Hz, 1min) V | - | 47.20 | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | 23.5mm | - | - | - | - | 8 | ≥10000 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, SOT-38-4, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | LED 12V | - | - | - | Yes | 6 V | 2.5 V | 5 V | no(nc)+nc(no) | - | - | - | 48*32*27/250 | - | - | - | - | e4 | Yes | EAR99 | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 2.54 mm | 68.85mm | unknown | - | - | 16 | R-PDIP-T16 | Not Qualified | - | - | ≤30mOhm | - | INDUSTRIAL | ≥1000 (at Uinsp.dc=500V) MOhm | - | - | - | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 0.1 mA | - | 4.7 mm | - | -25…+85 °C | - | 5A | 250 (AC) V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.5mm | - | 21.6 mm | 7.62 mm | ||
![]() PCF8574P Philips Semiconductors | 24 | - | Datasheet | NO | - | 16 | - | - | - | - | rectangle/blue | - | - | - | - | - | - | - | - | - | 1500 (50Hz, 1 min.) V | - | 28.30 | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | 23.5mm | - | 5Amin | - | 8 | - | 10000 min | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | LED 12V | - | - | - | - | Yes | - | - | - | - | no(nc)+nc(no) | 48*31.5*27/150 | - | - | - | - | - | - | e4 | - | EAR99 | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 2.54 mm | 69.3mm | unknown | - | - | - | R-PDIP-T16 | Not Qualified | - | - | - | 30 mOhm max | INDUSTRIAL | - | 1000 (at Uins.dc=500 V) MOhm min | - | - | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | - | - | - | - | -25…+85°C | - | - | 125/250 (AC) V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.8mm | - | 32.8mm | ||
![]() ZR36125PQC CSR plc | In Stock | - | Datasheet | YES | - | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZORAN CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.65 mm | - | unknown | - | - | 160 | S-PQFP-G160 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | BUS CONTROLLER, PCI | - | - | - | 3.85 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PCA9535BS NXP Semiconductors | 15997 | - | Datasheet | YES | contact - nickel-plated steel, insulator - ABS plastic | 24 | - | side contact hole Ф4 mm | insulator - 8.5 mm | - | - | - | - | - | 0.4 MHz | - | - | - | - | - | - | 3.08 | - | NXP SEMICONDUCTORS | - | - | - | - | 19 A | - | - | - | - | screw | - | 20…40 (AC/ DC) Vmin | 16 | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC24,.16SQ,20 | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | - | - | - | - | - | Yes | 5.5 V | 2.3 V | 3 V | - | - | - | 42*28*23.5/6000 | - | - | - | - | - | e4 | Yes | EAR99 | single-pole plug (connector) Ф4 mm, black | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 0.5 mm | pin contact - 15; assembled - 38.5 | compliant | 30 | - | 24 | S-PQCC-N24 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | PARALLEL IO PORT, GENERAL PURPOSE | 16 | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 4 mm | 4 mm | ||
![]() NET2280REV1A-LF Avago Technologies | In Stock | - | Datasheet | YES | - | 120 | - | - | - | - | - | - | - | - | 30 MHz | - | - | - | - | - | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | - | - | - | - | - | - | - | 2.7 V | 2.3 V | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.4 mm | - | unknown | - | - | - | S-PQFP-G120 | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | BUS CONTROLLER, PCI | - | - | - | 1.2 mm | 32 | - | - | - | - | - | - | - | - | 32 | - | - | - | - | 8051; USB | 60 MBps | - | - | - | - | 4 | - | - | 14 mm | 14 mm | ||
![]() PCA9555PW Philips Semiconductors | 20 | - | Datasheet | YES | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.56 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 44*61*21/5000 | - | - | - | - | e4 | - | EAR99 | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.635 mm | - | unknown | - | - | - | R-PDSO-G24 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD312R-B-90JI STMicroelectronics | In Stock | - | Datasheet | YES | - | 44 | - | - | - | - | - | - | - | - | - | - | - | 7.1 °C/Watt | - | - | - | 49.90 | - | STMICROELECTRONICS | 39 | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | PLASTIC, LDCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | QFN | - | - | cooling of semiconductor devices | thermal paste KPT-8 10g (Art. 85600); 2A1813 substrate (Art. 82860) | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | 46*35*22/500 | - | - | - | - | - | - | EAR99 | - | air cooler, blackened | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | - | 75 mm | not_compliant | - | - | 44 | S-PQCC-J44 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | 3 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | - | 43 mm | ||
![]() MC68302FE20C Freescale Semiconductor | In Stock | - | Datasheet | YES | - | 132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.22 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | CERAMIC | QFP | QFP, QFP132,1.2SQ | QFP132,1.2SQ | SQUARE | FLATPACK | Obsolete | - | - | - | - | - | - | No | - | - | 5 V | - | - | - | - | 42*28*18.5/3000 | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | QUAD | GULL WING | - | 0.635 mm | - | unknown | - | - | - | S-XQFP-G132 | Not Qualified | - | 5 V | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPSD312-B-15J STMicroelectronics | 1250 | - | Datasheet | YES | - | 44 | - | - | - | - | - | 28AWG | Cable-USB interface converter - RS232 | - | - | - | - | - | over 1 Mbit/s | - | - | 57.50 | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | 70 °C | - | PLASTIC/EPOXY | - | PLASTIC, LDCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | QFN | - | - | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | 48*32*27/200 | - | - | - | - | - | - | EAR99 | USB 2.0 - RS232 (9pin Male) | - | - | Colorless | - | 8542.39.00.01 | QUAD | J BEND | - | - | - | not_compliant | - | - | 44 | S-PQCC-J44 | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | - | 3 | 1200 mm | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPSD211R-B-15J STMicroelectronics | In Stock | - | Datasheet | YES | Sm/ AlNiCo alloy with Ni-Cu-Ni coating | 44 | - | - | - | - | - | - | - | N35 (normal) | - | by magnetic induction Hcb/ by magnetization Hcj - not less than 868/ 955 kA/m | - | - | - | - | - | - | 750.00 | STMICROELECTRONICS | - | - | - | - | - | BHmax - 263…287 kJ/m3 | Tmax - 80 °C | - | - | - | - | - | 19 | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | QFN | - | - | - | - | Br - 1.17…1.22 T (11.7…12.2 kG) | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | 29*20*18/2 | - | - | e0 | - | EAR99 | - | Samarium-cobalt disk magnet | TIN LEAD | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | - | not_compliant | - | - | 44 | S-PQCC-J44 | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | - | 3 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | 4.57 mm | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 45 mm | 30 mm | 16.5862 mm | 16.5862 mm | ||
![]() F87000 Asiliant Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.87 | ASILIANT TECHNOLOGIES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42*28*23.5/20000 | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP2022/PQ80-120U Qualcomm | In Stock | - | Datasheet | YES | - | 80 | - | - | - | - | - | - | - | - | - | - | 2.00 mm | - | - | - | - | 0.90 | - | QUALCOMM INC | - | - | - | - | - | - | - | - | - | crimping / soldering | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | - | - | - | - | - | - | Yes | 2.7 V | 2.3 V | 2.5 V | - | - | - | - | 48*32*27/15000 | - | - | AWG26 | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.8 mm | - | unknown | NOT SPECIFIED | green | - | R-PQFP-G80 | - | 1 | - | - | - | INDUSTRIAL | - | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | 3.4 mm | - | -25…+85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() RT3052F MediaTek | In Stock | - | Datasheet | YES | brush - graphite; conductor - copper; clamp knife (F) - brass | 289 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 | - | MEDIATEK INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 °C | -10 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Contact Manufacturer | - | - | - | - | - | - | Yes | 1.26 V | 1.14 V | 1.2 V | - | - | - | - | 48*32*27/2000 | - | - | - | 18 mm | - | - | - | - | graphite brush for collector motor | - | - | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | 16 mm | unknown | NOT SPECIFIED | - | - | S-PBGA-B289 | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | 1.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 14 mm | 8 mm | ||
![]() PCA9555DB Philips Semiconductors | 61 | - | Datasheet | YES | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.635 mm | - | unknown | - | - | - | R-PDSO-G24 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL18860DCT Silicon Laboratories Inc | In Stock | - | Datasheet | YES | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSON | TDFN-10 | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | DFN | - | - | - | - | - | Yes | 3.65 V | 1.7 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | IT ALSO OPERATED WITH 2.5 AND 3.3 V SUPPLY | 8542.39.00.01 | DUAL | NO LEAD | NOT SPECIFIED | 0.4 mm | - | compliant | NOT SPECIFIED | - | 10 | R-PDSO-N10 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | 0.8 mm | - | - | - | - | - | - | 52 MHz | - | - | - | 52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 1.4 mm | ||
![]() CM6206 C-Media Electronics Inc | In Stock | - | Datasheet | YES | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-MEDIA ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP48,.35SQ,20 | SQUARE | FLATPACK | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | - | compliant | - | - | - | S-PQFP-G48 | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT1820 Cobham Advanced Electronic Solutions | In Stock | - | Datasheet | NO | - | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEROFLEX MICROELECTRONIC SOLUTIONS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | METAL | QIP | QIP, QUAD56,.9X1.9 | QUAD56,.9X1.9 | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | - | - | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | QUAD | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | - | - | R-MQIP-T56 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT1820 Dynex Semiconductor | In Stock | - | Datasheet | NO | - | 56 | - | - | - | - | - | - | - | - | 12 MHz | - | - | - | - | - | - | - | - | GEC PLESSEY SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QIP | QIP, QUAD56,.9X1.9 | QUAD56,.9X1.9 | RECTANGULAR | FLATPACK | Obsolete | - | - | - | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | WRAP AROUND SELF TEST; FAIL SAFE TIMEOUT | 8542.31.00.01 | QUAD | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | - | - | R-CQFP-T56 | Not Qualified | - | - | - | - | MILITARY | - | - | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, MIL-STD-1553 | - | 13 mA | - | - | 5 | - | - | - | - | - | - | NO | NO | 16 | - | 0 | - | 2 | - | 0.125 MBps | MIL STD 1553A; MIL STD 1553B | - | BIPH-LEVEL(MANCHESTER) | - | - | - | - | - | - |