- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Body colour | Clock Frequency-Max | Colour | Cover colour | Date Of Intro | Dimension X | Dimension Y | Dimension Z | Enclosure material | Gross weight | Heatsink shape | Ihs Manufacturer | Internal width | Manufacturer series | Material finishing | Mounting | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of enclosure | Type of heatsink | Version | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Time-Min | 2nd Connector Number of Positions Loaded | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Saturation Current | Kit contents | Drive Interface Standard | IP rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 906 | - | Datasheet | YES | - | 1156 | - | - | - | - | - | - | - | - | - | - | - | ADVANCED MICRO DEVICES INC | - | - | - | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | - | - | RECTANGULAR | GRID ARRAY | Active | - | Yes | 0.876 V | 0.825 V | 0.85 V | - | - | - | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 245 | - | compliant | 30 | - | R-PBGA-B1156 | - | - | INDUSTRIAL | - | RFSOC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | ||
![]() MCIMX508CVM8B Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | 400 | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | LFBGA | 17 X 17 MM, 0.5 MM PITCH, ROHS COMPLIANT, PLASTIC, MABGA-400 | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | BGA | Yes | 1.275 V | 1.175 V | 1.225 V | - | - | - | e1 | Yes | - | TIN SILVER COPPER | ALSO OPERATES AT 0.9 V MINIMUM SUPPLY 24 MHZ | - | BOTTOM | BALL | 260 | 0.8 mm | unknown | 40 | 400 | S-PBGA-B400 | - | - | COMMERCIAL | - | MICROPROCESSOR CIRCUIT | - | 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 17 mm | 17 mm | ||
![]() MCIMX515DJM8C Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | 529 | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | LFBGA | 19 X 19 MM, 0.80 MM PITCH, ROHS COMPLIANT, PLASTIC, MAPBGA-529 | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | BGA | Yes | 1.15 V | 1.05 V | 1.1 V | - | - | - | e1 | Yes | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 260 | 0.8 mm | unknown | 40 | 529 | S-PBGA-B529 | - | - | OTHER | - | MICROPROCESSOR CIRCUIT | - | 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 19 mm | 19 mm | ||
![]() GM5020 Genesis Microchip | In Stock | - | Datasheet | YES | - | 292 | - | 24 MHz | - | - | - | - | - | - | - | - | - | GENESIS MICROCHIP | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | - | - | 2.75 V | 2.25 V | 2.5 V | - | - | - | - | - | - | - | ALSO OPERATES AT TYP 3.3V | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | unknown | - | - | S-PBGA-B292 | Not Qualified | - | COMMERCIAL | - | DISPLAY CONTROLLER, CRT OR FLAT PANEL GRAPHICS DISPLAY | - | 2.46 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 mm | 27 mm | ||
![]() PCF8593T NXP Semiconductors | 26025 | - | Datasheet | YES | - | 8 | - | 0.032 MHz | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 6 V | 2.5 V | 5 V | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | 40 | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | 0.2 mA | 1.75 mm | - | - | - | - | - | - | 8 | - | - | 8 | - | 1/100 SECOND | - | Y | YES | - | SERIAL(I2C) | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SI52147-A01AGMR Silicon Laboratories Inc | In Stock | - | Datasheet | YES | - | 48 | - | - | - | - | - | - | - | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | - | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 0.4 mm | compliant | - | - | S-XQCC-N48 | - | - | INDUSTRIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 0.8 mm | - | 25 MHz | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 6 mm | ||
![]() RX8130CE Epson Electronics America Inc | 4000 | - | Datasheet | YES | aluminium | 10 | - | - | aluminium | - | - | - | - | - | - | 700 g | U | SEIKO EPSON CORP | 26.2mm | - | transparently anodized | for back plate | - | 85 °C | -40 °C | CERAMIC | - | , SOLCC10,.1,28 | SOLCC10,.1,28 | - | - | Active | - | Yes | - | - | - | - | extruded | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Not Qualified | 1.5/5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SECONDS | LED | Y | NO | - | SERIAL, 2 WIRE/I2C | - | - | - | - | - | 34.4mm | 1m | 53.9mm | ||
![]() PI7C9X111SLBFDE Pericom Semiconductor Corporation | 1 | - | Datasheet | YES | - | 128 | black | 100 MHz | - | black | - | 84mm | 84mm | 55mm | polypropylene PP | 96.81 g | - | PERICOM SEMICONDUCTOR CORP | - | ENYCASE® | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HLFQFP | 14 X 14 MM, 0.40 MM PITCH, GREEN, MS-026, LQFP-128 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | Transferred | QFP | Yes | 1.1 V | 0.9 V | 1 V | junction box | - | with membrane cable glands, | e3 | Yes | EAR99 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.4 mm | compliant | - | 128 | S-PQFP-G128 | Not Qualified | - | INDUSTRIAL | - | BUS CONTROLLER, PCI | - | 1.6 mm | 32 | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | gripper 2.5mm | IEEE 1149.1 | IP66 | - | 14 mm | 14 mm | ||
![]() USB2514B-AEZC-TR SMSC | 2500 | - | Datasheet | - | - | - | - | 24 MHz | - | - | - | - | - | - | - | - | - | STANDARD MICROSYSTEMS CORP | - | - | - | - | - | 85 °C | - | - | HVQCCN | - | - | - | - | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | - | - | - | 0.5 mm | unknown | - | - | - | - | - | OTHER | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 1 mm | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 6 mm | ||
![]() SCN68681C1N40 Philips Semiconductors | 1 | - | Datasheet | NO | - | 40 | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | - | Yes | - | - | 5 V | - | - | - | e3 | - | - | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | - | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8583T NXP Semiconductors | 50 | - | Datasheet | YES | - | 8 | - | 0.032 MHz | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 7.50 MM, PLASTIC, SO-8 | SOP8,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 6 V | 2.5 V | 5 V | - | - | - | - | Yes | EAR99 | - | TIMEKEEPING CURRENT = 10UA; AUTO WORD INCREMENTING | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | 40 | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | 0.2 mA | 2.65 mm | - | - | - | - | - | - | 248 | - | - | 8 | - | 1/100 SECOND | - | Y | YES | - | SERIAL(I2C) | - | - | - | - | - | - | 7.55 mm | 7.5 mm | ||
![]() USB3326C-GL-TR SMSC | 2640 | - | Datasheet | YES | - | 25 | - | 19.2 MHz | - | - | - | - | - | - | - | - | - | STANDARD MICROSYSTEMS CORP | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, BGA25,5X5,16 | BGA25,5X5,16 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | BGA | Yes | - | - | 3.3 V | - | - | - | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 0.4 mm | unknown | NOT SPECIFIED | 25 | S-PBGA-B25 | Not Qualified | - | INDUSTRIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 0.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.97 mm | 1.97 mm | ||
![]() PSD913F2-90JI STMicroelectronics | 222 | - | Datasheet | YES | - | 52 | - | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | 27 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-52 | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | - | - | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 52 | S-PQCC-J52 | Not Qualified | - | INDUSTRIAL | 4 | PARALLEL IO PORT, GENERAL PURPOSE | - | 4.57 mm | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.1262 mm | 19.1262 mm | ||
![]() PSB50600HLV1X Intel Corporation | In Stock | - | - | - | - | - | - | - | - | - | 2017-10-29 | - | - | - | - | - | - | INTEL CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2127AT/2 NXP Semiconductors | 20 | - | Datasheet | YES | - | 20 | - | 0.032 MHz | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 4.2 V | 1.8 V | 3.3 V | - | - | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | 30 | 20 | R-PDSO-G20 | - | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C), SERIAL(SPI) | - | 3 | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() PCF85263AT/A NXP Semiconductors | 3500 | - | Datasheet | YES | - | 8 | - | 0.032 MHz | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.5 V | 0.9 V | 3.3 V | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G8 | - | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | 0.000885 mA | 1.75 mm | - | - | - | - | - | - | 1 | - | - | 8 | - | SECONDS | - | Y | NO | - | SERIAL(I2C) | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() TMPN3150B1AFG Toshiba America Electronic Components | 15 | - | Datasheet | YES | - | 64 | - | 10 MHz | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 14 X 14 MM, 0.80 MM PITCH, LEAD FREE, PLASTIC, QFP-64 | - | SQUARE | FLATPACK | Obsolete | QFP | Yes | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | - | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | 3.15 mm | 16 | - | NO | YES | 8 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() RV5C386A-E2 Ricoh Electronic Devices Co Ltd | 852 | - | Datasheet | YES | - | 10 | - | 0.032 MHz | - | - | - | - | - | - | - | - | - | RICOH ELECTRONIC DEVICES CO LTD | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | No | 5.5 V | 2 V | 3 V | - | - | - | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.5 mm | unknown | - | 10 | R-PDSO-G10 | Not Qualified | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | 1.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | - | - | - | - | - | 2.9 mm | 2.8 mm | ||
![]() PSD835G2V-12U STMicroelectronics | In Stock | - | Datasheet | YES | - | 80 | - | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | 52 | 70 °C | - | PLASTIC/EPOXY | TFQFP | PLASTIC, TQFP-80 | TQFP80,.55SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | Yes | 3.6 V | 3 V | 3.3 V | - | - | - | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 80 | S-PQFP-G80 | Not Qualified | - | COMMERCIAL | 7 | PARALLEL IO PORT, GENERAL PURPOSE | - | 1.2 mm | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm | 12 mm | ||
![]() ST16C2552CJ Exar Corporation | 65 | - | Datasheet | YES | - | 44 | - | 64 MHz | - | - | - | - | - | - | - | - | - | EXAR CORP | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | - | - | - | e0 | - | - | TIN LEAD | ALSO OPERATES AT 2.97 V MINIMUM SUPPLY | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | compliant | - | 44 | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 4.57 mm | 3 | - | NO | YES | 8 | - | - | 2 | - | - | 0.5 MBps | - | - | - | - | ASYNC, BIT | - | NRZ | - | - | - | - | - | 16.5862 mm | 16.5862 mm |