- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPD6462GS-001 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 20 | - | RENESAS ELECTRONICS CORP | - | 70 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | GULL WING | - | 0.635 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | - | COMMERCIAL | - | GRAPHICS PROCESSOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL3880IK-TK Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 256 | - | RENESAS ELECTRONICS CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | - | BGA256,16X16,40 | SQUARE | GRID ARRAY | Active | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | not_compliant | - | - | S-PBGA-B256 | Not Qualified | - | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | - | - | NO | - | - | - | - | 1 | - | - | ASYNC, BIT | - | - | - | ||
![]() P5CD016HN NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | - | NXP SEMICONDUCTORS | - | 85 °C | -25 °C | PLASTIC/EPOXY | QCCN | 5 X 5 MM, 0.85 MM HEIGHT, PLASTIC, SOT617-3, HVQFN-32 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER | Obsolete | QFN | - | 1.98 V | 1.62 V | 1.8 V | - | - | - | - | ALSO OPERATES AT 3V, 5V SUPPLY | 8542.31.00.01 | QUAD | NO LEAD | - | 0.5 mm | compliant | - | 32 | S-PQCC-N32 | Not Qualified | - | OTHER | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() ICS501BM Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | 5.25 V | 3.14 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | ALSO OPERATES AT 3.14V MINIMUM SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 1.75 mm | - | 7.5 MHz | - | - | - | 15 MHz | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() PM9Z1J638AM2EP Freescale Semiconductor | In Stock | - | Datasheet | YES | 48 | - | FREESCALE SEMICONDUCTOR INC | - | 125 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | 28 V | 3.5 V | 6 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | - | 48 | S-XQCC-N48 | - | - | AUTOMOTIVE | - | MICROPROCESSOR CIRCUIT | - | 0.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() S82438FX SZ969 Intel Corporation | 1310 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1680FP-3 Dallas Semiconductor | In Stock | - | Datasheet | YES | 44 | - | DALLAS SEMICONDUCTOR | - | 70 °C | - | PLASTIC/EPOXY | QFP | 10 X 10 MM, QFP-44 | QFP44,.5SQ,32 | RECTANGULAR | FLATPACK | Transferred | - | No | 3.6 V | 3 V | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | R-PQFP-G44 | Not Qualified | - | COMMERCIAL | - | MICROPROCESSOR CIRCUIT | 3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTL8316BP-LF Realtek Semiconductor | In Stock | - | Datasheet | - | - | - | REALTEK SEMICONDUCTOR CORP | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB86611A FUJITSU Limited | In Stock | - | Datasheet | YES | 100 | 8.192 MHz | FUJITSU LTD | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | 14 X 14 MM, 0.50 MM PITCH, PLASTIC, LQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 100 | S-PQFP-G100 | Not Qualified | - | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 250 mA | 1.7 mm | 5 | - | NO | YES | 16 | - | - | 2 | - | 12.288 MBps | MIL STD 1553B | - | 14 mm | 14 mm | ||
![]() RD151TS501USE Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 8 | - | RENESAS ELECTRONICS CORP | - | 75 °C | -10 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE | End Of Life | SOIC | Yes | 3.6 V | 2.7 V | 3.3 V | - | Yes | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL EXTENDED | - | CLOCK GENERATOR, OTHER | - | 0.9 mm | - | 36 MHz | - | - | - | 72 MHz | - | - | - | - | - | - | 2.3 mm | 2 mm | ||
![]() TACT82202N Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68B50S Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 24 | 2 MHz | MOTOROLA INC | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | CERDIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-CDIP-T24 | Not Qualified | - | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 5.59 mm | 1 | - | NO | NO | 8 | - | 0 | 1 | 6800 | 0.125 MBps | ASYNC, BIT | NRZ | 32.005 mm | 15.24 mm | ||
![]() MC68B50S Freescale Semiconductor | In Stock | - | Datasheet | NO | 24 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 70 °C | - | CERAMIC | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T24 | Not Qualified | 5 V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS1494N Integrated Circuit Systems Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD72874GC-YEB Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | TQFP-120 | - | - | - | Obsolete | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC8477BV Texas Instruments | In Stock | - | Datasheet | YES | 68 | - | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J68 | Not Qualified | - | COMMERCIAL | - | - | 15 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-615PC Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-S2-SOLO-2-N16 Espressif Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS8431AM-21 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 28 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 85 °C | - | PLASTIC/EPOXY | SOP | 7.50 X 18.05 MM, 2.25 MM HEIGHT, MS-013, MO-119, SOIC-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | 3.465 V | 3.135 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | not_compliant | - | 28 | R-PDSO-G28 | Not Qualified | - | OTHER | - | CLOCK GENERATOR, OTHER | 155 mA | 2.65 mm | - | 25 MHz | - | - | - | 350 MHz | - | - | - | - | - | - | 18.05 mm | 7.5 mm | ||
![]() HD1-6101-2 Intersil Corporation | In Stock | - | - | NO | 40 | - | INTERSIL CORP | 12 | 125 °C | -55 °C | CERAMIC | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | - | R-XDIP-T40 | Not Qualified | - | MILITARY | 1 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |