- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | CPU Family | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Number of Timers | Bus Compatibility | Data Transfer Rate-Max | Number of DMA Channels | Communication Protocol | Data Encoding/Decoding Method | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAB7201A-P Siemens | In Stock | - | Datasheet | NO | 40 | 16 MHz | SIEMENS A G | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | TWO MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | 200 mA | - | - | - | - | NO | NO | 8 | - | 0 | 2 | - | 8080; 8085; 8086 | 0.15625 MBps | 4 | ASYNC, BIT | NRZ | - | - | - | ||
![]() TD8155H-2 Intel Corporation | In Stock | - | Datasheet | NO | 40 | - | INTEL CORP | - | 22 | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | - | R-GDIP-T40 | Not Qualified | COMMERCIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | 14 | 125 mA | 5.72 mm | - | 8085 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 256X8 | 52.325 mm | 15.24 mm | ||
![]() ICS84427BMLF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 24 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | 7.50 X 15.33 MM, 2.30 MM HEIGHT, MS-013, MO-119, SOIC-24 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 3.465 V | 3.135 V | 3.3 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 24 | R-PDSO-G24 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | - | 2.65 mm | - | - | 25.5 MHz | - | - | - | 625 MHz | - | - | - | - | - | - | - | - | - | 15.525 mm | 7.5 mm | ||
![]() RD151TS502USE Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 8 | - | RENESAS ELECTRONICS CORP | - | - | 75 °C | -10 °C | PLASTIC/EPOXY | VSSOP | 2.30 X 2 MM, 0.50 MM PITCH, SSOP-8 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE | End Of Life | SOIC | Yes | 3.6 V | 2.7 V | 3.3 V | - | Yes | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL EXTENDED | - | CLOCK GENERATOR, OTHER | - | - | 0.9 mm | - | - | 27 MHz | - | - | - | 33.75 MHz | - | - | - | - | - | - | - | - | - | 2.3 mm | 2 mm | ||
![]() GM16C450PL SK Hynix Inc | In Stock | - | Datasheet | YES | 44 | 16 MHz | SK HYNIX INC | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | compliant | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | NO | - | 8 | - | - | 1 | - | - | - | - | ASYNC, BIT | NRZ | - | - | - | ||
![]() STV8357 STMicroelectronics | In Stock | - | Datasheet | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TWL91306DGGVR Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSB12C01APZ Texas Instruments | In Stock | - | Datasheet | YES | 100 | 24.576 MHz | TEXAS INSTRUMENTS INC | 1 | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP100,.63SQ,20 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | 5.25 V | 4.75 V | 5 V | e4 | - | - | NICKEL PALLADIUM GOLD | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | unknown | 30 | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 1.6 mm | 8 | - | - | NO | NO | 32 | - | - | 1 | - | - | 50 MBps | - | IEEE1394 | - | - | 14 mm | 14 mm | ||
![]() TSB12C01APZ Rochester Electronics LLC | In Stock | - | Datasheet | YES | 100 | 24.576 MHz | ROCHESTER ELECTRONICS LLC | 1 | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | PLASTIC, QFP-100 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | Yes | 5.25 V | 4.75 V | 5 V | e4 | No | - | NICKEL PALLADIUM GOLD | - | - | QUAD | GULL WING | 260 | 0.5 mm | unknown | NOT SPECIFIED | 100 | S-PQFP-G100 | COMMERCIAL | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 1.6 mm | 8 | - | - | NO | NO | 32 | - | - | 1 | - | - | 50 MBps | - | - | - | - | 14 mm | 14 mm | ||
![]() SB82371SB-SU093 Intel Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AU9462 Alcor Micro Corp | In Stock | - | Datasheet | YES | 64 | 12 MHz | ALCOR MICRO CORP | - | - | 85 °C | - | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Contact Manufacturer | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 64 | S-PQFP-G64 | - | OTHER | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | ||
![]() STM8SPLNB1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | EAR99 | - | - | 8542.31.00.01 | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS8432CY-11 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 32 | - | INTEGRATED CIRCUIT SYSTEMS INC | - | - | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | No | 3.465 V | 3.135 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 32 | S-PQFP-G32 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | - | 1.6 mm | - | - | 25 MHz | - | - | - | 700 MHz | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() HT82M39A Holtek Semiconductor Inc | 1236 | - | Datasheet | NO | 16 | - | HOLTEK SEMICONDUCTOR INC | - | - | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | OTHER | - | MICROPROCESSOR CIRCUIT | - | 15 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV7660-KL6A Omnivision Technologies Inc | In Stock | - | Datasheet | - | - | - | OMNIVISION TECHNOLOGIES INC | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM6802AGIP Champion Microelectronic Corp | In Stock | - | Datasheet | - | - | - | CHAMPION MICROELECTRONIC CORP | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSS461C-TDRZ Atmel Corporation | In Stock | - | Datasheet | YES | 24 | 16 MHz | ATMEL CORP | 2 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, SO-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5.5 V | 4.5 V | 5 V | e3 | Yes | - | MATTE TIN | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | AUTOMOTIVE | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | 15 mA | 2.65 mm | 8 | - | - | NO | YES | 8 | - | - | 1 | - | - | 0.125 MBps | - | - | NRZ; BIPH-LEVEL(MANCHESTER) | - | 15.4 mm | 7.5 mm | ||
![]() HD1-4702A-9 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | 16 | - | RENESAS ELECTRONICS CORP | - | - | 85 °C | -40 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | - | R-XDIP-T16 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD1-4702A-9 Intersil Corporation | In Stock | - | Datasheet | NO | 16 | - | INTERSIL CORP | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | - | R-XDIP-T16 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD72103AGC NEC Electronics Group | 354 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |