- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Propagation Delay | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC95144XV-4CSG144I AMD Xilinx | In Stock | - | Datasheet | YES | 144 | - | XILINX INC | 3 | 117 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | PLASTIC, CSP-144 | BGA144,13X13,32 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | 2.6 V | 2.4 V | 2.5 V | e1 | TIN SILVER COPPER | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 0.8 mm | compliant | - | 144 | S-PBGA-B144 | Not Qualified | INDUSTRIAL | 4 ns | 0 DEDICATED INPUTS, 117 I/O | 1.2 mm | FLASH PLD | REGISTERED | - | - | - | - | 12 mm | 12 mm | ||
![]() XC95144XV-4CSG144C AMD Xilinx | In Stock | - | Datasheet | YES | 144 | - | XILINX INC | 3 | 117 | 70 °C | - | PLASTIC/EPOXY | TFBGA | PLASTIC, CSP-144 | BGA144,13X13,32 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | 2.6 V | 2.4 V | 2.5 V | e1 | TIN SILVER COPPER | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 0.8 mm | compliant | - | 144 | S-PBGA-B144 | Not Qualified | COMMERCIAL | 4 ns | 0 DEDICATED INPUTS, 117 I/O | 1.2 mm | FLASH PLD | REGISTERED | - | - | - | - | 12 mm | 12 mm | ||
![]() PZ5128-S7BB2 NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | 87 MHz | NXP SEMICONDUCTORS | - | 96 | 70 °C | - | PLASTIC/EPOXY | QFP | 28 X 28 X 3.40 MM, PLASTIC, SOT-322-2, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 160 | S-PQFP-G160 | Not Qualified | COMMERCIAL | 10 ns | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | - | - | 2 | - | 28 mm | 28 mm | ||
![]() PZ5128-S7BB2 AMD Xilinx | In Stock | - | Datasheet | YES | 160 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.635 mm | not_compliant | 30 | - | S-PQFP-G160 | Not Qualified | COMMERCIAL | 9.5 ns | - | - | EE PLD | - | 128 | YES | - | YES | - | - | ||
![]() PZ5128-S7BB2 Philips Semiconductors | In Stock | - | Datasheet | YES | 160 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | S-PQFP-G160 | Not Qualified | COMMERCIAL | 9.5 ns | - | - | EE PLD | - | 128 | YES | - | YES | - | - | ||
![]() PZ3128IS12BB1-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | R-PQFP-G100 | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | EE PLD | - | 128 | YES | - | YES | - | - | ||
![]() PZ5128-S7BP AMD Xilinx | In Stock | - | Datasheet | YES | 100 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Obsolete | - | No | - | - | 5 V | - | - | YES | 8542.39.00.01 | - | QUAD | GULL WING | 240 | 0.5 mm | unknown | 30 | - | S-PQFP-G100 | Not Qualified | COMMERCIAL | 9.5 ns | - | - | EE PLD | - | 128 | YES | - | YES | - | - | ||
![]() PZ5128-S7BP NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 87 MHz | NXP SEMICONDUCTORS | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | - | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | Not Qualified | COMMERCIAL | 10 ns | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | 14 mm | 14 mm | ||
![]() ISPLSI6192DM-70LM Lattice Semiconductor Corporation | In Stock | - | Datasheet | YES | 208 | 50 MHz | LATTICE SEMICONDUCTOR CORP | - | 96 | 70 °C | - | PLASTIC/EPOXY | FQFP | MQFP-208 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | 208 | S-PQFP-G208 | Not Qualified | COMMERCIAL | 18 ns | 0 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | 192 | YES | - | YES | 27.69 mm | 27.69 mm | ||
![]() PZ3064I15BC-S NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 58 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | Not Qualified | INDUSTRIAL | 17.5 ns | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | 10 mm | 10 mm | ||
![]() XCR5064-10PC84I AMD Xilinx | 354 | - | Datasheet | YES | 84 | 77 MHz | XILINX INC | 3 | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | 84 | S-PQCC-J84 | Not Qualified | INDUSTRIAL | 10 ns | 2 DEDICATED INPUTS, 64 I/O | 5.08 mm | EE PLD | MACROCELL | 64 | NO | 2 | NO | 29.3116 mm | 29.3116 mm | ||
![]() PZ5128NS10BE-S NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 66 MHz | NXP SEMICONDUCTORS | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | Not Qualified | INDUSTRIAL | 12 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | 2 | - | 20 mm | 14 mm | ||
![]() PZ5128NS10BE-S Philips Semiconductors | In Stock | - | Datasheet | YES | 128 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | Not Qualified | INDUSTRIAL | 12 ns | - | - | EE PLD | - | 128 | YES | - | YES | - | - | ||
![]() P3Z22V10-DDH-T AMD Xilinx | 953 | - | Datasheet | YES | 24 | 80 MHz | XILINX INC | - | 10 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 3.63 V | 2.97 V | 3.3 V | - | - | PROGRAMMABLE OUTPUT POLARITY; SYNCHRONOUS PRESET; ASYNCHRONOUS RESET | 8542.39.00.01 | - | DUAL | GULL WING | - | 0.65 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | COMMERCIAL | 10 ns | 11 DEDICATED INPUTS, 10 I/O | 1.1 mm | EE PLD | MACROCELL | - | - | 11 | - | 7.8 mm | 4.4 mm | ||
![]() PZ5064-7BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 105 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | Not Qualified | COMMERCIAL | 10 ns | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | 10 mm | 10 mm | ||
![]() P3Z22V10-DDH-T NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 83 MHz | NXP SEMICONDUCTORS | - | 10 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 0.65 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | COMMERCIAL | 10 ns | 11 DEDICATED INPUTS, 10 I/O | 1.1 mm | EE PLD | MACROCELL | - | - | 11 | - | 7.8 mm | 4.4 mm | ||
![]() PZ5128CS12BP-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 63 MHz | NXP SEMICONDUCTORS | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | Not Qualified | COMMERCIAL | 14.5 ns | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | 14 mm | 14 mm | ||
![]() PZ5128CS12BP-S AMD Xilinx | 622 | - | Datasheet | YES | 100 | 63 MHz | XILINX INC | 3 | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | 14 X 14 MM, 1 MM HEIGHT, PLASTIC, TQFP-100 | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | - | - | 128 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | 240 | 0.5 mm | unknown | 30 | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | 14.5 ns | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | 128 | YES | 2 | YES | 14 mm | 14 mm | ||
![]() PZ3064I15A84-T AMD Xilinx | 555 | - | Datasheet | YES | 84 | 58 MHz | XILINX INC | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 3.63 V | 2.97 V | 3.3 V | - | - | 64 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | Not Qualified | INDUSTRIAL | 17.5 ns | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | 29.3116 mm | 29.3116 mm | ||
![]() PZ5128-S12A84-T AMD Xilinx | 777 | - | Datasheet | YES | 84 | 63 MHz | XILINX INC | - | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.25 V | 4.75 V | 5 V | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | Not Qualified | COMMERCIAL | 14.5 ns | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | 29.3116 mm | 29.3116 mm |