- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCR5064-10PQ100C AMD Xilinx | In Stock | - | Datasheet | YES | 100 | 77 MHz | XILINX INC | 3 | 64 | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.65 mm | not_compliant | 30 | 100 | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | MACROCELL | 64 | NO | 2 | NO | - | 20 mm | 14 mm | ||
![]() PZ5032-7A44-T AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 80 MHz | XILINX INC | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ3064-10BB1-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 80 MHz | NXP SEMICONDUCTORS | - | 64 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ3032-12A44-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 47 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 19 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() XC95288XV-10CSG280I AMD Xilinx | In Stock | - | Datasheet | YES | 280 | 100 MHz | XILINX INC | 3 | 192 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | CSP-280 | BGA280,19X19,32 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | 2.62 V | 2.37 V | 2.5 V | e1 | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 0.8 mm | unknown | 30 | 280 | S-PBGA-B280 | - | Not Qualified | INDUSTRIAL | 10 ns | - | - | 0 DEDICATED INPUTS, 192 I/O | 1.2 mm | FLASH PLD | - | MACROCELL | 288 | YES | - | YES | - | 16 mm | 16 mm | ||
![]() PZ5128-S7BB2-T AMD Xilinx | In Stock | - | Datasheet | YES | 160 | 95 MHz | XILINX INC | - | 96 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 160 | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 9.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 28 mm | 28 mm | ||
![]() PAL20R6-10PC AMD | 311 | - | Datasheet | NO | 24 | 55.5 MHz | ADVANCED MICRO DEVICES INC | - | 2 | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | POWER-UP RESET | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 24 | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL EXTENDED | 10 ns | PAL-TYPE | 14 | 12 DEDICATED INPUTS, 2 I/O | 5.08 mm | OT PLD | - | MIXED | - | - | 12 | - | 64 | 30.734 mm | 7.62 mm | ||
![]() PZ5064-10BB1-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 77 MHz | NXP SEMICONDUCTORS | - | 64 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ5064N10A84 AMD | In Stock | - | Datasheet | YES | 84 | 80 MHz | ADVANCED MICRO DEVICES INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Active | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | YES | - | - | QUAD | J BEND | 225 | 1.27 mm | compliant | 30 | - | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 12.5 ns | PAL/PLA-TYPE | - | - | - | EE PLD | - | - | 64 | YES | - | YES | - | - | - | ||
![]() PZ5064N10A84 NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 77 MHz | NXP SEMICONDUCTORS | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | 64 MACROCELL; IN-SYSTEM PROGRAMMABLE | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 29.3116 mm | 29.3116 mm | ||
![]() P85C22V10-10 Intel Corporation | In Stock | - | Datasheet | NO | 24 | 95.2 MHz | INTEL CORP | - | 10 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | PAL WITH MACROCELLS; 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 24 | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL | 10 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.32 mm | OT PLD | - | MACROCELL | - | - | 11 | - | 132 | 31.61 mm | 7.62 mm | ||
![]() PZ3064I15BB1-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 58 MHz | NXP SEMICONDUCTORS | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ5064-10BB1 Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | - | 64 | NO | - | NO | - | - | - | ||
![]() PZ5064-10BB1 NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 77 MHz | NXP SEMICONDUCTORS | - | 64 | 70 °C | - | PLASTIC/EPOXY | QFP | 14 X 20 X 2.80 MM, PLASTIC, SOT-382-1, QFP-100 | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 208 | - | ADVANCED MICRO DEVICES INC | 3 | 168 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-208 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | - | - | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | - | S-PQFP-G208 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 168 I/O | 4.1 mm | MASK PLD | - | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PEEL16CV8J-25L Diodes Incorporated | In Stock | - | Datasheet | YES | 20 | 28.5 MHz | DIODES INC | 3 | 10 | 70 °C | - | PLASTIC/EPOXY | QCCJ | LEAD FREE, PLASTIC, LCC-20 | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | Yes | 5.25 V | 4.75 V | 5 V | e3 | EAR99 | MATTE TIN | - | 8542.39.00.01 | - | QUAD | J BEND | 260 | 1.27 mm | unknown | - | 20 | S-PQCC-J20 | 8 | Not Qualified | COMMERCIAL | 25 ns | PAL-TYPE | 18 | 7 DEDICATED INPUTS, 10 I/O | 4.369 mm | EE PLD | - | MACROCELL | - | - | 7 | - | 64 | 8.9662 mm | 8.9662 mm | ||
![]() PALCE22V10H-10PC/4 Vantis Corporation | In Stock | - | Datasheet | NO | 24 | 110 MHz | VANTIS CORP | - | 10 | 70 °C | - | PLASTIC/EPOXY | - | - | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | - | unknown | - | - | R-PDIP-T24 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 12 DEDICATED INPUTS, 10 I/O | - | EE PLD | - | MACROCELL | - | - | 12 | - | - | - | - | ||
![]() PZ3128IS12BP-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 66 MHz | NXP SEMICONDUCTORS | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() PZ3128IS12BP-S AMD Xilinx | In Stock | - | Datasheet | YES | 100 | 69 MHz | XILINX INC | 3 | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | 14 X 14 MM, 1 MM HEIGHT, PLASTIC, TQFP-100 | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | No | 3.63 V | 2.97 V | 3.3 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | 240 | 0.5 mm | unknown | 30 | 100 | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | - | MACROCELL | 128 | YES | 2 | YES | - | 14 mm | 14 mm | ||
Tiny WHSL | In Stock | - | Datasheet | NO | 20 | - | ADVANCED MICRO DEVICES INC | - | 6 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | 3A001.A.2.C | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 20 | R-CDIP-T20 | 8 | Not Qualified | MILITARY | 75 ns | PAL-TYPE | 16 | 10 DEDICATED INPUTS, 6 I/O | 4.318 mm | OT PLD | 38535Q/M;38534H;883B | COMBINATORIAL | - | - | 10 | - | 64 | 25.908 mm | 7.62 mm |