- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XH95144-7PQG160I AMD Xilinx | In Stock | - | Datasheet | YES | 160 | - | XILINX INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | QFP | Yes | - | - | 5 V | e3 | Yes | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | 160 | S-PQFP-G160 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 133 I/O | 3.94 mm | MASK PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() TICPAL16R6-55CJL Texas Instruments | In Stock | - | Datasheet | NO | 20 | 16 MHz | TEXAS INSTRUMENTS INC | - | 2 | 75 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | REGISTER PRELOAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | not_compliant | NOT SPECIFIED | - | R-GDIP-T20 | 6 | Not Qualified | COMMERCIAL EXTENDED | 55 ns | PAL-TYPE | 16 | 8 DEDICATED INPUTS, 2 I/O | - | UV PLD | MIXED | - | - | 8 | - | 64 | - | - | ||
![]() EPM7064AEUC49-4 Altera Corporation | In Stock | - | Datasheet | YES | 49 | 222.2 MHz | ALTERA CORP | - | 41 | 70 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, | BGA49,7X7,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | 3.6 V | 3 V | 3.3 V | e1 | - | - | TIN SILVER COPPER | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 0.8 mm | unknown | - | 49 | S-PBGA-B49 | - | Not Qualified | COMMERCIAL | 4.5 ns | - | - | 0 DEDICATED INPUTS, 41 I/O | 1.55 mm | EE PLD | MACROCELL | - | - | - | - | - | 7 mm | 7 mm | ||
![]() XC7272-25PC68C AMD Xilinx | In Stock | - | Datasheet | YES | 68 | - | XILINX INC | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J68 | - | Not Qualified | COMMERCIAL | 40 ns | - | - | - | - | OT PLD | - | 72 | NO | - | NO | - | - | - | ||
![]() PZ5032CS7BC-T AMD Xilinx | 666 | - | Datasheet | YES | 44 | 80 MHz | XILINX INC | - | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() PZ5032CS7BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 80 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() PZ5128IS10BB2-T NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | 66 MHz | NXP SEMICONDUCTORS | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | S-PQFP-G160 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 28 mm | 28 mm | ||
![]() PZ5128IS10BB2-T AMD Xilinx | 983 | - | Datasheet | YES | 160 | 66 MHz | XILINX INC | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 160 | S-PQFP-G160 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 28 mm | 28 mm | ||
![]() PZ5064I12BC-S AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 67 MHz | XILINX INC | 3 | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | 10 X 10 MM, 1 MM HEIGHT, PLASTIC, TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | 64 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | 240 | 0.8 mm | not_compliant | 30 | 44 | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | 64 | NO | 2 | NO | - | 10 mm | 10 mm | ||
![]() PZ5064I12BC-S NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 67 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() PALC22V10D-25PC Cypress Semiconductor | In Stock | - | Datasheet | NO | 24 | 33.3 MHz | CYPRESS SEMICONDUCTOR CORP | - | 10 | 75 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | 24 | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL EXTENDED | 25 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | - | FLASH PLD | MACROCELL | - | - | 11 | - | 132 | - | - | ||
![]() PZ3032I10A44-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 58.8 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 16 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
Tiny WHSL | 844 | - | Datasheet | NO | 20 | - | ADVANCED MICRO DEVICES INC | - | - | 75 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 20 | R-GDIP-T20 | 8 | Not Qualified | COMMERCIAL EXTENDED | 25 ns | PAL-TYPE | 16 | 10 DEDICATED INPUTS, 0 I/O | - | OT PLD | COMBINATORIAL | - | - | 10 | - | 64 | - | - | ||
![]() XC7372-10PC84I AMD Xilinx | 686 | - | Datasheet | YES | 84 | 71.4 MHz | XILINX INC | 3 | 37 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | 72 MACROCELLS; CONFIGURABLE I/O OPERATION-3.3V OR 5V; 3 EXTERNAL CLOCKS; 126 FLIP-FLOPS | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | 84 | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 23 ns | - | - | 12 DEDICATED INPUTS, 37 I/O | 5.08 mm | OT PLD | MACROCELL | 72 | NO | 12 | NO | - | 29.3116 mm | 29.3116 mm | ||
![]() PZ5128-S10BB2 NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | 71 MHz | NXP SEMICONDUCTORS | - | 96 | 70 °C | - | PLASTIC/EPOXY | QFP | 28 X 28 X 3.40 MM, PLASTIC, SOT-322-2, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 160 | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 28 mm | 28 mm | ||
![]() PZ5128-S10BB2 Philips Semiconductors | In Stock | - | Datasheet | YES | 160 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() CY7C374I-83GMB Cypress Semiconductor | In Stock | - | Datasheet | NO | 84 | 67.5 MHz | CYPRESS SEMICONDUCTOR CORP | - | 64 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA84M,11X11 | PGA84M,11X11 | SQUARE | GRID ARRAY | Obsolete | PGA | - | 5.5 V | 4.5 V | 5 V | - | - | 3A001.A.2.C | - | - | 8542.39.00.01 | - | PERPENDICULAR | PIN/PEG | - | 2.54 mm | compliant | - | 84 | S-CPGA-P84 | 64 | Not Qualified | MILITARY | 15 ns | - | 69 | 1 DEDICATED INPUTS, 64 I/O | 4.3688 mm | FLASH PLD | MACROCELL | 128 | YES | 1 | YES | - | 29.464 mm | 29.464 mm | ||
![]() PZ3064I15BB NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | - | NXP SEMICONDUCTORS | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | - | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ5064-10A84-T NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 77 MHz | NXP SEMICONDUCTORS | - | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 29.3116 mm | 29.3116 mm | ||
![]() PZ5064N12A84 AMD | In Stock | - | Datasheet | YES | 84 | 67 MHz | ADVANCED MICRO DEVICES INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Active | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | YES | - | - | QUAD | J BEND | 225 | 1.27 mm | compliant | 30 | - | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 14.5 ns | PAL/PLA-TYPE | - | - | - | EE PLD | - | 64 | YES | - | YES | - | - | - |