- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC9536XV-3CS48I AMD Xilinx | In Stock | - | Datasheet | YES | 48 | - | XILINX INC | 3 | 36 | 85 °C | -40 °C | PLASTIC/EPOXY | FBGA | FBGA, | - | SQUARE | GRID ARRAY, FINE PITCH | Obsolete | BGA | No | 2.6 V | 2.4 V | 2.5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 0.8 mm | compliant | - | 48 | S-PBGA-B48 | - | Not Qualified | INDUSTRIAL | 3.5 ns | - | - | 0 DEDICATED INPUTS, 36 I/O | 1.8 mm | FLASH PLD | - | REGISTERED | - | - | - | - | - | 7 mm | 7 mm | ||
![]() XC9536XV-3PC44C AMD Xilinx | 441 | - | Datasheet | YES | 44 | - | XILINX INC | 3 | 34 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 2.62 V | 2.37 V | 2.5 V | e0 | - | - | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 3.5 ns | - | - | 0 DEDICATED INPUTS, 34 I/O | 4.57 mm | FLASH PLD | - | MACROCELL | 36 | YES | - | YES | - | 16.5862 mm | 16.5862 mm | ||
![]() PLUS153DN NXP Semiconductors | In Stock | - | Datasheet | NO | 20 | - | NXP SEMICONDUCTORS | - | 10 | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | PROGRAMMABLE OUTPUT POLARITY | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | 10 | Not Qualified | COMMERCIAL EXTENDED | 12 ns | PLA-TYPE | 18 | 8 DEDICATED INPUTS, 10 I/O | - | OT PLD | - | COMBINATORIAL | - | - | 8 | - | 42 | - | - | ||
![]() PZ3064I15BC-T AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 58 MHz | XILINX INC | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 64 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() PZ5032CS6A44-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 111 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 8 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ3128IS12A84 NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 66 MHz | NXP SEMICONDUCTORS | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PEDESTAL, PLASTIC, SOT-189-3, LCC-84 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 29.3116 mm | 29.3116 mm | ||
![]() TIBPAL20L8-20MJT Texas Instruments | In Stock | - | Datasheet | NO | 24 | 28.5 MHz | TEXAS INSTRUMENTS INC | - | 6 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | - | - | 3A001.A.2.C | - | - | 8542.39.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | 24 | R-GDIP-T24 | 8 | Not Qualified | MILITARY | 25 ns | PAL-TYPE | 20 | 14 DEDICATED INPUTS, 6 I/O | 5.08 mm | OT PLD | - | COMBINATORIAL | - | - | 14 | - | 64 | 32.005 mm | 7.62 mm | ||
![]() PZ5064-7A68-T NXP Semiconductors | In Stock | - | Datasheet | YES | 68 | 105 MHz | NXP SEMICONDUCTORS | - | 48 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J68 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 48 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 24.2316 mm | 24.2316 mm | ||
Tiny WHSL | 817 | - | Datasheet | YES | 208 | - | ADVANCED MICRO DEVICES INC | 3 | 168 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-208 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | - | - | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | - | S-PQFP-G208 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 168 I/O | 4.1 mm | MASK PLD | - | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() XH95288-10HQ208C AMD Xilinx | 817 | - | Datasheet | YES | 208 | - | XILINX INC | 3 | 168 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-208 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Transferred | QFP | No | - | - | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | 208 | S-PQFP-G208 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 168 I/O | 4.1 mm | MASK PLD | - | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() XC9536F-5PCG44C AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 100 MHz | XILINX INC | 3 | 34 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | Yes | 5.25 V | 4.75 V | 5 V | e3 | - | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | QUAD | J BEND | 245 | 1.27 mm | compliant | 30 | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 5 ns | - | - | 0 DEDICATED INPUTS, 34 I/O | 4.572 mm | FLASH PLD | - | MACROCELL | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
Tiny WHSL | 188 | - | Datasheet | NO | 24 | 15.4 MHz | ADVANCED MICRO DEVICES INC | - | 2 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 24 | R-GDIP-T24 | 10 | Not Qualified | MILITARY | 35 ns | PAL-TYPE | 12 | 10 DEDICATED INPUTS, 2 I/O | - | OT PLD | 38535Q/M;38534H;883B | MIXED | - | - | 10 | - | 40 | - | - | ||
![]() PZ5064I10A44-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 77 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() XCR3032-12PC44I AMD Xilinx | 664 | - | Datasheet | YES | 44 | 47 MHz | XILINX INC | - | 33 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 33 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() XC95288XV-5CS280C AMD Xilinx | In Stock | - | Datasheet | YES | 280 | 222 MHz | XILINX INC | 3 | 192 | 70 °C | - | PLASTIC/EPOXY | TFBGA | PLASTIC, CSP-280 | BGA280,19X19,32 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | No | 2.62 V | 2.37 V | 2.5 V | e0 | - | - | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | - | BOTTOM | BALL | 240 | 0.8 mm | not_compliant | 30 | 280 | S-PBGA-B280 | - | Not Qualified | COMMERCIAL | 5 ns | - | - | 0 DEDICATED INPUTS, 192 I/O | 1.2 mm | FLASH PLD | - | MACROCELL | 288 | YES | - | YES | - | 16 mm | 16 mm | ||
![]() PALCE22V10H-15PC/5 Vantis Corporation | In Stock | - | Datasheet | NO | 24 | 58.8 MHz | VANTIS CORP | - | 10 | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL | 15 ns | PAL-TYPE | 22 | 12 DEDICATED INPUTS, 10 I/O | - | EE PLD | - | MACROCELL | - | - | 12 | - | 132 | - | - | ||
![]() CY7C331-20WC Cypress Semiconductor | In Stock | - | Datasheet | NO | 28 | 27 MHz | CYPRESS SEMICONDUCTOR CORP | - | 12 | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, WINDOWED, SLIM, CERDIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | ASYNCHRONOUS REGISTERED; 12 I/O MACROCELLS; VARIABLE PRODUCT TERMS | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | 12 | Not Qualified | COMMERCIAL | 25 ns | PAL-TYPE | 25 | 12 DEDICATED INPUTS, 12 I/O | - | UV PLD | - | MACROCELL | - | - | 12 | - | 192 | - | - | ||
![]() PZ5128-S7A84 AMD Xilinx | In Stock | - | Datasheet | YES | 84 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | - | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 9.5 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5128-S7A84 NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 87 MHz | NXP SEMICONDUCTORS | - | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PEDESTAL, PLASTIC, SOT-189-3, LCC-84 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 29.3116 mm | 29.3116 mm | ||
![]() XC9536XV-5CSG48C AMD Xilinx | 626 | - | Datasheet | YES | 48 | - | XILINX INC | 3 | 36 | 70 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA48,7X7,32 | BGA48,7X7,32 | SQUARE | GRID ARRAY, FINE PITCH | Obsolete | BGA | Yes | 2.62 V | 2.37 V | 2.5 V | e1 | - | - | TIN SILVER COPPER | YES | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 0.8 mm | compliant | 30 | 48 | S-PBGA-B48 | - | Not Qualified | COMMERCIAL | 5 ns | - | - | 0 DEDICATED INPUTS, 36 I/O | 1.8 mm | FLASH PLD | - | MACROCELL | 36 | YES | - | YES | - | 7 mm | 7 mm |