- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ3128-S10A84 Philips Semiconductors | In Stock | - | Datasheet | YES | 84 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() XH95288-7HQ208I AMD Xilinx | In Stock | - | Datasheet | YES | 208 | - | XILINX INC | 3 | 168 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-208 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Transferred | QFP | No | - | - | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | 208 | S-PQFP-G208 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 168 I/O | 4.1 mm | MASK PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() XC9536XV-3VQG44C AMD Xilinx | 430 | - | Datasheet | YES | 44 | - | XILINX INC | 3 | 34 | 70 °C | - | PLASTIC/EPOXY | TQFP | PLASTIC, VQFP-44 | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | Yes | 2.62 V | 2.37 V | 2.5 V | e3 | - | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | QUAD | GULL WING | 260 | 0.8 mm | compliant | 30 | 44 | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 3.5 ns | - | - | 0 DEDICATED INPUTS, 34 I/O | 1.2 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 10 mm | 10 mm | ||
![]() PEEL18CV8P-7L Anachip Corporation | In Stock | - | Datasheet | NO | 20 | 83.3 MHz | ANACHIP CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | - | Yes | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 2.54 mm | unknown | - | - | R-PDIP-T20 | 8 | Not Qualified | COMMERCIAL | 7.5 ns | PAL-TYPE | 18 | - | - | EE PLD | MACROCELL | - | - | - | - | 74 | - | - | ||
![]() PEEL18CV8P-7L Diodes Incorporated | In Stock | - | Datasheet | NO | 20 | 83.3 MHz | DIODES INC | - | 8 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 5.25 V | 4.75 V | 5 V | e3 | - | EAR99 | MATTE TIN | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | 8 | Not Qualified | COMMERCIAL | 7.5 ns | PAL-TYPE | 18 | 9 DEDICATED INPUTS, 8 I/O | - | EE PLD | MACROCELL | - | - | 9 | - | 74 | 26.162 mm | 7.62 mm | ||
![]() PZ3032-10A44-T AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 57 MHz | XILINX INC | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 13 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ3032-10A44-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 57 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 17 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
Tiny WHSL | 732 | - | Datasheet | YES | 304 | - | ADVANCED MICRO DEVICES INC | 3 | 192 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-304 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | - | - | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | - | S-PQFP-G304 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 192 I/O | 4.5 mm | MASK PLD | MACROCELL | - | - | - | - | - | 40 mm | 40 mm | ||
![]() SLG4C42323V Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZ5128IS15BB2-T AMD Xilinx | In Stock | - | Datasheet | YES | 160 | 63 MHz | XILINX INC | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 160 | S-PQFP-G160 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 28 mm | 28 mm | ||
![]() P5Z22V10IDDH NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 74 MHz | NXP SEMICONDUCTORS | - | 10 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, SOT-355-1, TSSOP-24 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 0.65 mm | unknown | - | 24 | R-PDSO-G24 | - | Not Qualified | INDUSTRIAL | 11 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 1.1 mm | EE PLD | MACROCELL | - | - | 11 | - | - | 7.8 mm | 4.4 mm | ||
![]() P5Z22V10IDDH AMD Xilinx | In Stock | - | Datasheet | YES | 24 | 74 MHz | XILINX INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP24,.25 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 0.635 mm | unknown | - | - | R-PDSO-G24 | 10 | Not Qualified | INDUSTRIAL | 10 ns | PAL-TYPE | 22 | - | - | EE PLD | MACROCELL | - | - | - | - | 132 | - | - | ||
![]() EPM7160QC160-10 Altera Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZ5128-S12BB1-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 63 MHz | NXP SEMICONDUCTORS | - | 80 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ5128-S12BB1-S AMD Xilinx | 203 | - | Datasheet | YES | 100 | 63 MHz | XILINX INC | 3 | 80 | 70 °C | - | PLASTIC/EPOXY | QFP | 14 X 20 MM, 2.80 MM HEIGHT, PLASTIC, MO-108CC1, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | 128 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | 225 | 0.65 mm | not_compliant | 30 | 100 | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | MACROCELL | 128 | YES | 2 | YES | - | 20 mm | 14 mm | ||
![]() PZ3064AS7EC AMD Xilinx | 565 | - | Datasheet | YES | 56 | 111 MHz | XILINX INC | - | 44 | 70 °C | - | PLASTIC/EPOXY | LFBGA | 6 X 6 MM, 1.05 MM HEIGHT, LFBGA-56 | BGA56,10X10,20 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | No | 3.6 V | 3 V | 3.3 V | e0 | - | - | TIN LEAD | YES | 8542.39.00.01 | - | BOTTOM | BALL | - | 0.5 mm | compliant | - | 56 | S-PBGA-B56 | - | Not Qualified | COMMERCIAL | 9 ns | - | - | 2 DEDICATED INPUTS, 44 I/O | 1.35 mm | EE PLD | MACROCELL | 64 | YES | 2 | YES | - | 6 mm | 6 mm | ||
![]() PZ3064AS7EC Philips Semiconductors | In Stock | - | Datasheet | YES | 56 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA56,10X10,20 | BGA56,10X10,20 | SQUARE | GRID ARRAY, FINE PITCH | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | BOTTOM | BALL | - | 0.5 mm | unknown | - | - | S-PBGA-B56 | - | Not Qualified | COMMERCIAL | 9 ns | - | - | - | - | EE PLD | - | 64 | YES | - | YES | - | - | - | ||
![]() CY7C344B-10JC Cypress Semiconductor | In Stock | - | Datasheet | YES | 28 | 71.4 MHz | CYPRESS SEMICONDUCTOR CORP | - | 16 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | MACROCELLS INTERCONNECTED BY PIA; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 28 | S-PQCC-J28 | 16 | Not Qualified | COMMERCIAL | 16 ns | PAL-TYPE | 24 | 7 DEDICATED INPUTS, 16 I/O | 4.572 mm | OT PLD | MACROCELL | - | - | 7 | - | 320 | 11.5316 mm | 11.5316 mm | ||
![]() P85C224-7 Intel Corporation | In Stock | - | Datasheet | NO | 24 | 74 MHz | INTEL CORP | - | 8 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | PAL WITH MACROCELLS; 8 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 24 | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL | 9 ns | PAL-TYPE | 22 | 13 DEDICATED INPUTS, 8 I/O | 4.32 mm | OT PLD | MACROCELL | - | - | 13 | - | 72 | 31.61 mm | 7.62 mm | ||
![]() PZ5032CS10BC Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | 32 | YES | - | YES | - | - | - |