- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ3128-S10BB2-T AMD Xilinx | 139 | - | Datasheet | YES | 160 | 77 MHz | XILINX INC | - | 96 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 160 | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 28 mm | 28 mm | ||
![]() PZ3128-S10BB2-T NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | 74 MHz | NXP SEMICONDUCTORS | - | 96 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 13 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 28 mm | 28 mm | ||
![]() XC2C64A-4CP56C AMD Xilinx | 200 | - | Datasheet | YES | 56 | 454 MHz | XILINX INC | - | 45 | 70 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, | BGA56,10X10,20 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | No | 1.9 V | 1.7 V | 1.8 V | e0 | TIN LEAD | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 0.5 mm | unknown | - | 56 | S-PBGA-B56 | - | Not Qualified | COMMERCIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 45 I/O | 1.35 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 6 mm | 6 mm | ||
![]() P85C224-80 Intel Corporation | In Stock | - | Datasheet | NO | 24 | 80 MHz | INTEL CORP | - | 8 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | TIN LEAD | PAL WITH MACROCELLS; 8 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 24 | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL | 12 ns | PAL-TYPE | 22 | 13 DEDICATED INPUTS, 8 I/O | 4.32 mm | OT PLD | MACROCELL | - | - | 13 | - | 72 | 31.61 mm | 7.62 mm | ||
![]() PALCE16V8H-7JC/4 Vantis Corporation | In Stock | - | Datasheet | YES | 20 | 125 MHz | VANTIS CORP | - | 8 | 70 °C | - | PLASTIC/EPOXY | - | , | - | SQUARE | CHIP CARRIER | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J20 | - | Not Qualified | COMMERCIAL | 7.5 ns | - | - | 10 DEDICATED INPUTS, 8 I/O | - | EE PLD | MACROCELL | - | - | 10 | - | - | - | - | ||
![]() P5Z22V10IDD-T AMD Xilinx | In Stock | - | Datasheet | YES | 24 | 74 MHz | XILINX INC | - | 10 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.5 V | 4.5 V | 5 V | - | - | PROGRAMMABLE OUTPUT POLARITY; SYNCHRONOUS PRESET; ASYNCHRONOUS RESET | 8542.39.00.01 | - | DUAL | GULL WING | - | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | - | Not Qualified | INDUSTRIAL | 10 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 2.65 mm | EE PLD | MACROCELL | - | - | 11 | - | - | 15.4 mm | 7.5 mm | ||
![]() P5Z22V10IDD-T NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 74 MHz | NXP SEMICONDUCTORS | - | 10 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G24 | - | Not Qualified | INDUSTRIAL | 11 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 2.65 mm | EE PLD | MACROCELL | - | - | 11 | - | - | 15.4 mm | 7.5 mm | ||
![]() XC9536F-5PC44C AMD Xilinx | 650 | - | Datasheet | YES | 44 | 100 MHz | XILINX INC | 3 | 34 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | Tin/Lead (Sn85Pb15) | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 5 ns | - | - | 0 DEDICATED INPUTS, 34 I/O | 4.572 mm | FLASH PLD | MACROCELL | 36 | YES | - | NO | - | 16.5862 mm | 16.5862 mm | ||
![]() PLDC20RA10-15JC Cypress Semiconductor | In Stock | - | Datasheet | YES | 28 | 45.5 MHz | CYPRESS SEMICONDUCTOR CORP | - | 10 | 75 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.5 V | 4.5 V | 5 V | e0 | TIN LEAD | ASYNCHRONOUS REGISTERED; 10 MACROCELLS; REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 28 | S-PQCC-J28 | 10 | Not Qualified | COMMERCIAL EXTENDED | 15 ns | PAL-TYPE | 20 | 10 DEDICATED INPUTS, 10 I/O | - | OT PLD | MACROCELL | - | - | 10 | - | 80 | - | - | ||
![]() EPM7064AETC144-10 Altera Corporation | In Stock | - | Datasheet | YES | 144 | 100 MHz | ALTERA CORP | - | 100 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 3.6 V | 3 V | 3.3 V | e3 | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 144 | S-PQFP-G144 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 0 DEDICATED INPUTS, 100 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | - | - | - | 20 mm | 20 mm | ||
![]() P5Z22V10-7A AMD Xilinx | In Stock | - | Datasheet | YES | 28 | 103 MHz | XILINX INC | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J28 | 10 | Not Qualified | COMMERCIAL | 7.5 ns | PAL-TYPE | 22 | - | - | EE PLD | MACROCELL | - | - | - | - | 132 | - | - | ||
![]() P5Z22V10-7A NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | 103 MHz | NXP SEMICONDUCTORS | - | 10 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PEDESTAL, PLASTIC, SOT-261-3, LCC-28 | - | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 28 | S-PQCC-J28 | - | Not Qualified | COMMERCIAL | 9 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 11 | - | - | 11.5062 mm | 11.5062 mm | ||
![]() PZ5064CS7A44 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 105 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | 64 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 9 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ5064CS7A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 9 ns | - | - | - | - | EE PLD | - | 64 | YES | - | YES | - | - | - | ||
![]() PZ5064CS7A44 AMD Xilinx | In Stock | - | Datasheet | YES | 44 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 9 ns | - | - | - | - | EE PLD | - | 64 | YES | - | YES | - | - | - | ||
![]() PZ3064-10BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 80 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() PZ5064CS10BC-T AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 80 MHz | XILINX INC | 3 | 32 | 70 °C | - | PLASTIC | QFP | TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | No | 5.5 V | 4.5 V | 5 V | - | - | YES | 8542.39.00.01 | TAPE AND REEL | QUAD | GULL WING | 240 | 0.8 mm | not_compliant | 30 | - | S-PQFP-G44 | 32 | Not Qualified | COMMERCIAL | 12 ns | PAL/PLA-TYPE | 36 | 2 DEDICATED INPUTS, 32 I/O | - | EE PLD | - | 64 | YES | 2 | YES | - | 10 mm | 10 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 44 | 80 MHz | ADVANCED MICRO DEVICES INC | 3 | 32 | 70 °C | - | PLASTIC | QFP | TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Active | - | No | 5.5 V | 4.5 V | 5 V | - | - | YES | - | TAPE AND REEL | QUAD | GULL WING | 240 | 0.8 mm | compliant | 30 | - | S-PQFP-G44 | 32 | Not Qualified | COMMERCIAL | 12 ns | PAL/PLA-TYPE | 36 | 2 DEDICATED INPUTS, 32 I/O | - | EE PLD | - | 64 | YES | 2 | YES | - | 10 mm | 10 mm | ||
![]() PZ5128IS15BB1 AMD Xilinx | In Stock | - | Datasheet | YES | 100 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.635 mm | not_compliant | 30 | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5128IS15BB1 Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - |