- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ5128IS15BB1 NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 63 MHz | NXP SEMICONDUCTORS | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 14 X 20 X 2.80 MM, PLASTIC, SOT-382-1, QFP-100 | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ3128IS15BB1-T AMD Xilinx | In Stock | - | Datasheet | YES | 100 | 59 MHz | XILINX INC | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ3128IS15BB1-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 59 MHz | NXP SEMICONDUCTORS | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() XA2C64A-7VQG44Q AMD Xilinx | In Stock | - | Datasheet | - | - | - | XILINX INC | 3 | - | - | - | - | - | , | - | - | - | Transferred | - | Yes | - | - | - | e3 | MATTE TIN | - | 8542.39.00.01 | - | - | 260 | - | compliant | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPF8820GI192-2 Altera Corporation | In Stock | - | Datasheet | NO | 192 | - | ALTERA CORP | - | 148 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, | - | SQUARE | GRID ARRAY | Obsolete | PGA | - | 5.5 V | 4.5 V | 5 V | - | - | 820 FLIP FLOPS; 672 LOGIC ELEMENTS; CONFIGURABLE I/O OPERATION - 3.3V OR 5V | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | 2.54 mm | unknown | - | 192 | S-CPGA-P192 | - | Not Qualified | INDUSTRIAL | - | - | - | 4 DEDICATED INPUTS, 148 I/O | 5.43 mm | LOADABLE PLD | REGISTERED | - | - | 4 | - | - | 45.15 mm | 45.15 mm | ||
![]() XC7236A-20PC44I AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 40 MHz | XILINX INC | 3 | 30 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, MO-047AC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LPCC | No | 5.5 V | 4.5 V | 5 V | e0 | TIN LEAD | PAL BLOCKS INTERCONNECTED BY PIA; 36 MACROCELLS; CONFIGURABLE I/O OPERATION-3.3V OR 5V | 8542.39.00.01 | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 32 ns | - | - | 2 DEDICATED INPUTS, 30 I/O | 4.57 mm | OT PLD | MACROCELL | 36 | NO | 2 | NO | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ3032DS10BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 59 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | 32 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() XC9536F-15PCG44C AMD Xilinx | 311 | - | Datasheet | YES | 44 | 56 MHz | XILINX INC | 3 | 34 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | Yes | 5.25 V | 4.75 V | 5 V | e3 | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | J BEND | 245 | 1.27 mm | compliant | 30 | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | 0 DEDICATED INPUTS, 34 I/O | 4.572 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() N85C220-100 Intel Corporation | In Stock | - | Datasheet | YES | 20 | 100 MHz | INTEL CORP | - | 8 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.25 V | 4.75 V | 5 V | e0 | TIN LEAD | PAL WITH MACROCELLS; 8 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | compliant | - | 20 | S-PQCC-J20 | 8 | Not Qualified | COMMERCIAL | 9 ns | PAL-TYPE | 18 | 9 DEDICATED INPUTS, 8 I/O | 4.57 mm | OT PLD | MACROCELL | - | - | 9 | - | 72 | 8.9662 mm | 8.9662 mm | ||
![]() XCR5064C-10PC44I AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 77 MHz | XILINX INC | 3 | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | TIN LEAD | YES | 8542.39.00.01 | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | 64 | YES | 2 | YES | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ5032NS7A44 AMD Xilinx | In Stock | - | Datasheet | YES | 44 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | TIN LEAD | YES | 8542.39.00.01 | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | - | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 9.5 ns | - | - | - | - | EE PLD | - | 32 | YES | - | YES | - | - | - | ||
![]() PZ5032NS7A44 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 91 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | 32 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 9.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() XC95108F-20PC84C AMD Xilinx | 589 | - | Datasheet | YES | 84 | 50 MHz | XILINX INC | 3 | 69 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | Tin/Lead (Sn85Pb15) | NO | 8542.39.00.01 | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 20 ns | - | - | 0 DEDICATED INPUTS, 69 I/O | 5.08 mm | FLASH PLD | MACROCELL | 108 | YES | - | NO | - | 29.3116 mm | 29.3116 mm | ||
![]() EPM7064STI100-6N Altera Corporation | In Stock | - | Datasheet | YES | 100 | - | ALTERA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | - | Yes | - | - | - | e3 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | - | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 6 ns | - | - | - | - | EE PLD | - | 64 | NO | - | YES | - | - | - | ||
![]() PZ5128IS10BE-T NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 66 MHz | NXP SEMICONDUCTORS | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() P3Z22V10-DD-T NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 83 MHz | NXP SEMICONDUCTORS | - | 10 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G24 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 2.65 mm | EE PLD | MACROCELL | - | - | 11 | - | - | 15.4 mm | 7.5 mm | ||
![]() PZ3064-10A84-T NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 80 MHz | NXP SEMICONDUCTORS | - | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 29.3116 mm | 29.3116 mm | ||
![]() PZ3064-10A84-T AMD Xilinx | 719 | - | Datasheet | YES | 84 | 80 MHz | XILINX INC | - | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 3.63 V | 2.97 V | 3.3 V | - | - | 64 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 29.3116 mm | 29.3116 mm | ||
![]() PLC16V8H35N Philips Semiconductors | In Stock | - | Datasheet | NO | 20 | 18.1 MHz | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T20 | 8 | Not Qualified | COMMERCIAL | 35 ns | PAL-TYPE | 18 | - | - | - | MACROCELL | - | - | - | - | 72 | - | - | ||
![]() XC7372-7WC84C AMD Xilinx | 994 | - | Datasheet | YES | 84 | 95.2 MHz | XILINX INC | 1 | 37 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | - | - | 72 MACROCELLS; CONFIGURABLE I/O OPERATION-3.3V OR 5V; 3 EXTERNAL CLOCKS; 126 FLIP-FLOPS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-CQCC-J84 | - | Not Qualified | COMMERCIAL | 18.5 ns | - | - | 12 DEDICATED INPUTS, 37 I/O | 4.826 mm | UV PLD | MACROCELL | 72 | NO | 12 | NO | - | 29.21 mm | 29.21 mm |