- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature (Max.) | Voltage-Input | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Speed | Clock Frequency | Propagation Delay | Organization | Output Function | Number of Macro Cells | Number of Dedicated Inputs | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF22V10CZ-15PC Rochester Electronics | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | 5V | Tube | - | 22V10 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | 15ns | - | - | - | - | 10 | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF22LV10CQZ-30SI Rochester Electronics | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | - | 3.3V | Tube | - | 22V10 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | 30ns | - | - | - | - | 10 | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF16V8CZ-15PI Rochester Electronics | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | - | - | 5V | Tube | - | 16V8 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | 15ns | - | - | - | - | 8 | - | - | - | - | Non-RoHS Compliant | ||
![]() TIBPAL20R6-5CFN Rochester Electronics | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 2 | 75°C | 5V | Tube | - | IMPACT-X™ PAL® | - | no | Obsolete | 1 (Unlimited) | 28 | - | REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | - | NOT SPECIFIED | - | 28 | S-PQCC-J28 | Not Qualified | 5.25V | COMMERCIAL EXTENDED | 4.75V | PAL | 5ns | 117MHz | 7 ns | 12 DEDICATED INPUTS, 2 I/O | MIXED | - | 12 | 4.57mm | 11.5062mm | 11.5062mm | Non-RoHS Compliant | ||
![]() TIBPAL20R6-7CFN Rochester Electronics | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | 5V | Tube | - | IMPACT-X™ PAL® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | 7ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TIBPAL22V10-10CNT Rochester Electronics | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | 5V | Tube | - | IMPACT-X™ PAL® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | 10ns | - | - | - | - | 10 | - | - | - | - | ROHS3 Compliant | ||
![]() PLDC20G10-25PC Rochester Electronics | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | 5V | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPLD | 25ns | - | - | - | - | 10 | - | - | - | - | Non-RoHS Compliant | ||
![]() MACH435Q-25JC Rochester Electronics | In Stock | - | - | Surface Mount | - | YES | - | 64 | 70°C | 5V | - | - | MACH435-12/15/20,Q-20/25 | - | - | Obsolete | - | 84 | - | - | - | QUAD | J BEND | - | 5V | - | - | - | - | - | S-PQCC-J84 | COMMERCIAL | 5.25V | COMMERCIAL | 4.75V | EE PLD | 25ns | 31.3MHz | 25 ns | 2 DEDICATED INPUTS, 64 I/O | MACROCELL | 128 | 2 | - | - | - | ROHS3 Compliant | ||
![]() ATF22V10C-15SC Rochester Electronics | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | - | 5V | Tube | - | 22V10 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | 15ns | - | - | - | - | 10 | - | - | - | - | Non-RoHS Compliant | ||
![]() TIBPAL20R4-15CFN Rochester Electronics | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | 5V | Tube | - | IMPACT-X™ PAL® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | 15ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TIBPAL20R6-15CFN Rochester Electronics | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | 5V | Tube | - | IMPACT-X™ PAL® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | 15ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF22V10CZ-12SC Rochester Electronics | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | - | 5V | Tube | - | 22V10 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | 12ns | - | - | - | - | 10 | - | - | - | - | Non-RoHS Compliant | ||
![]() TIBPAL20L8-5CFN Rochester Electronics | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 6 | 75°C | 5V | Tube | - | IMPACT-X™ PAL® | - | no | Obsolete | 1 (Unlimited) | 28 | - | REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | - | NOT SPECIFIED | - | 28 | S-PQCC-J28 | Not Qualified | 5.25V | COMMERCIAL EXTENDED | 4.75V | PAL | 5ns | 74MHz | 7 ns | 14 DEDICATED INPUTS, 6 I/O | COMBINATORIAL | - | 14 | 4.57mm | 11.5062mm | 11.5062mm | Non-RoHS Compliant | ||
![]() TIBPAL20R8-7CFN Rochester Electronics | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | 5V | Tube | - | IMPACT-X™ PAL® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | 7ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TIBPAL16R6-7CFN Rochester Electronics | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | - | - | 5V | Tube | - | IMPACT-X™ PAL® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | 7ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TIBPAL16R4-15CFN Rochester Electronics | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | - | - | 5V | Tube | - | IMPACT-X™ PAL® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | 15ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PALCE16V8-15JC Rochester Electronics | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | 8 | 75°C | 5V | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | unknown | 30 | - | 20 | S-PQCC-J20 | COMMERCIAL | 5.25V | COMMERCIAL EXTENDED | 4.75V | PAL FLASH | 15ns | 45.5MHz | 15 ns | - | MACROCELL | 8 | 8 | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() ATF20V8B-10JU Microchip Technology | 2000 | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | - | - | - | - | Tube | 1998 | 20V8 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | ATF20V8B | - | - | - | - | - | - | EE PLD | 10ns | - | - | - | - | 8 | - | - | - | - | ROHS3 Compliant | ||
![]() PAL20L8A2CNL Rochester Electronics | In Stock | - | - | Surface Mount | - | - | - | - | - | 5V | - | - | PAL20L8 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | 35ns | - | - | - | - | 64 | - | - | - | - | ROHS3 Compliant | ||
![]() PAL16R6A2CN Rochester Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | 5V | - | - | PAL16R6 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | 35ns | - | - | - | - | 64 | - | - | - | - | - |