- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Programmable Type | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Speed | Max Supply Current | Propagation Delay | Turn On Delay Time | Access Time | Architecture | Organization | Number of Gates | Max Frequency | Screening Level | Speed Grade | Output Function | Number of Macro Cells | Number of Dedicated Inputs | Number of Product Terms | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF22V10CQZ-20SI Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | - | - | 10 | - | Tube | 1997 | 22V10 | - | - | Obsolete | 1 (Unlimited) | 24 | - | - | - | 85°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | - | 5V | 1.27mm | unknown | 50MHz | - | ATF22V10C | - | - | - | - | - | INDUSTRIAL | EE PLD | - | 5.5V | 4.5V | - | 80mA | - | - | 20 ns | - | 20 ns | - | - | - | - | - | - | MACROCELL | 10 | 11 | - | - | 2.65mm | 15.4mm | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF16V8BQL-15XC Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | 190.990737mg | FLASH | 8 | - | Tube | 2001 | 16V8 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 15GHz | - | ATF16V8B | - | - | - | 5V | - | - | EE PLD | - | 5.25V | 4.75V | 20mA | - | 15ns | - | 15 ns | - | 15 ns | - | - | - | 50MHz | - | - | - | 8 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TIBPAL20R4-15CNT Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | - | 1.753503g | - | 4 | - | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | - | 75°C | 0°C | REGISTER PRELOAD; POWER-UP RESET | - | DUAL | - | - | 5V | - | - | 50MHz | - | TIBPAL20R4 | 24 | 8 | - | 5V | 5V | COMMERCIAL EXTENDED | PAL | - | 5.25V | 4.75V | - | - | - | 180mA | 12 ns | 15 ns | 15 ns | - | - | - | - | - | - | MIXED | - | 12 | 64 | - | 5.08mm | - | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIBPAL16R6-25CN Texas Instruments | 214 | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 2.259996g | - | 2 | Military grade | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 1 (Unlimited) | 20 | Through Hole | EAR99 | - | 75°C | 0°C | POWER-UP RESET | 8542.39.00.01 | DUAL | - | - | 5V | 2.54mm | - | 30MHz | - | TIBPAL16R6 | 20 | 6 | - | 5V | 5V | COMMERCIAL EXTENDED | PAL | - | 5.25V | 4.75V | 100mA | - | - | 100mA | 25 ns | 25 ns | - | - | 8 DEDICATED INPUTS, 2 I/O | - | - | MIL-STD-883 | - | MIXED | - | 8 | 64 | - | 5.08mm | 24.33mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIBPAL16R8-25CFN Texas Instruments | 12 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | 722.005655mg | - | - | Military grade | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | - | - | 75°C | 0°C | POWER-UP RESET | 8542.39.00.01 | QUAD | J BEND | 245 | 5V | 1.27mm | - | 30MHz | - | TIBPAL16R8 | 20 | 8 | - | 5V | 5V | COMMERCIAL EXTENDED | PAL | - | 5.25V | 4.75V | - | 100mA | - | - | 25 ns | - | 25 ns | - | 8 DEDICATED INPUTS, 0 I/O | - | - | MIL-STD-883 | - | REGISTERED | - | 8 | 64 | - | 4.57mm | 8.965mm | 8.965mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TIBPAL16R8-25CN Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | - | - | - | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | - | 75°C | 0°C | POWER-UP RESET | - | DUAL | - | - | 5V | 2.54mm | - | 30MHz | - | TIBPAL16R8 | 20 | 8 | - | 5V | 5V | COMMERCIAL EXTENDED | PAL | 8 | 5.25V | 4.75V | - | 100mA | - | 100mA | 25 ns | 25 ns | 25 ns | - | - | - | - | - | - | REGISTERED | - | 8 | 64 | 4.57mm | - | 24.33mm | 6.35mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ATF16V8C-5JX Microchip Technology | 340 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | - | - | 8 | - | Tube | 1997 | 16V8 | e3 | yes | Active | 2 (1 Year) | 20 | - | - | - | 70°C | 0°C | - | - | QUAD | J BEND | 245 | 5V | 1.27mm | - | 166MHz | 40 | ATF16V8C | - | 8 | Not Qualified | 5V | 5V | COMMERCIAL | EE PLD | - | 5.25V | 4.75V | - | - | - | 115mA | 5 ns | 5 ns | - | PAL-TYPE | - | 150 | - | - | 5 | MACROCELL | 8 | 7 | 64 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10B-10GM/883 Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 24-CDIP (0.300, 7.62mm) | 24 | - | - | - | - | Military grade | Tube | 1998 | 22V10 | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | 142MHz | - | ATF22V10B | - | - | - | 5V | - | - | EE PLD | - | 5.5V | 4.5V | - | 145mA | - | - | 10 ns | 10 ns | 10 ns | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TIBPAL16R4-15CN Texas Instruments | 7045 | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 2.259996g | - | 4 | - | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | - | 75°C | 0°C | POWER-UP RESET | - | DUAL | - | - | 5V | - | - | 50MHz | - | TIBPAL16R4 | 20 | 8 | - | 5V | 5V | COMMERCIAL EXTENDED | PAL | - | 5.25V | 4.75V | 180mA | - | - | 180mA | 15 ns | 15 ns | 15 ns | - | - | - | - | - | - | MIXED | - | 8 | 64 | - | 5.08mm | 24.33mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10C-15JC Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | 28-PLCC (11.51x11.51) | - | - | - | - | Tube | 1997 | 22V10 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 83.3MHz | - | ATF22V10C | - | - | - | - | - | - | EE PLD | - | 5.25V | 4.75V | - | - | 15ns | - | 15 ns | - | 15 ns | - | - | - | 83.3MHz | - | - | - | 10 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF22LV10C-15PC Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount, Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | 24-PDIP | - | - | - | - | Tube | 1997 | 22V10 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 15GHz | - | ATF22LV10C | - | - | - | - | - | - | EE PLD | - | 5.5V | 3V | - | 85mA | 15ns | - | - | - | 15 ns | - | - | 500 | 62.5MHz | - | - | - | 10 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF22LV10CQZ-30SI Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 24-SOIC | - | - | - | - | Tube | 2010 | 22V10 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 30GHz | - | ATF22LV10C | - | - | - | - | - | - | EE PLD | - | 5.5V | 3V | - | - | 30ns | - | - | - | 30 ns | - | - | - | 33.3MHz | - | - | - | 10 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF16V8BQ-10JC Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-LCC (J-Lead) | - | - | - | - | - | - | Tube | 2001 | 16V8 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF16V8B | - | - | - | - | - | - | EE PLD | - | - | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF16V8CZ-15PI Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 20-PDIP | - | - | - | - | Tube | 1997 | 16V8 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 15GHz | - | ATF16V8C | - | - | - | - | - | - | EE PLD | - | 5.5V | 4.5V | - | 105mA | 15ns | - | - | - | 15 ns | - | - | - | 62MHz | - | - | - | 8 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TIBPAL20L8-25CNT Texas Instruments | 137 | - | Datasheet | - | Gold | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | - | 1.753503g | - | 6 | - | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | - | 75°C | 0°C | - | 8542.39.00.01 | DUAL | - | - | 5V | 2.54mm | - | 50MHz | - | TIBPAL20L8 | 24 | 8 | - | 5V | 5V | COMMERCIAL EXTENDED | PAL | 11 | 5.25V | 4.75V | - | 105mA | - | 105mA | 25 ns | 25 ns | - | - | - | - | - | - | - | COMBINATORIAL | - | 14 | 64 | 4.57mm | - | 31.64mm | 6.73mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10C-10GM/883 Microchip Technology | 31 | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | 24-CDIP (0.300, 7.62mm) | 24 | - | - | - | 10 | Military grade | Tube | 1997 | 22V10 | - | yes | Active | 1 (Unlimited) | 24 | - | - | - | 125°C | -55°C | - | - | DUAL | - | - | 5V | 2.54mm | - | 125MHz | - | ATF22V10C | - | 10 | Not Qualified | 5V | 5V | MILITARY | EE PLD | - | 5.5V | 4.5V | - | - | - | - | 10 ns | 10 ns | - | PAL-TYPE | - | - | - | MIL-STD-883 | - | MACROCELL | 10 | 10 | 132 | - | 5.08mm | 32.005mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() ATF22LV10CZ-25PC Microchip Technology | 101 |
| Datasheet | 16 Weeks | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | - | - | Tube | 2010 | 22V10 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF22LV10C | - | - | - | - | - | - | EE PLD | - | - | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TIBPAL22V10ACNT Texas Instruments | 402 | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | - | 1.753503g | - | 10 | - | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | - | 75°C | 0°C | - | 8542.39.00.01 | DUAL | - | - | 5V | 2.54mm | - | 28.5MHz | - | PAL22V10 | 24 | 10 | - | 5V | 5V | COMMERCIAL EXTENDED | PAL | - | 5.25V | 4.75V | 180mA | - | - | 180mA | 25 ns | 30 ns | - | - | - | 800 | - | - | - | MACROCELL | 10 | 11 | 132 | 4.57mm | - | 31.64mm | 6.73mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIBPAL20R6-25CNT Texas Instruments | 95 | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | - | 1.753503g | - | 2 | - | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 1 (Unlimited) | 24 | Through Hole | EAR99 | - | 75°C | 0°C | REGISTER PRELOAD; POWER-UP RESET | - | DUAL | - | - | 5V | - | - | 50MHz | - | TIBPAL20R6 | 24 | 8 | - | 5V | 5V | COMMERCIAL EXTENDED | PAL | - | 5.25V | 4.75V | - | 105mA | - | 105mA | 14 ns | 25 ns | 25 ns | - | - | - | - | - | - | MIXED | - | 12 | 64 | - | 5.08mm | 31.64mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIBPAL20L8-15CFN Texas Instruments | 9638 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | 1.182714g | - | 6 | - | Tube | - | IMPACT-X™ PAL® | e3 | no | Obsolete | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) | 75°C | 0°C | - | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | - | 50MHz | - | TIBPAL20L8 | 28 | 8 | - | 5V | 5V | COMMERCIAL EXTENDED | PAL | - | 5.25V | 4.75V | - | - | - | - | 15 ns | - | 15 ns | - | 14 DEDICATED INPUTS, 6 I/O | - | - | - | - | COMBINATORIAL | - | 14 | 64 | - | 4.57mm | 11.5062mm | 11.5062mm | No | - | ROHS3 Compliant | Contains Lead |