- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Weight | Number of Terminals | A | Ambient temperature during operation | Assembled Length | B | Bending radius | C | Capacitors series | Case - inch | Case - mm | Clock Frequency-Max | Color actuator/housing | Dielectric strength | Dielectric Strength | External height | External width | Gross weight | Gross Weight | Ihs Manufacturer | Internal height | Internal width | Kind of capacitor | Load voltage | Manufacturer series | Mounting | Mounting hole size | Number of I/O Lines | Operating Current | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection class | Protection Class | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching cycles (electrical) | Switching scheme | Transport packaging size/quantity | Type of cable accessories | Type of capacitor | Wire section | Operating temperature | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Number of contacts | Dielectric | Contact resistance | Temperature Grade | Insulation resistance | Leakage current | Propagation Delay | Architecture | Control mode | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Operating temperature range | Rated current | Screening Level | Output Function | Number of Macro Cells | Load current | JTAG BST | Rated voltage | Rated Voltage | Number of Dedicated Inputs | In-System Programmable | Control current | Control voltage | Number of Product Terms | Switching time | Operating voltage | Contacts | Housing diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP610DM-35 Altera Corporation | 1074 | - | Datasheet | NO | - | - | 24 | - | - | - | - | - | - | - | - | - | 28.6 MHz | - | - | - | - | - | - | - | ALTERA CORP | - | - | - | - | - | - | - | 16 | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | WDIP | 0.300 INCH, WINDOWED, CERDIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | e0 | No | 3A001.A.2.C | - | - | TIN LEAD | - | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 16 MACROCELLS; 2 EXTERNAL CLOCKS | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 220 | 2.54 mm | - | unknown | 24 | R-GDIP-T24 | 16 | Not Qualified | - | - | - | MILITARY | - | - | 37 ns | PAL-TYPE | - | 20 | 4 DEDICATED INPUTS, 16 I/O | 5.334 mm | UV PLD | - | - | - | MACROCELL | - | - | - | - | - | 4 | - | - | - | 160 | - | - | - | - | - | 31.75 mm | 7.62 mm | ||
![]() CY7C344B-15JI Cypress Semiconductor | In Stock | - | Datasheet | YES | - | - | 28 | - | - | - | - | 200mm | - | - | - | - | 83.3 MHz | - | - | - | 49mm | 170mm | 2350 g | - | CYPRESS SEMICONDUCTOR CORP | 35mm | 150mm | - | - | Protection | - | - | 16 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | cable chain | - | - | - | - | - | - | - | - | - | - | - | MACROCELLS INTERCONNECTED BY PIA; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | J BEND | - | 1.27 mm | - | compliant | 28 | S-PQCC-J28 | 16 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 15 ns | PAL-TYPE | - | 24 | 7 DEDICATED INPUTS, 16 I/O | 4.57 mm | OT PLD | - | - | - | MACROCELL | - | - | - | - | - | 7 | - | - | - | 320 | - | - | - | - | - | 1m | 11.5316 mm | ||
![]() CY7C346B-30JI Cypress Semiconductor | In Stock | - | Datasheet | YES | - | - | 84 | - | - | - | - | - | - | - | - | - | 27.7 MHz | - | - | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 48 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | J BEND | - | 1.27 mm | - | not_compliant | 84 | S-PQCC-J84 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | 59 ns | - | - | - | 19 DEDICATED INPUTS, 48 I/O | - | OT PLD | - | - | - | MACROCELL | 128 | - | NO | - | - | 19 | NO | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C346B-25JI Cypress Semiconductor | In Stock | - | Datasheet | YES | - | - | 84 | - | - | - | - | - | - | - | - | - | 62.5 MHz | - | - | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 48 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | J BEND | - | 1.27 mm | - | compliant | 84 | S-PQCC-J84 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | 40 ns | - | - | - | 19 DEDICATED INPUTS, 48 I/O | 5.08 mm | OT PLD | - | - | - | MACROCELL | 128 | - | NO | - | - | 19 | NO | - | - | - | - | - | - | - | - | 29.3116 mm | 29.3116 mm | ||
![]() PEEL18CV8J-15 Diodes Incorporated | In Stock | - | Datasheet | YES | - | - | 20 | - | - | - | - | - | - | - | - | - | 41.6 MHz | - | - | - | - | - | - | - | DIODES INC | - | - | - | - | - | - | - | 8 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | - | QUAD | J BEND | - | 1.27 mm | - | unknown | 20 | S-PQCC-J20 | 8 | Not Qualified | - | - | - | COMMERCIAL | - | - | 15 ns | PAL-TYPE | - | 18 | 9 DEDICATED INPUTS, 8 I/O | 4.369 mm | EE PLD | - | - | - | MACROCELL | - | - | - | - | - | 9 | - | - | - | 74 | - | - | - | - | - | 8.9662 mm | 8.9662 mm | ||
![]() 5962-8983903RA Teledyne e2v | In Stock | - | Datasheet | NO | - | - | 20 | - | - | - | - | - | - | - | - | - | 41.6 MHz | - | - | - | - | - | - | - | TELEDYNE E2V (UK) LTD | - | - | - | - | - | - | - | 8 | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | e0 | - | 3A001.A.2.C | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | - | compliant | - | R-CDIP-T20 | 8 | Not Qualified | - | - | - | MILITARY | - | - | 15 ns | PAL-TYPE | - | 18 | 8 DEDICATED INPUTS, 8 I/O | 5.08 mm | EE PLD | - | - | MIL-STD-883 | MACROCELL | - | - | - | - | - | 8 | - | - | - | 64 | - | - | - | - | - | 25.27 mm | 7.62 mm | ||
Tiny WHSL | 1 | - | Datasheet | NO | - | - | 20 | - | - | - | - | - | - | - | - | - | 41.6 MHz | - | - | - | - | - | - | - | ADVANCED MICRO DEVICES INC | - | - | - | - | - | - | - | 8 | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | e0 | - | 3A001.A.2.C | - | - | TIN LEAD | - | PROGRAMMABLE OUTPUT POLARITY; 8 MACROCELLS; REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | 20 | R-GDIP-T20 | - | Not Qualified | - | - | - | MILITARY | - | - | 15 ns | - | - | - | 8 DEDICATED INPUTS, 8 I/O | 5.08 mm | EE PLD | - | - | - | MACROCELL | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 24.257 mm | 7.62 mm | ||
![]() PEEL18CV8P-25 AMI Semiconductor | In Stock | - | Datasheet | NO | - | - | 20 | - | - | - | - | - | - | - | - | - | 28.5 MHz | - | - | - | - | - | - | - | AMI SEMICONDUCTOR | - | - | - | - | - | - | - | 8 | - | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | 8 MACROCELLS; SHARED INPUT/CLOCK; SYNCHRONOUS PRESET; ASYNCHRONOUS CLEAR | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-PDIP-T20 | 8 | Not Qualified | - | - | - | COMMERCIAL | - | - | 25 ns | PAL-TYPE | - | 18 | 9 DEDICATED INPUTS, 8 I/O | 5.461 mm | EE PLD | - | - | - | MACROCELL | - | - | - | - | - | 9 | - | - | - | 74 | - | - | - | - | - | 24.8285 mm | 7.62 mm | ||
![]() PEEL18CV8PI-25L Diodes Incorporated | In Stock | - | Datasheet | NO | - | - | 20 | - | - | - | - | - | - | - | - | - | 28.5 MHz | - | - | - | - | - | - | - | DIODES INC | - | - | - | - | - | - | - | 8 | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | Yes | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | MATTE TIN | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 260 | 2.54 mm | - | unknown | 20 | R-PDIP-T20 | 8 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 25 ns | PAL-TYPE | - | 18 | 9 DEDICATED INPUTS, 8 I/O | - | EE PLD | - | - | - | MACROCELL | - | - | - | - | - | 9 | - | - | - | 74 | - | - | - | - | - | 26.162 mm | 7.62 mm | ||
![]() CY7C346B-30JC Cypress Semiconductor | In Stock | - | Datasheet | YES | - | - | 84 | - | - | - | - | - | - | - | - | - | 27.7 MHz | - | - | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 48 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | J BEND | - | 1.27 mm | - | not_compliant | 84 | S-PQCC-J84 | - | Not Qualified | - | - | - | COMMERCIAL | - | - | 59 ns | - | - | - | 19 DEDICATED INPUTS, 48 I/O | - | OT PLD | - | - | - | MACROCELL | 128 | - | NO | - | - | 19 | NO | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C344B-25JC Cypress Semiconductor | 1538 | - | Datasheet | YES | - | - | 28 | - | - | - | - | - | - | - | - | - | 50 MHz | - | - | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 16 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MACROCELLS INTERCONNECTED BY PIA; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | - | QUAD | J BEND | - | 1.27 mm | - | compliant | 28 | S-PQCC-J28 | 16 | Not Qualified | - | - | - | COMMERCIAL | - | - | 25 ns | PAL-TYPE | - | 24 | 7 DEDICATED INPUTS, 16 I/O | 4.57 mm | OT PLD | - | - | - | MACROCELL | - | - | - | - | - | 7 | - | - | - | 320 | - | - | - | - | - | 11.5316 mm | 11.5316 mm | ||
![]() 5962-8983904RA Cypress Semiconductor | In Stock | - | Datasheet | NO | - | - | 20 | - | - | - | - | - | - | - | - | - | 58.8 MHz | - | - | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 8 | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | e0 | - | 3A001.A.2.C | - | - | TIN LEAD | - | 1 EXTERNAL CLOCK; REGISTER PRELOAD | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-GDIP-T20 | - | Not Qualified | - | - | - | MILITARY | - | - | 10 ns | - | - | - | 8 DEDICATED INPUTS, 8 I/O | 5.08 mm | EE PLD | - | - | - | MACROCELL | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 25.27 mm | 7.62 mm | ||
![]() PAL16R4D/2PC AMD | In Stock | - | Datasheet | NO | - | - | 20 | - | - | - | - | - | - | - | - | - | 58.8 MHz | - | - | - | - | - | - | - | ADVANCED MICRO DEVICES INC | - | - | - | - | - | - | - | 4 | - | 75 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | POWER-UP RESET; REGISTER PRELOAD; 1 EXTERNAL CLOCK | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | 20 | R-PDIP-T20 | 8 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | - | 10 ns | PAL-TYPE | - | 12 | 8 DEDICATED INPUTS, 4 I/O | 5.08 mm | OT PLD | - | - | - | MIXED | - | - | - | - | - | 8 | - | - | - | 64 | - | - | - | - | - | 26.035 mm | 7.62 mm | ||
![]() 5962-8984106LA(LATTICE) Teledyne LeCroy | 883 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8984102KA(CYPRESS) Teledyne LeCroy | 547 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C344B-15PC Cypress Semiconductor | In Stock | - | Datasheet | NO | - | - | 28 | - | - | - | - | - | - | KGM | 0603 | 1608 | 83.3 MHz | - | - | - | - | - | 0.028 g | - | CYPRESS SEMICONDUCTOR CORP | - | - | MLCC | - | - | SMD | - | 16 | - | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, MO-095, DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | ceramic | - | -55...125°C | ±1% | e0 | - | - | - | - | TIN LEAD | - | MACROCELLS INTERCONNECTED BY PIA; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | 10pF | - | DUAL | THROUGH-HOLE | - | 2.54 mm | - | not_compliant | 28 | R-PDIP-T28 | 16 | Not Qualified | - | C0G (NP0) | - | COMMERCIAL | - | - | 15 ns | PAL-TYPE | - | 24 | 7 DEDICATED INPUTS, 16 I/O | 4.82 mm | OT PLD | - | - | - | MACROCELL | - | - | - | - | - | 7 | - | - | - | 320 | - | 50V | - | - | - | 34.67 mm | 7.62 mm | ||
Tiny WHSL | 38 | - | Datasheet | YES | - | - | 28 | - | - | - | - | - | - | - | - | - | 50 MHz | red (Ø25 mm)/black | 2500 (50 Hz / 1 min.) V | - | - | - | 19.70 | - | ADVANCED MICRO DEVICES INC | - | - | - | - | - | - | Ø22 mm | 10 | - | 75 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | IP40 | - | No | 5.25 V | 4.75 V | 5 V | 500000 min | NO - NC, non-latching SPDT | 33.5*32.5*29.5/500 | - | - | - | - | - | e0 | - | - | - | LXA2 (3SA5) series pushbutton switch with concealed actuator | TIN LEAD | - | 10 MACROCELLS; REGISTER PRELOAD; SHARED INPUT/CLOCK; 1 EXTERNAL CLOCK | 8542.39.00.01 | - | - | QUAD | J BEND | - | 1.27 mm | 53 mm | unknown | 28 | S-PQCC-J28 | 10 | Not Qualified | - | - | 25 mΩ max | COMMERCIAL EXTENDED | 50 MΩ min | - | 15 ns | PAL-TYPE | - | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.572 mm | EE PLD | -25…+55 °C | 3 A | - | MACROCELL | - | - | - | 240 (AC) V | - | 11 | - | - | - | 132 | - | - | screw terminal (3S) | 29.2 (~30) mm | - | 11.5062 mm | 11.5062 mm | ||
![]() M4A3-64/32-10VC Vantis Corporation | In Stock | - | Datasheet | YES | - | 390 g | 44 | - | -30…+75 °C | - | - | - | - | - | - | - | 62.5 MHz | - | 2500 (50 Hz / 1 min.) V | - | - | - | - | - | VANTIS CORP | - | - | - | ~440 V | - | - | - | 32 | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Obsolete | - | - | - | No | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | e0 | - | - | - | Three-phase solid state relay series 3SSR | TIN LEAD | - | 64 MACROCELLS; 2 EXTERNAL CLOCKS; SHARED INPUT/CLOCK; PROGRAMMABLE POLARITY | - | - | - | QUAD | GULL WING | - | 0.8 mm | 105 mm | unknown | - | S-PQFP-G44 | - | Not Qualified | - | - | - | COMMERCIAL | ≥1000 (at Uisp.dc=500 V) MOhm | 5 (~100 V); 10 (~200 V) mA | 10 ns | - | R - with instantaneous (random) inclusion | - | 0 DEDICATED INPUTS, 32 I/O | - | EE PLD | - | - | - | MACROCELL | 64 | 40 A | YES | - | - | - | YES | ≤40 mA | 4...16 (DC) V | - | ≤10 ms | - | - | - | 33 mm | - | 74 mm | ||
![]() PLS153N YAGEO Corporation | In Stock | - | Datasheet | NO | PVC, rubber | - | 20 | 7.55 ±0.5 mm | - | 2 x 200 ± 10 mm | 13.83 ±1 mm | - | 10.56 ±0.5 mm | - | - | - | - | - | - | 1500 (50 Hz, 1 min.) V | - | - | - | 18.12 | PHILIPS COMPONENTS | - | - | - | - | - | - | - | 10 | 1…2 A | 75 °C | - | PLASTIC/EPOXY | - | DIP-20 | - | RECTANGULAR | IN-LINE | Obsolete | - | - | IP68 | - | 5.25 V | 4.75 V | 5 V | - | - | 48*32*27/1250 | - | - | 4 x 0.3 mm2 | - | - | - | - | - | F-M sealed assembly | - | - | white | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | - | - | unknown | - | R-PDIP-T20 | - | Not Qualified | 4 | - | - | COMMERCIAL EXTENDED | - | - | 40 ns | - | - | - | 8 DEDICATED INPUTS, 10 I/O | - | OT PLD | -20…+80 °C | - | - | COMBINATORIAL | - | - | - | - | 250 V | 8 | - | - | - | - | - | - | - | Ø13 mm | - | - | - | ||
![]() PZ5128IS15BE-S Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Transferred | - | - | - | No | - | - | 5 V | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | YES | 8542.39.00.01 | - | TRAY | QUAD | GULL WING | - | 0.5 mm | - | unknown | - | R-PQFP-G128 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | 17.5 ns | - | - | - | - | - | EE PLD | - | - | - | - | 128 | - | YES | - | - | - | YES | - | - | - | - | - | - | - | - | - | - |