- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Package / Case
- Mounting Type
- Voltage - Supply
- Available Total Delays
- Function
- Number of Independent Delays
- Operating Temperature
- Delay to 1st Tap
Attribute column
Categories
Clock/Timing - Delay Lines
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Family | Output Polarity | Logic IC Type | Prop. Delay@Nom-Sup | Power Supply Current-Max (ICC) | Output Impedance | Number of Taps/Steps | Number of Independent Delays | Delay to 1st Tap | Programmable Delay Line | Available Total Delays | Total Delay-Nom (td) | Tap Increment | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1010-350 Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 0°C~70°C | Tube | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | DS1010 | - | Nonprogrammable | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 1 | 35ns | - | 350ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013S-100 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 0°C~70°C | Tube | 1999 | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | BOTH LEADING & TRAILING EDGE ACCURACY; MAX FAN OUT OF 10 74LS LOAD PER OUTPUT | 4.75V~5.25V | DUAL | GULL WING | 245 | 5V | 1.27mm | not_compliant | NOT SPECIFIED | DS1013 | R-PDSO-G16 | Multiple, NonProgrammable | Not Qualified | - | 5.25V | 5V | 4.75V | - | - | CMOS | TRUE | SILICON DELAY LINE | 100 ns | 70mA | - | 1 | 3 | 100ns | NO | - | 100 ns | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013S-25 Maxim Integrated | 104 | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 0°C~70°C | Tube | 1999 | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | - | - | BOTH LEADING & TRAILING EDGE ACCURACY; MAX FAN OUT OF 10 74LS LOAD PER OUTPUT | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | 1.27mm | - | NOT SPECIFIED | DS1013 | R-PDSO-G16 | Multiple, NonProgrammable | Not Qualified | - | 5.25V | - | 4.75V | - | - | CMOS | TRUE | SILICON DELAY LINE | - | - | - | 1 | 3 | 25ns | NO | - | 125 ns | - | 2.67mm | 10.285mm | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1100Z-25L Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tube | 2002 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | DS1100 | - | Nonprogrammable | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 1 | 5ns | - | 25ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013-10 Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 0°C~70°C | Tube | 1999 | e3 | - | Obsolete | 1 (Unlimited) | 14 | - | Matte Tin (Sn) | - | - | BOTH LEADING & TRAILING EDGE ACCURACY; MAX FAN OUT OF 10 74LS LOAD PER OUTPUT | 4.75V~5.25V | DUAL | - | 260 | 5V | 2.54mm | - | 30 | DS1013 | R-PDIP-T14 | Multiple, NonProgrammable | Not Qualified | - | 5.25V | 5V | 4.75V | - | - | CMOS | TRUE | SILICON DELAY LINE | 100 ns | 70mA | - | 1 | 3 | 10ns | NO | - | 100 ns | - | 4.572mm | 19.05mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1005S-125 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 0°C~70°C | Tube | 1999 | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 245 | 5V | - | not_compliant | NOT SPECIFIED | DS1005 | - | Nonprogrammable | Not Qualified | - | - | 5V | - | - | - | CMOS/TTL | TRUE | SILICON DELAY LINE | - | - | - | 5 | 1 | 25ns | NO | 125ns | 125 ns | - | - | 9.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013S-80 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | 0°C~70°C | Tube | 1999 | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | BOTH LEADING & TRAILING EDGE ACCURACY; MAX FAN OUT OF 10 74LS LOAD PER OUTPUT | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | 1.27mm | - | NOT SPECIFIED | DS1013 | - | Multiple, NonProgrammable | Not Qualified | - | 5.25V | 5V | 4.75V | - | - | CMOS | TRUE | SILICON DELAY LINE | 80 ns | 70mA | - | 1 | 3 | 80ns | NO | - | 80 ns | - | 2.67mm | 10.285mm | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1135U-10 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~85°C | Tube | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | 30 | DS1135 | - | Multiple, NonProgrammable | - | 5V | - | 5V | - | - | - | - | TRUE | SILICON DELAY LINE | 10 ns | - | 50Ohm | 1 | 3 | 10ns | NO | - | 10 ns | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013-15 Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 0°C~70°C | Tube | 1999 | e3 | - | Obsolete | 1 (Unlimited) | 14 | - | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 5V | 2.54mm | - | NOT SPECIFIED | DS1013 | R-PDIP-T14 | Multiple, NonProgrammable | Not Qualified | - | 5.25V | - | 4.75V | - | - | CMOS | TRUE | SILICON DELAY LINE | - | - | - | 1 | 3 | 15ns | NO | - | 15 ns | - | 4.572mm | 19.05mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013M-20 Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 0°C~70°C | Tube | 1999 | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | - | - | BOTH LEADING & TRAILING EDGE ACCURACY; MAX FAN OUT OF 10 74LS LOAD PER OUTPUT | 4.75V~5.25V | DUAL | - | NOT APPLICABLE | 5V | 2.54mm | - | NOT APPLICABLE | DS1013 | R-PDIP-T8 | Multiple, NonProgrammable | Not Qualified | - | 5.25V | - | 4.75V | - | - | CMOS | TRUE | SILICON DELAY LINE | - | - | - | 1 | 3 | 20ns | NO | - | 20 ns | - | 4.572mm | - | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1100M-175 Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | -40°C~85°C | Tube | 2002 | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | - | - | - | 4.75V~5.25V | DUAL | - | 240 | 5V | - | not_compliant | 20 | DS1100 | R-PDIP-T8 | Nonprogrammable | Not Qualified | - | - | 5V | - | - | - | - | TRUE | SILICON DELAY LINE | - | - | 50Ohm | 5 | 1 | 35ns | NO | 175ns | 175 ns | - | - | - | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1005S-75/T&R Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | 0°C~70°C | Tape & Reel (TR) | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 4.75V~5.25V | - | - | - | - | - | - | - | DS1005 | - | Nonprogrammable | - | - | - | - | - | 5.25V | 4.75V | - | - | - | - | - | - | 5 | 1 | 15ns | - | 75ns | - | 15ns | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013S-12/T&R Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | 0°C~70°C | Tape & Reel (TR) | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 4.75V~5.25V | - | - | - | - | - | - | - | DS1013 | - | Multiple, NonProgrammable | - | - | - | - | - | 5.25V | 4.75V | - | - | - | - | - | - | - | 3 | 12ns | - | 12ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1010S-50/T&R Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | 0°C~70°C | Tape & Reel (TR) | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 4.75V~5.25V | - | - | - | - | - | - | - | DS1010 | - | Nonprogrammable | - | - | - | - | - | 5.25V | 4.75V | - | - | - | - | - | - | 10 | 1 | 5ns | - | 50ns | - | 5ns | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013S-50/T&R Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | 0°C~70°C | Tape & Reel (TR) | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 4.75V~5.25V | - | - | - | - | - | - | - | DS1013 | - | Multiple, NonProgrammable | - | - | - | - | - | 5.25V | 4.75V | - | - | - | - | - | - | - | 3 | 50ns | - | 50ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1044R-10/T&R Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | 0°C~70°C | Tape & Reel (TR) | 1998 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 4.75V~5.25V | - | - | - | - | - | - | - | DS1044 | - | Multiple, NonProgrammable | - | - | - | - | - | 5.25V | 4.75V | - | - | - | - | - | - | - | 4 | 10ns | - | 10ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1004Z-3/T&R Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | 0°C~70°C | Tape & Reel (TR) | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 4.75V~5.25V | - | - | - | - | - | - | - | DS1004 | - | Nonprogrammable | - | - | - | - | - | 5.25V | 4.75V | - | - | - | - | - | - | 5 | 1 | 5ns | - | 17ns | - | 3ns | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1010S-250/T&R Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | 0°C~70°C | Tape & Reel (TR) | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 4.75V~5.25V | - | - | - | - | - | - | - | DS1010 | - | Nonprogrammable | - | - | - | - | - | 5.25V | 4.75V | - | - | - | - | - | - | 10 | 1 | 25ns | - | 250ns | - | 25ns | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1013S-40/T&R Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | 0°C~70°C | Tape & Reel (TR) | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 4.75V~5.25V | - | - | - | - | - | - | - | DS1013 | - | Multiple, NonProgrammable | - | - | - | - | - | 5.25V | 4.75V | - | - | - | - | - | - | - | 3 | 40ns | - | 40ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1007S-13/T&R Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | 0°C~70°C | Tape & Reel (TR) | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 4.75V~5.25V | - | - | - | - | - | - | - | DS1007 | - | Multiple, NonProgrammable | - | - | - | - | - | 5.25V | 4.75V | - | - | - | - | - | - | - | 7 | 3ns | - | 3ns ~ 10ns, 9ns ~ 40ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |