- Manufacturer
- RoHS Status
- Length
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Base Part Number
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Type
- Voltage - Supply
Attribute column
Categories
Clock/Timing - Programmable Timers and Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Base Part Number | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Load Capacitance | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Frequency Tolerance | Adjustable Threshold | Propagation Delay | Quiescent Current | Turn On Delay Time | Current - Supply | Family | Halogen Free | Number of Timers/Counters | Supply Current-Max (Isup) | Output Polarity | Max I(ol) | High Level Output Current | Low Level Output Current | Max Duty Cycle | Power Supply Current-Max (ICC) | Input Current | Max Junction Temperature (Tj) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM555CMMX/NOPB Texas Instruments | 250 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | Matte Tin (Sn) | - | 613mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 100kHz | - | - | LM555 | 8 | - | - | - | 4.5V | - | 10mA | - | 3mA | 613mW | - | - | - | - | - | 3mA | - | - | - | - | 1 | - | - | - | -200mA | 200mA | - | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC1455BDR2G ON Semiconductor | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | - | - | 625mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 10A | - | 40 | - | MC1455B | 8 | - | - | - | 4.5V | - | 10mA | - | 10mA | 625mW | - | - | - | - | - | 15mA | - | - | - | Halogen Free | 1 | - | - | - | -200mA | 200mA | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SE555P Texas Instruments | 78956 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 440.409842mg | -55°C~125°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | - | - | - | 4.5V~18V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 100kHz | - | - | SE555 | 8 | 5V | - | - | - | - | 10mA | - | 4mA | - | 200mA | - | - | - | - | 12mA | - | - | - | - | 1 | - | - | - | -200mA | 200mA | - | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LTC6992IS6-1#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | TimerBlox® | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Oscillator, Silicon | Matte Tin (Sn) | 8542.39.00.01 | - | 2.25V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 1.75mm | - | 3.81Hz~1MHz | 30 | - | LTC6992 | 6 | - | 5.5V | - | 2.25V | 1 | 365μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMC555IM/NOPB Texas Instruments | 1615 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~125°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | Matte Tin (Sn) | - | 740mW | 1.5V~15V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 3MHz | - | - | LMC555 | 8 | - | - | - | - | - | - | - | 50μA | 568mW | - | - | - | - | 100 ns | 50μA | 100 ns | 150μA | - | - | 1 | 0.4mA | - | - | -10mA | 50mA | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14541BDR2G ON Semiconductor | 600 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Programmable Timer | - | - | 500mW | 3V~18V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 3MHz | 40 | - | MC14541B | 14 | - | - | - | - | - | 15μA | - | - | 500mW | - | - | - | - | 18 μs | 20μA | 18 μs | - | - | Halogen Free | 1 | - | - | - | -16.3mA | 19.3mA | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLC555QDRQ1 Texas Instruments | 10000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 72.603129mg | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | - | - | 725mW | 2V~15V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 2.1MHz | - | - | TLC555 | 8 | - | - | - | 2V | - | 360μA | - | 170μA | 725mW | - | - | - | - | - | 170μA | - | - | - | - | 1 | - | - | - | -10mA | 100mA | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM555CMM Texas Instruments | 19 | - | - | - | NRND (Last Updated: 5 days ago) | Lead, Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | Tin/Lead (Sn/Pb) | - | 613mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 200A | 100kHz | - | - | LM555 | 8 | - | - | - | 4.5V | - | 10mA | - | 3mA | 613mW | - | - | - | - | - | 3mA | - | - | - | - | 1 | - | - | - | -200mA | 200mA | - | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM555CN ON Semiconductor | 3920 | - | Datasheet | 7 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 851mg | 0°C~70°C | Tube | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | - | - | 600mW | 4.5V~16V | DUAL | - | - | 1 | 5V | 2.54mm | - | 15A | 2MHz | - | - | LM555 | - | 5V | - | - | - | 1 | 7.5mA | - | 7.5mA | 600mW | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | -200mA | 50mA | - | - | - | - | 3.15mm | - | 9.27mm | 6.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LM556CMX Texas Instruments | 480 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | 555 Type, Timer/Oscillator (Dual) | Tin/Lead (Sn/Pb) | - | 410mW | 4.5V~16V | - | GULL WING | 235 | 2 | 5V | - | - | - | 100kHz | - | - | LM556 | 14 | - | 16V | 5/15V | 4.5V | - | 10mA | - | 3mA | 410mW | - | - | - | - | - | 3mA | - | - | - | - | 2 | - | - | - | -200mA | 200mA | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LMC555CN/NOPB Texas Instruments | 6000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 930.006106mg | -40°C~85°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | - | - | 1.126W | 1.5V~15V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 3MHz | - | - | LMC555 | 8 | - | - | 5V | - | 1 | 50μA | - | - | 1.126W | 100mA | - | - | - | 100 ns | 50μA | 100 ns | - | - | - | - | 0.4mA | - | - | -10mA | 50mA | - | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NA555P Texas Instruments | 250 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 440.409842mg | -40°C~105°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | Matte Tin (Sn) | - | - | 4.5V~16V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 100kHz | - | - | NA555 | 8 | - | - | - | 4.5V | - | 10mA | - | 3mA | - | - | - | - | - | - | 15mA | - | - | - | - | 1 | - | - | - | -200mA | 200mA | - | - | 15mA | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPL5010DDCT Texas Instruments | 8 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | 29.993795mg | -40°C~105°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Programmable Timer | - | - | - | 1.8V~5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.95mm | - | - | - | NOT SPECIFIED | - | TPL5010 | - | - | 5.5V | - | - | 1 | 35nA | - | - | - | - | - | - | YES | - | 35nA | - | - | - | - | 1 | 0.00005mA | - | - | -1mA | 1mA | - | - | - | 150°C | 1.1mm | - | 2.9mm | 1.6mm | 870μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMC555IMX/NOPB Texas Instruments | 15000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | Matte Tin (Sn) | - | 740mW | 1.5V~15V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 3MHz | - | - | LMC555 | 8 | - | - | - | - | - | 150μA | - | 50μA | - | - | - | - | - | 100 ns | 50μA | - | - | - | - | 1 | 0.4mA | - | - | -10mA | 50mA | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS555CN STMicroelectronics | 736 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 4.535924g | 0°C~70°C | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | Matte Tin (Sn) - annealed | - | 1.25W | 2V~16V | DUAL | - | - | 1 | 3V | 2.54mm | - | - | 2.7MHz | - | - | TS555 | 8 | 2.5V | - | - | 2V | 1 | 65μA | - | 65μA | 1.25W | - | - | - | - | 100 ns | 400μA | 100 ns | - | - | - | - | - | - | - | -10mA | 50mA | - | - | - | - | 3.32mm | - | 10.92mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLC555QDR Texas Instruments | 17500 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 75.891673mg | -40°C~125°C | Cut Tape (CT) | - | LinCMOS™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | - | - | 725mW | 5V~15V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 2.1MHz | - | - | TLC555 | 8 | - | - | - | 2V | - | 360μA | - | 250μA | 725mW | - | - | - | - | - | 250μA | - | - | - | - | 1 | 0.7mA | - | - | -10mA | 100mA | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMC555CM Texas Instruments | 36 | - | - | - | NRND (Last Updated: 5 days ago) | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C | Tube | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | Tin/Lead (Sn/Pb) | - | 740mW | 1.5V~15V | DUAL | GULL WING | 235 | 1 | 5V | - | - | 100μA | 3MHz | - | - | LMC555 | 8 | - | - | 5V | - | - | 150μA | - | 50μA | 740mW | - | - | - | - | 100 ns | 50μA | 100 ns | - | - | - | 1 | 0.4mA | - | - | -10mA | 50mA | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LS624N Texas Instruments | 2 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 930.006106mg | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | VCO | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | 6.6mm | - | 20MHz | - | 0.9 ppm | 74LS624 | 14 | 5V | - | - | - | - | 20mA | 45pF | - | - | - | 1 | 0.0005% | - | - | - | - | - | LS | - | - | - | COMPLEMENTARY | 0.024 A | - | - | 50 % | 35mA | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD2S99BPZ Analog Devices Inc. | 100 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | -40°C~85°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Oscillator, Sinusoidal | - | 8542.39.00.01 | - | ±4.75V~5.25V | QUAD | J BEND | 245 | 1 | 5V | 1.27mm | 9.04mm | - | 2kHz~20kHz | 30 | - | AD2S99 | 20 | - | 5.25V | - | 4.75V | - | 8mA | 1nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.94mm | - | 9.04mm | 8.38mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LMC555CTPX/NOPB Texas Instruments | 530 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-UFBGA | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 555 Type, Timer/Oscillator (Single) | Tin/Silver/Copper (Sn/Ag/Cu) | - | 568mW | 1.5V~15V | BOTTOM | BALL | 260 | 1 | 5V | 0.5mm | - | - | 3MHz | - | - | LMC555 | 8 | - | - | - | - | - | 150μA | - | 50μA | 568mW | 100mA | - | - | - | 100 ns | 50μA | 100 ns | - | - | - | 1 | 0.4mA | - | - | -10mA | 50mA | - | - | - | - | 575μm | - | 0m | 0m | 370μm | No | - | ROHS3 Compliant | Lead Free |