- Manufacturer
- Base Part Number
- Data Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage Supply Source
Attribute column
Categories
Data Acquisition - ADCs/DACs - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Power Rating | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | RAM Size | Power Dissipation | Number of Bits | Bit Size | Access Time | Has ADC | DMA Channels | Min Input Voltage | PWM Channels | Max Input Voltage | DAC Channels | Supply Type | Data Interface | Resolution | Address Bus Width | Sampling Rate | Core Architecture | Settling Time | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Power Consumption | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Sample and Hold / Track and Hold | Screening Level | Input Bit Code | Number of A/D Converters | Dual Supply Voltage | Input Capacitance | External Data Bus Width | Number of Converters | Conversion Rate | Analog Input Voltage-Max | Output Format | Voltage Supply Source | Signal to Noise Ratio (SNR) | Negative Supply Voltage-Nom | Number of ADC Channels | Max Supply Voltage (DC) | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Differential Nonlinearity | Min Supply Voltage (DC) | Analog Input Voltage-Min | Resolution (Bits) | ROM Programmability | Number of DAC Channels | Analog Output Voltage-Min | Number of Analog Inputs | Spurious-free dynamic range (SFDR) | Source Url Status Check Date | Number of Analog Outputs | Angular Accuracy-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCM1850PJTR Texas Instruments | 4649 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-TQFP | - | 32 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Discontinued | 1 (Unlimited) | 32 | EAR99 | ADC, Audio | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 208mW | 2.7V~3.6V 4.5V~5.5V | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | - | - | - | PCM1850 | 32 | - | - | 5V | Bipolar | - | 2 | SPI, Serial | - | - | - | - | 24 | - | - | - | - | - | - | - | - | Analog, Digital | SPI | - | - | 96 ksps | - | - | 2 | 96k | - | 180mW | - | - | - | - | - | - | - | - | - | - | 96 ksps | - | - | Analog Digital | 104 dB | - | - | - | - | - | - | - | - | - | 24 b | - | - | - | 12 | - | - | - | - | - | - | 7mm | 7mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() PCM1717E Texas Instruments | 10 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 189.913455mg | - | - | - | -25°C~85°C | Tube | - | SoundPlus™ | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | DAC, Audio | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 125mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | PCM1717 | 20 | - | Voltage | 5V | - | 5V | 3 | Serial | - | 18mA | - | - | 18 | - | - | - | - | - | - | - | - | Analog, Digital | I2S | - | - | 48 ksps | - | 0.0104 μs | - | 48k | - | - | - | - | - | - | - | - | - | - | - | - | 48 ksps | - | - | Analog Digital | 100 dB | - | - | - | - | - | - | - | - | - | 18 b | - | 2 | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD2S81AJD Analog Devices Inc. | 2908 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | Through Hole | Through Hole | 28-CDIP (0.600, 15.24mm) | - | 28 | - | - | - | - | 0°C~70°C | Tube | - | - | e0 | no | Active | 1 (Unlimited) | 28 | EAR99 | R/D Converter | Tin/Lead (Sn63Pb37) | - | - | ±10.8V~13.2V | - | - | NOT SPECIFIED | 1 | 12V | - | not_compliant | - | NOT SPECIFIED | AD2S80 | 28 | Not Qualified | - | - | - | - | 2 | - | - | 19mA | - | - | 12 | - | - | - | - | - | - | - | - | Dual | Parallel | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | - | 1 | - | 2V | - | Dual ± | - | -12V | - | - | - | - | - | - | - | - | 12 b | - | - | - | - | - | - | - | 30 arc min | - | - | 37.85mm | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() PCM1725U/2KG4 Texas Instruments | 44 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 130.010913mg | - | - | - | -25°C~85°C | Tape & Reel (TR) | - | SoundPlus™ | e4 | yes | Active | 1 (Unlimited) | 14 | - | DAC, Audio | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | PCM1725 | 14 | - | Voltage | 5V | - | - | 3 | Serial | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | I2S | - | - | - | - | - | - | 96k | - | - | - | - | - | - | - | - | - | - | - | 2 | 96 ksps | - | - | Single Supply | 97 dB | - | - | - | - | - | - | - | - | - | 16 b | - | - | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD7729ARZ-RL Analog Devices Inc. | 44 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | no | Active | 3 (168 Hours) | - | EAR99 | ADC, DAC | - | - | - | 2.7V~3.3V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | AD7729 | 28 | - | - | 3V | Unipolar | - | - | - | - | - | - | 59mW | - | - | - | - | - | - | - | 2.86V | - | Analog, Digital | Serial | - | - | 13 Msps | - | - | - | 270.8k | - | - | - | - | - | - | - | - | - | 10pF | - | 2 | - | - | - | Analog Digital | - | - | - | - | - | - | - | - | - | - | 15 b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADS1202IPWT Texas Instruments | 421 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Modulator | - | - | 47.5mW | 4.75V~5.25V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | ADS1202 | 8 | - | - | 5V | Bipolar | - | - | - | - | 8mA | - | 40mW | 16 | - | - | - | - | - | - | - | - | Single | Serial | - | - | 40 ksps | - | - | 1 | 40k | BINARY | 30mW | 2400% | 12 LSB | - | - | - | - | - | - | - | - | 40 ksps | 0.32V | - | Single Supply | 70.5 dB | - | - | 5.25V | - | - | - | 1 LSB | 4.75V | -0.32V | 16 b | - | - | - | 1 | 84 dB | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD9273BSVZ-25 Analog Devices Inc. | 35 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 100-TQFP Exposed Pad | YES | 100 | - | - | - | - | -40°C~85°C | Tray | - | - | - | no | Active | 3 (168 Hours) | 100 | EAR99 | AAF, ADC, Crosspoint Switch, LNA, VGA | - | - | 940mW | 1.8V 3V | QUAD | GULL WING | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | AD9273 | 100 | Not Qualified | - | 3V | - | - | - | LVDS | 373mA | - | - | - | - | - | - | - | - | 1V | - | 1V | - | Analog, Digital | SPI | - | - | 25 Msps | - | - | - | 25M | - | - | - | - | - | - | - | - | - | 22pF | - | 8 | 25 Msps | - | - | Analog Digital | 65.5 dB | - | - | - | - | - | - | - | - | - | 12 b | - | - | - | - | - | 2013-05-01 14:56:30.517 | - | - | 1mm | - | 14mm | 14mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADAU1977WBCPZ-RL Analog Devices Inc. | 5000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad, CSP | - | 40 | - | - | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | - | Automotive | - | no | Active | 3 (168 Hours) | 40 | EAR99 | ADC, Audio | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | ADAU1977 | 40 | Not Qualified | - | 3.3V | Unipolar | - | - | I2C, SPI, Serial | - | - | - | 265mW | 24 | - | - | - | - | - | - | - | - | Analog, Digital, Single | I2C, SPI | - | - | 192 ksps | - | - | 4 | 192k | BINARY | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | 24 b | - | - | - | 4 | - | - | - | - | - | 0.8mm | 6mm | 6mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() PCM1789TPWRQ1 Texas Instruments | 6000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 24 | EAR99 | DAC, Audio | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 239mW | 3V~3.6V 5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | PCM1789 | 24 | Not Qualified | Voltage | 5V | - | - | - | I2C, SPI, Serial | - | - | - | - | 24 | - | - | - | - | - | - | - | - | Analog, Digital | DSP, I2S | - | - | - | - | - | - | 192k | - | 154mW | - | - | - | - | - | - | - | - | - | - | 192 ksps | - | - | Analog Digital | - | - | 0 | - | - | - | 8V | - | - | - | 24 b | - | 2 | -8V | - | - | - | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AMC1305M05DW Texas Instruments | 18 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Isolated Module | - | - | 38.5mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | AMC1305 | 16 | - | - | 5V | Bipolar | - | - | Serial | - | - | - | 28.5mW | - | - | - | - | - | - | - | - | - | Analog, Digital | CMOS, Serial | - | - | 20 Msps | - | - | - | 78k | - | 38.4mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Digital | 81 dB | - | - | - | - | - | - | 0.99 LSB | - | - | 16 b | - | - | - | 1 | - | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLV320DAC32IRHBRG4 Texas Instruments | 27 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | 71.809342mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 32 | - | DAC | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V 3.3V | QUAD | - | 260 | 1 | 3.3V | - | - | - | - | TLV320DAC32 | 32 | - | - | 3.6V | - | 1.83.3V | - | I2C, Serial | - | 6.08mA | - | - | 24 | - | - | - | - | - | - | - | - | Analog, Digital | I2C, Serial | - | - | 96 ksps | - | - | - | 96k | - | 18mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Digital | 95 dB | - | 0 | - | - | - | - | - | - | - | 24 b | - | 2 | - | - | - | - | 4 | - | 1mm | - | 5mm | 5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MSC1211Y2PAGT Texas Instruments | 8417 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 64-TQFP | - | 64 | 274.706879mg | - | 32 | - | -40°C~125°C | Cut Tape (CT) | - | - | e4 | no | Obsolete | 4 (72 Hours) | 64 | EAR99 | ADC and DAC: MCU Based | Nickel/Palladium/Gold (Ni/Pd/Au) | 4mW | - | 2.7V~5.25V | QUAD | GULL WING | 260 | - | 5V | 0.5mm | - | 40MHz | - | MSC1211Y2 | 64 | - | - | - | - | 3/55V | 8 | Parallel, Serial | - | 14.8mA | 1.3kB | - | 24 | 8 | 30 μs | YES | NO | - | YES | - | YES | Analog, Digital | Serial, Parallel | 3 B | 16 | 1 ksps | 8051 | 8 μs | - | 1k | - | 4mW | - | - | - | - | - | 1 | - | - | 8 | - | 1 ksps | - | - | Analog Digital | - | - | - | - | - | 4 | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7891AP-2 Analog Devices Inc. | 1 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | 1 | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | Data Acquisition System (DAS) | - | - | 100mW | 5V | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 30 | AD7891 | 44 | - | TTL | 5V | Bipolar, Unipolar | 5V | 8 | Parallel, Serial | - | - | - | 100mW | 12 | - | - | - | - | 2.375V | - | 2.625V | - | Single | Serial, Parallel | - | - | 500 ksps | - | - | 8 | 500k | BINARY, 2'S COMPLEMENT BINARY | 82mW | - | 1 LSB | TRACK | - | - | - | - | - | - | - | - | - | - | Single Supply | 70 dB | - | - | - | - | - | - | 1 LSB | - | - | 12 b | - | - | - | - | - | - | - | - | - | 4.57mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LTC1294DCSW#PBF Linear Technology/Analog Devices | 27 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 1 | - | - | 0°C~70°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Data Acquisition System (DAS), ADC | Matte Tin (Sn) | - | - | ±5V 5V | - | GULL WING | 260 | 1 | 5V | - | - | - | 30 | LTC1294 | 20 | - | - | 5V | Bipolar, Unipolar | - | 8 | Parallel, Serial | - | - | - | 500mW | 12 | - | - | - | - | - | - | - | - | Dual | Serial, Parallel | - | - | 46.5 ksps | - | - | 8 | 46.5k | BINARY | - | - | 0.75 LSB | SAMPLE | - | - | - | 5V | - | - | - | - | 5V | - | Dual ± | - | -5V | - | - | - | - | - | - | - | - | 12 b | - | - | - | - | - | - | - | - | - | 2.95mm | - | 7.493mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCM1725D Texas Instruments | 44 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 130.010913mg | - | - | - | -25°C~85°C | Tube | - | SoundPlus™ | e4 | yes | Active | 1 (Unlimited) | 14 | - | DAC, Audio | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 90mW | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | PCM1725 | 14 | Not Qualified | Voltage | 5V | - | - | 3 | Serial | - | - | - | - | 16 | - | - | - | - | - | - | - | - | Single | I2S | - | - | 96 ksps | - | - | - | 96k | - | - | - | - | - | - | - | - | - | - | - | 2 | 96 ksps | - | - | Single Supply | 97 dB | - | - | - | - | - | - | - | - | - | 16 b | - | - | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCM1861DBT Texas Instruments | 304 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 30-TFSOP (0.173, 4.40mm Width) | - | 30 | 97.49401mg | - | - | - | -40°C~125°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 30 | - | ADC, Audio | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 85mW | 1.8V~3.3V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | NOT SPECIFIED | PCM1861 | - | - | - | 3.3V | - | - | - | I2C, SPI | 31mA | - | - | - | 24 | - | - | - | - | - | - | - | - | Analog, Digital | I2C, SPI | - | - | 192 ksps | - | - | 2 | 192k | - | 85mW | - | - | SAMPLE | - | - | - | - | - | - | - | - | - | SERIAL | Analog Digital | 110 dB | - | 2 | - | - | - | - | - | - | - | 24 b | - | 0 | - | 8 | - | - | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADAU1978WBCPZ Analog Devices Inc. | 184 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad, CSP | - | 40 | - | - | - | Automotive grade | -40°C~105°C | Tray | - | Automotive | - | no | Active | 3 (168 Hours) | 40 | EAR99 | ADC | - | - | 46.2mW | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | ADAU1978 | 40 | Not Qualified | - | 3.3V | Bipolar, Unipolar | - | - | I2C, SPI | 14mA | 14mA | - | 46.2mW | 24 | - | - | - | - | - | - | - | - | Analog, Digital, Single | I2C, SPI | - | - | 192 ksps | - | - | 4 | 192k | BINARY | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | SERIAL | Single Supply | - | - | - | - | - | - | - | - | - | - | 24 b | - | - | - | 4 | - | - | - | - | 750μm | - | 6.1mm | 6.1mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7402-8BRIZ-RL Analog Devices Inc. | 18 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | 8 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 8 | - | Modulator | Tin (Sn) | - | 209mW | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | AD7402 | 8 | - | - | 5V | Bipolar, Unipolar | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Serial | - | - | 39 ksps | - | - | - | 39K | - | - | - | 5 LSB | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 87 dB | - | - | - | - | - | - | 0.99 LSB | - | - | 16 b | - | - | - | 2 | - | - | - | - | - | - | 7.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() WM8524CGEDT/R Cirrus Logic Inc. | 5000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 16 | - | DAC, Audio | - | - | - | 2.97V~3.63V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | - | - | - | - | Voltage | 3.3V | Unipolar | - | 2 | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | Single | I2S | - | - | 192 ksps | - | - | - | 192k | - | - | - | - | - | - | BINARY | - | - | - | - | - | 192 ksps | - | - | Single Supply | 106 dB | - | - | - | SERIAL | - | - | - | - | - | 24 b | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() PCM1741E/2K Texas Instruments | 1071 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 69.994973mg | - | - | - | -25°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | DAC, Audio | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | - | NOT SPECIFIED | PCM1741 | 16 | Not Qualified | Voltage | 3V | - | 3.35V | 2 | Serial | - | 13mA | - | - | 24 | - | - | - | - | - | - | - | - | - | I2S | - | - | - | - | - | - | 100k | - | 43mW | - | - | - | - | - | - | - | - | - | - | 96 ksps | - | - | Analog Digital | 98 dB | - | - | - | - | - | - | - | - | - | 24 b | - | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free |