- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Package / Case
- RoHS Status
- JESD-609 Code
- Number of Bits
- Number of Terminations
- Pin Count
- Sampling Rate
- Supply Voltage
- Architecture
- Base Part Number
Attribute column
Categories
Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Configuration | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Number of Bits | Input Type | Min Input Voltage | Data Rate | Architecture | Number of Inputs | Max Input Voltage | Converter Type | Supply Type | Reference Voltage | Reference Type | Data Interface | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Power Consumption | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Sample and Hold / Track and Hold | Number of A/D Converters | Input Capacitance | Conversion Rate | Ratio - S/H:ADC | Output Format | Signal to Noise Ratio (SNR) | Negative Supply Voltage-Nom | Max Supply Voltage (DC) | Differential Nonlinearity | Min Supply Voltage (DC) | Analog Input Voltage-Min | Conversion Time-Max | Spurious-free dynamic range (SFDR) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD7723BSZ Analog Devices Inc. | 148 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 44-QFP | YES | 44 | - | -40°C~85°C | Tray | - | - | e3 | no | Active | 3 (168 Hours) | 44 | - | EAR99 | - | 475mW | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | 40 | AD7723 | 44 | Not Qualified | TTL | 5V | Bipolar, Unipolar | 5V | ADC | 1 | Parallel, SPI, Serial | 5.25V | 4.75V | - | 50mA | 475mW | 16 | Differential | 1.2V | - | Sigma-Delta | - | 3.15V | - | Analog, Digital | - | External, Internal | SPI, Parallel | 2 B | 19.2 Msps | 5V | - | 1 | 1.2M | 2'S COMPLEMENT BINARY | - | - | 2 LSB | SAMPLE | - | 2pF | - | - | SERIAL, PARALLEL, WORD | 90 dB | - | - | 1 LSB | - | - | - | - | - | 2mm | - | 10mm | 10mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7477ARTZ-500RL7 Analog Devices Inc. | 66 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | SOT-23-6 | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 17.5mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | 40 | AD7477 | 6 | - | - | - | Unipolar | 3/5V | S/H-ADC | 1 | SPI | 5.25V | 2.7V | - | 3.5mA | 17.5mW | 10 | Single Ended | 2.35V | - | SAR | - | 5.25V | ADC, SUCCESSIVE APPROXIMATION | - | - | Supply | SPI, DSP | 1.25 B | 1 Msps | 2.7V~5.25V | 2.7V~5.25V | 1 | 1M | BINARY | - | 0.0977% | 1 LSB | TRACK | - | 30pF | - | 1:1 | SERIAL | - | - | - | 0.9 LSB | - | - | 0.8μs | - | - | 1.3mm | - | 2.9mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD9057BRSZ-80 Analog Devices Inc. | 982 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | -40°C~85°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | 220mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | AD9057 | 20 | - | - | 5V | Bipolar, Unipolar | - | S/H-ADC | 1 | - | 5.25V | 4.75V | - | 36mA | 281mW | 8 | Single Ended | 2.4V | - | Pipelined | - | 2.6V | ADC, FLASH METHOD | Single | - | Internal | Parallel | 1 B | 80 Msps | 5V | - | 1 | 80M | OFFSET BINARY | 220mW | - | 2 LSB | TRACK | - | 2pF | - | 1:1 | - | 46.5 dB | - | - | 2 LSB | - | - | - | - | - | 1.75mm | - | 7.2mm | 5.3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP3021A7T-E/OT Microchip Technology | 10 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP3021 | 5 | - | - | - | Unipolar | - | S/H-ADC | 1 | I2C, Serial | 5.5V | 2.7V | - | - | - | 10 | Single Ended | - | - | SAR | - | - | ADC, SUCCESSIVE APPROXIMATION | - | - | Supply | I2C | 1.25 B | 22.3 ksps | 2.7V~5.5V | 2.7V~5.5V | 1 | 22.3k | BINARY | - | 0.0977% | 1 LSB | SAMPLE | - | - | 22.3 ksps | 1:1 | - | 60 dB | - | - | - | - | -0.3V | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP3021A0T-E/OT Microchip Technology | 4 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP3021 | 5 | - | - | 5V | Unipolar | - | S/H-ADC | 1 | I2C, Serial | 5.5V | 2.7V | - | - | - | 10 | Single Ended | - | - | SAR | - | - | ADC, SUCCESSIVE APPROXIMATION | - | - | Supply | I2C | 1.25 B | 22.3 ksps | 2.7V~5.5V | 2.7V~5.5V | 1 | 22.3k | BINARY | - | 0.0977% | 1 LSB | SAMPLE | - | - | 22.3 ksps | 1:1 | - | 60 dB | - | - | - | - | -0.3V | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADS8505IBDB Texas Instruments | 23 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 28 | - | EAR99 | - | 100mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | ADS8505 | 28 | Not Qualified | - | 5V | Bipolar | 5V | S/H-ADC | 1 | - | 5.25V | 4.75V | - | 12mA | 70mW | 16 | Single Ended | - | - | SAR | - | - | ADC, SUCCESSIVE APPROXIMATION | Analog, Digital | - | External, Internal | Parallel | 2 B | 250 ksps | 5V | - | 1 | 250k | 2'S COMPLEMENT BINARY | 155mW | 0.0023% | 1.5 LSB | SAMPLE | - | - | 250 ksps | 1:1 | - | 88 dB | - | 5.25V | 1 LSB | 4.75V | - | - | 105 dB | - | 2mm | - | 10.2mm | 5.3mm | 1.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADS8568SPMR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 64-LQFP | YES | 64 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | - | 389.4mW | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | - | ADS8568 | 64 | - | - | 5.5V | Bipolar | 3.35V | S/H-ADC | 8 | Parallel, SPI | - | - | - | - | 259.7mW | 16 | Single Ended | - | - | SAR | - | - | ADC, SUCCESSIVE APPROXIMATION | Analog, Digital, Dual | - | External, Internal | SPI, Parallel | 2 B | 500 ksps | 5V | 2.7V~5.5V | 8 | 500k | BINARY, 2'S COMPLEMENT BINARY | 335mW | 0.0069% | 4.5 LSB | SAMPLE | 1 | - | 510 ksps | 1:1 | SERIAL, PARALLEL, WORD | 91.5 dB | -15V | 5.5V | - | 2.7V | -2V | - | 95 dB | Simultaneous Sampling | 1.6mm | - | 10mm | 10mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADS7863IDBQ Texas Instruments | 721 | - | Datasheet | - | NRND (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | 2 | -40°C~125°C | Tube | - | - | e4 | yes | Not For New Designs | 3 (168 Hours) | 24 | SMD/SMT | EAR99 | - | 45.3mW | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | ADS7863 | 24 | - | - | 5V | Bipolar | 5V | MUX-S/H-ADC | 4 | SPI, Serial | 5.5V | 2.7V | - | 6.5mA | 35.5mW | 12 | Differential, Pseudo-Differential | - | - | SAR | 4, 6 | - | ADC, SUCCESSIVE APPROXIMATION | Single | - | External, Internal | SPI | 1.5 B | 2 Msps | 2.7V~5.5V | 2.7V~5.5V | 2 | 2M | - | 35.5mW | 0.0305% | 1.25 LSB | SAMPLE | - | - | 1 Msps | 1:1 | - | 71.5 dB | - | - | 1 LSB | - | - | - | - | Simultaneous Sampling | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADC0832CCN/NOPB Texas Instruments | 11 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 1 | -40°C~85°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 800mW | DUAL | - | - | 1 | 5V | - | - | ADC0832 | 8 | - | - | 5V | Unipolar | 5V | MUX-ADC | - | Serial | 6.3V | 4.5V | - | 900μA | 15mW | 8 | Differential, Pseudo-Differential, Single Ended | - | - | SAR | 2 | - | ADC, SUCCESSIVE APPROXIMATION | Single | - | External | SPI | 1 B | 31 ksps | 4.5V~6.3V | 4.5V~6.3V | 2 | 31.25k | BINARY | 15mW | 0.3906% | - | - | - | - | 31 ksps | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD7731BRZ Analog Devices Inc. | 620 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | 1 | -40°C~85°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 24 | SMD/SMT | EAR99 | Matte Tin (Sn) | 67.5mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | AD7731 | 24 | - | - | 5V | Bipolar, Unipolar | - | MUX-PGA-ADC | 3 | SPI | 5.25V | 2.7V | - | 10.3mA | 67.5mW | 24 | Differential | 2.5V | - | Sigma-Delta | 3, 5 | 5V | ADC, DELTA-SIGMA | - | - | External | SPI, DSP | 3 B | 5 Msps | - | - | 6 | 6.4k | BINARY, OFFSET BINARY | - | - | - | - | - | - | - | - | SERIAL | 125 dB | - | - | - | - | - | - | - | PGA | 2.35mm | - | 15.6mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TLV2544IPWR Texas Instruments | 8030 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | 839mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | TLV2544 | 16 | - | - | 3.3V | Unipolar | 3/5V | MUX-S/H-ADC | 4 | SPI | 5.5V | 2.7V | - | 2.1mA | 839mW | 12 | Single Ended | - | - | SAR | - | - | ADC, SUCCESSIVE APPROXIMATION | Single | - | External, Internal | SPI, DSP | 1.5 B | 200 ksps | 2.7V~5.5V | 2.7V~5.5V | 4 | 200k | BINARY | 3.3mW | - | 1 LSB | SAMPLE | 1 | - | 200 ksps | 1:1 | SERIAL | - | - | 5.5V | 1 LSB | 2.7V | - | - | 84 dB | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD9248BSTZ-65 Analog Devices Inc. | 627 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 64-LQFP | YES | 64 | - | -40°C~85°C | Tray | - | - | e3 | no | Active | 3 (168 Hours) | 64 | SMD/SMT | - | Matte Tin (Sn) | 400mW | QUAD | GULL WING | 260 | 2 | 3V | 0.4mm | 40 | AD9248 | 64 | Not Qualified | TTL | 3V | Unipolar | - | S/H-ADC | 2 | - | 3.6V | 2.7V | - | 200mA | 700mW | 14 | Differential, Single Ended | - | 65 Mbps | Pipelined | - | 2V | ADC, PROPRIETARY METHOD | - | - | External, Internal | Parallel | 1.75 B | 65 Msps | 2.7V~3.6V | 2.25V~3.6V | 1 | 65M | - | - | - | 4.5 LSB | SAMPLE | 1 | 7pF | - | 1:1 | - | 73.7 dB | - | - | 1 LSB | - | - | - | - | Simultaneous Sampling | 1.45mm | - | 7mm | 7mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7893BRZ-10 Analog Devices Inc. | 49 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~85°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 45mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | AD7893 | 8 | - | TTL | 5V | Bipolar | 5V | S/H-ADC | 1 | 2-Wire, SPI, Serial | 5.25V | 4.75V | - | - | 45mW | 12 | Single Ended | 2.375V | - | SAR | - | 2.625V | ADC, SUCCESSIVE APPROXIMATION | Single | - | External | SPI | 1.5 B | 117 ksps | 5V | - | 1 | 117k | 2'S COMPLEMENT BINARY | 25mW | - | 0.5 LSB | TRACK | - | - | - | 1:1 | - | 70 dB | - | - | 1 LSB | - | - | 6μs | - | - | 1.75mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD9221ARZ-REEL Analog Devices Inc. | 1000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | - | 70mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | AD9221 | 28 | Not Qualified | - | 5V | Unipolar | - | S/H-ADC | 1 | - | 5.25V | 4.75V | - | - | 70mW | 12 | Differential, Single Ended | 1V | - | Pipelined | - | 2.5V | ADC, FLASH METHOD | Analog, Digital, Single | - | Internal | Parallel | 1.5 B | 1.5 Msps | 5V | 2.7V~5.25V | 1 | 1.5M | BINARY | 59mW | 0.0305% | 1.25 LSB | SAMPLE | - | 16pF | - | 1:1 | - | 70.2 dB | - | - | 0.75 LSB | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7896JRZ Analog Devices Inc. | 2000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 0°C~70°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 10.8mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | AD7896 | 8 | Not Qualified | TTL | 5V | Unipolar | - | S/H-ADC | 1 | 2-Wire, SPI, Serial | 5.5V | 2.7V | - | 4mA | 10.8mW | 12 | Single Ended | - | - | SAR | - | 5.5V | ADC, SUCCESSIVE APPROXIMATION | Single | - | Supply | SPI | 1.5 B | 100 ksps | 2.7V~5.5V | 2.7V~5.5V | 1 | 100k | BINARY | 9mW | 0.0244% | 1 LSB | TRACK | - | - | - | 1:1 | - | 70 dB | - | - | 1 LSB | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADS41B49IRGZR Texas Instruments | 2500 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | - | - | 7mW | QUAD | NO LEAD | 260 | 1 | 1.8V | 0.5mm | NOT SPECIFIED | ADS41B49 | 48 | Not Qualified | - | - | - | - | S/H-ADC | 1 | DDR, LVDS, Parallel | 1.9V | 1.7V | - | - | 180mW | 14 | Differential | - | - | Pipelined | - | - | ADC, PROPRIETARY METHOD | Analog, Digital | - | Internal | LVDS - Parallel, Parallel | 1.75 B | 250 Msps | 1.7V~1.9V | 1.7V~1.9V | 1 | 250M | OFFSET BINARY, 2'S COMPLEMENT BINARY | 350mW | 0.0305% | 5 LSB | SAMPLE | - | - | 250 Msps | 1:1 | PARALLEL, WORD | 69 dB | - | - | - | - | - | - | - | - | 1mm | - | 7mm | 7mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD7707BRUZ Analog Devices Inc. | 11 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | 1 | -40°C~85°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | - | 3.75mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 40 | AD7707 | 20 | Not Qualified | - | - | Bipolar, Unipolar | - | MUX-PGA-ADC | 3 | SPI | 5.25V | 2.7V | - | - | 3.75mW | 16 | Pseudo-Differential, Single Ended | 1V | - | Sigma-Delta | 1, 2 | 3.5V | ADC, DELTA-SIGMA | Analog, Digital | - | External | SPI, DSP | 2 B | 500 sps | 2.7V~3.3V 5V | 2.7V~3.3V 5V | 3 | 500 | BINARY, OFFSET BINARY | 3.75mW | - | - | - | - | 10pF | - | - | SERIAL | 116 dB | - | - | - | - | - | - | - | PGA | 1.05mm | - | 6.6mm | 4.5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7091RBRMZ Analog Devices Inc. | 87 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | -40°C~125°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | - | 1mW | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 30 | AD7091 | 10 | - | - | - | Unipolar | 3/5V | S/H-ADC | 1 | SPI, Serial | 5.25V | 2.7V | 349μA | 388μA | 1mW | 12 | Single Ended | 2.7V | - | SAR | - | 5.25V | ADC, SUCCESSIVE APPROXIMATION | Single | - | Supply | SPI, DSP | 1.5 B | 1 Msps | 2.09V~5.25V | 2.09V~5.25V | 1 | 1M | BINARY | 2.3mW | 0.0244% | 1 LSB | TRACK | - | 7pF | - | 1:1 | - | 69 dB | - | - | 0.9 LSB | - | - | 0.65μs | - | - | 950μm | - | 3.1mm | 3.1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7960BCPZ Analog Devices Inc. | 1500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 32-WFQFN Exposed Pad, CSP | - | 32 | - | -40°C~85°C | Tray | - | PulSAR® | - | no | Active | 3 (168 Hours) | - | - | - | - | 64.5mW | - | - | - | - | - | - | - | AD7960 | 32 | - | - | 5V | Bipolar | - | S/H-ADC | 1 | LVDS, Serial | 5.25V | 1.71V | 26mA | 8μA | 21mW | 18 | Differential | 2.048V | - | SAR | - | 5V | - | Single | 4.096V | External, Internal | LVDS - Serial | 2.25 B | 5 Msps | - | - | - | 5M | - | - | - | 2 LSB | - | - | - | - | 1:1 | - | 99 dB | - | - | 0.99 LSB | - | - | - | - | - | 750μm | - | 5.1mm | 5.1mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD9434BCPZ-500 Analog Devices Inc. | 118 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 56-VFQFN Exposed Pad, CSP | YES | 56 | - | -40°C~85°C | Tray | - | - | e3 | no | Active | 3 (168 Hours) | 56 | - | - | - | 660mW | QUAD | NO LEAD | 260 | 1 | 1.8V | 0.5mm | 30 | AD9434 | 56 | Not Qualified | - | 1.8V | - | - | S/H-ADC | 1 | LVDS, Parallel, SPI, Serial | 1.9V | 1.75V | - | 283mA | 690mW | 12 | Differential | 1.5V | - | Pipelined | - | 1.5V | ADC, FLASH METHOD | Single | - | External, Internal | LVDS - Parallel | 1.5 B | 500 Msps | 1.75V~1.9V | 1.75V~1.9V | 1 | 500M | OFFSET BINARY, 2'S COMPLEMENT BINARY, GRAY CODE | 690mW | 0.032% | 1.3 LSB | SAMPLE | - | 1.3pF | - | 1:1 | SERIAL, PARALLEL, WORD | 66.3 dB | - | - | -0.95 LSB | - | - | 0.002μs | - | - | 950μm | - | 8.1mm | 8.1mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead |