- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Package / Case
- RoHS Status
- JESD-609 Code
- Number of Bits
- Number of Terminations
- Pin Count
- Sampling Rate
- Supply Voltage
- Architecture
- Base Part Number
Attribute column
Categories
Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Analog Supply Voltage | Base Product Number | Digital Supply Voltage | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | SNR - Signal to Noise Ratio | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Interface | Number of Circuits | Number of Bits | Input Type | Architecture | Number of Inputs | Supply Type | Reference Type | Data Interface | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Sampling Rate (Per Second) | Number of A/D Converters | Number of Converters | Conversion Rate | Ratio - S/H:ADC | Signal to Noise Ratio (SNR) | Resolution (Bits) | Number of Analog Inputs | Features | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX7572LN05 Analog Devices | 375 |
| Datasheet | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | MX757 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | 0°C ~ 70°C | - | * | - | - | - | - | - | MUX-ADC | - | - | - | 12 | Single Ended | SAR | 1 | - | Internal | Parallel | - | - | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 308k | 1 | - | - | 0:1 | - | - | - | - | - | - | ||
![]() MAX1076ETC Analog Devices | 34 |
| Datasheet | - | - | Surface Mount | 12-WQFN Exposed Pad | - | 12-TQFN (4x4) | - | MAX1076 | - | 3-Wire, SPI | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | S/H-ADC | 1 Channel | - | - | 10 | Differential | SAR | 1 | - | Internal | SPI | 10 bit | 1.8 MS/s | 5V | 1.8V ~ 5.25V | 1.8M | 1 | - | - | 1:1 | - | - | - | - | - | - | ||
![]() HI5813KIP HARRIS | 1350 |
| - | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | S/H-ADC | - | - | - | 12 | - | SAR | 1 | - | External | - | - | - | 0V ~ 3.3V | 0V ~ 3.3V | 40k | 1 | - | - | 1:1 | - | - | - | - | - | - | ||
![]() MX7575JEWN Analog Devices | 387 |
| Datasheet | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOIC | - | MX7575 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | S/H-ADC | - | - | - | 8 | Single Ended | SAR | 1 | - | External | Parallel | - | - | 5V | 5V | 200k | 1 | - | - | 1:1 | - | - | - | - | - | - | ||
![]() MAX130CMH Analog Devices | 901 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX1228ACEP Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20 | 20-QSOP | - | MAX1228 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | Compliant | - | 0°C ~ 70°C | Bulk | - | 70 °C | 0 °C | 727 mW | 5.25 V | - | MUX-S/H-ADC | - | SPI, Serial | - | 12 | Differential, Single Ended | SAR | 6, 12 | Single | External, Internal | SPI | 1.5 B | 300 ksps | 5V | 5V | 300k | 1 | 1 | 300 ksps | 1:1 | 70 dB | - | - | Temperature Sensor | - | Lead Free | ||
![]() MX7576AQ Analog Devices | 1236 |
| Datasheet | - | - | Through Hole | 18-CDIP (0.300, 7.62mm) | - | 18-CDIP | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | Compliant | - | -55°C ~ 125°C | - | - | - | - | - | - | - | ADC | - | - | 1 | 8 | Single Ended | SAR | 1 | - | External | Parallel | 1 B | 100 ksps | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 200k | 1 | - | - | 1:1 | - | - | - | - | - | - | ||
![]() MAX1165BCUI Analog Devices | 120 |
| Datasheet | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | - | MAX1165 | - | Parallel | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | 90 dB | 0°C ~ 70°C | - | - | - | - | - | - | - | S/H-ADC | 1 Channel | - | - | 16 | Single Ended | SAR | 1 | - | External, Internal | Parallel | 16 bit | 165kSPS | 5V | 2.7V ~ 5.25V | 165k | 1 | - | - | 1:1 | - | 16bit | - | - | - | - | ||
![]() MAX135EPI Analog Devices | 535 |
| Datasheet | Obsolete (Last Updated: 3 years ago) | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | 28 | 28-PDIP | - | MAX135 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | Compliant | - | -40°C ~ 85°C | - | * | 85 °C | -40 °C | 786 mW | 5 V | Bipolar | ADC | 1 | Parallel | - | 15 | Differential | Multi-Slope | 1 | Dual | External | Parallel | 1.875 B | 16 sps | - | 5V | 1.6 | 1 | 1 | 1.6 sps | 1:1 | - | - | 1 | - | No | Lead Free | ||
![]() HI5630/8CN HARRIS | 2300 |
| - | - | - | Surface Mount | 64-BQFP | - | 64-MQFP (14x14) | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | S/H-ADC | - | - | - | 8 | Differential, Single Ended | Pipelined | 3 | - | External, Internal | Parallel | - | - | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 80M | 3 | - | - | 1:1 | - | - | - | - | - | - | ||
![]() MAX163CCNG Analog Devices | 32 |
| Datasheet | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | MAX163 | - | Parallel | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | Tube | Active | - | 70 dB | 0°C ~ 70°C | - | - | - | - | - | - | - | S/H-ADC | 1 Channel | - | - | 12 | Single Ended | SAR | 1 | - | Internal | Parallel | 12 bit | 100 kS/s | 5V, -12V ~ 15V | 5V, -12V ~ 15V | 100k | 1 | - | - | 1:1 | - | - | - | - | - | - | ||
![]() MAX167CEWG Analog Devices | 32 |
| Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | MAX167 | - | Parallel | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | 70 dB | -40°C ~ 85°C | - | - | - | - | - | - | - | S/H-ADC | 1 Channel | - | - | 12 | Single Ended | SAR | 1 | - | Internal | Parallel | 12 bit | 100 kS/s | 5V, -12V ~ 15V | 5V, -12V ~ 15V | 100k | 1 | - | - | 1:1 | - | - | - | - | - | - | ||
![]() MAX1091BEEI Analog Devices | 8 |
| Datasheet | - | - | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | - | 28-QSOP | - | MAX109 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | MUX-S/H-ADC | - | - | - | 10 | Pseudo-Differential, Single Ended | SAR | 4, 8 | - | External, Internal | Parallel | - | - | 2.7V ~ 3.6V | 1.8V ~ 3.9V | 250k | 1 | - | - | 1:1 | - | - | - | - | - | - | ||
![]() HI5804KCB HARRIS | 789 |
| - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | S/H-ADC | - | - | - | 12 | Differential | Flash | 1 | - | External | Parallel | - | - | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 5M | 4 | - | - | 4:4 | - | - | - | - | - | - | ||
![]() MX7572JN05 Analog Devices | 63 |
| Datasheet | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | MX7572 | - | Parallel | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | Tube | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | S/H-ADC | 1 Channel | - | - | 12 | Single Ended | SAR | 1 | - | Internal | Parallel | 12 bit | 308 kS/s | 5V, -15V | 5V, -15V | 308k | 1 | - | - | 1:1 | - | - | - | - | - | - | ||
![]() MAX1065AEUI Analog Devices | 959 |
| Datasheet | - | - | - | - | - | - | - | MAX1065 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX1226AEEE Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX574AKEWI Analog Devices | 1000 |
| Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | +/- 12 V, +/- 15 V | MX574A | 5 V | Parallel | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | S/H-ADC | 1 Channel | - | - | 12 | Single Ended | SAR | 1 | - | External, Internal | Parallel | 12 bit | 40 kS/s | ±11.4V ~ 16.5V | 5V | 40k | 1 | - | - | 1:1 | - | - | - | - | - | - | ||
![]() MX7572JEWG05 Analog Devices | 484 |
| Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | MUX-ADC | - | - | - | 12 | Single Ended | SAR | 1 | - | Internal | Parallel | - | - | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 308k | 1 | - | - | 0:1 | - | - | - | - | - | - | ||
![]() ADS1253E/2K5 Burr Brown | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |