- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Package / Case
- RoHS Status
- JESD-609 Code
- Number of Bits
- Number of Terminations
- Pin Count
- Sampling Rate
- Supply Voltage
- Architecture
- Base Part Number
Attribute column
Categories
Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Analog Supply Voltage | Base Product Number | Digital Supply Voltage | Interface Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | SNR - Signal to Noise Ratio | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Interface | Number of Bits | Input Type | Architecture | Number of Inputs | Supply Type | Reference Type | Data Interface | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Sampling Rate (Per Second) | Number of A/D Converters | Number of Converters | Conversion Rate | Ratio - S/H:ADC | Voltage Supply Source | Resolution (Bits) | Features | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX114CAG T Analog Devices | 41 |
| Datasheet | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | - | MAX114 | - | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | 4 Channel | - | 8 | Single Ended | Flash | 4 | - | External | Parallel | 8 bit | 1 MS/s | 5V | 5V | 1M | 1 | - | - | 1:1 | - | - | Selectable Address | - | - | ||
![]() MAX11284ETL T Analog Devices | 2500 |
| Datasheet | - | - | - | TQFN-HYBRID-40 | - | - | - | MAX11284 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | 2 Channel | - | - | - | Sigma-Delta | - | - | - | - | 24 bit | 64 kS/s | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX11340ATJ T Analog Devices | 33 |
| Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | 3 V | MAX11340 | 3 V | 3-Wire, SPI | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 61.5 dB | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | 8 Channel/16 Channel | - | 10 | Differential, Pseudo-Differential, Single Ended | SAR | 8, 15, 16 | - | External | SPI, DSP | 10 bit | 500 kS/s | 2.35V ~ 3.6V | 2.35V ~ 3.6V | 500k | 1 | - | - | 1:1 | - | - | PGA | - | - | ||
![]() MAX11328ATJ T Analog Devices | 50 |
| Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | 3 V | MAX11328 | 3 V | 3-Wire, SPI | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 72.3 dB | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | 8 Channel/16 Channel | - | 12 | Differential, Pseudo-Differential, Single Ended | SAR | 8, 15, 16 | - | External | SPI, DSP | 12 bit | 1 MS/s | 2.35V ~ 3.6V | 2.35V ~ 3.6V | 1M | 1 | - | - | 1:1 | - | - | - | - | - | ||
![]() MAX11212BEUB T Analog Devices | 50 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | MAX11212 | - | SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | ADC | 1 Channel | - | 18 | Differential | Sigma-Delta | 1 | - | External | Serial | 18 bit | 120 S/s | 2.7V ~ 3.6V | 1.7V ~ 3.6V | 13.75 | 1 | - | - | - | - | - | - | - | - | ||
![]() MAX11128ATI T Analog Devices | 50 |
| Datasheet | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | - | MAX11128 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | - | - | 12 | Differential, Pseudo-Differential, Single Ended | SAR | 8, 15, 16 | - | External | SPI | 12 bit | 1 MS/s | 2.35V ~ 3.6V | 2.35V ~ 3.6V | 1M | 1 | - | - | 1:1 | - | - | - | - | - | ||
![]() MAX1106CUB T Analog Devices | 41 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | 3 V | MAX1106 | 3 V | SPI | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 49 dB | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | 1 Channel | - | 8 | Pseudo-Differential, Single Ended | SAR | 1 | - | External, Internal | SPI | 8 bit | 25 kS/s | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 25k | 1 | - | - | 1:1 | - | - | - | - | - | ||
![]() MAX11059ECB T Analog Devices | 50 |
| Datasheet | - | - | Surface Mount | 64-TQFP Exposed Pad | - | 64-TQFP-EP (10x10) | 5 V | MAX11059 | 2.7 V to 5.25 V | Parallel | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 85.3 dB | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | S/H-ADC | 8 Channel | - | 14 | Single Ended | SAR | 8 | - | External, Internal | Parallel | 14 bit | 250 kS/s | 5V | 2.7V ~ 5.25V | 250k | 8 | - | - | 1:1 | - | - | Simultaneous Sampling | - | - | ||
![]() MAX1090BEEI T Analog Devices | 50 |
| Datasheet | - | - | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | - | 28-QSOP | - | MAX1090 | - | Parallel | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 60 dB | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | 4 Channel/8 Channel | - | 10 | Pseudo-Differential, Single Ended | SAR | 4, 8 | - | External, Internal | Parallel | 10 bit | 400 kS/s | 5V | 2.7V ~ 5.5V | 400k | 1 | - | - | 1:1 | - | - | - | - | - | ||
![]() MAX1082AEUE T Analog Devices | 50 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | MAX1082 | - | SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 60 dB | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | 2 Channel/4 Channel | - | 10 | Pseudo-Differential, Single Ended | SAR | 2, 4 | - | External, Internal | SPI | 10 bit | 400 kS/s | 5V | 5V | 400k | 1 | - | - | 1:1 | - | - | - | - | - | ||
![]() MX7705EUE T Analog Devices | 33 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | MX7705 | - | 3-Wire, SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | PGA-ADC | 2 Channel | - | 16 | Differential | Sigma-Delta | 2 | - | External | SPI | 16 bit | 500 S/s | 2.7V ~ 5.25V | 2.7V ~ 5.25V | 500 | 1 | - | - | - | - | - | PGA | - | - | ||
![]() MAX22530AWE T Analog Devices | 50 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX574AKEQI C10079 Analog Devices | 50 |
| Datasheet | - | - | - | PDIP-28 | - | - | +/- 12 V, +/- 15 V | MX574 | 5 V | Parallel | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | Tube | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | SAR | - | - | - | - | 12 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX19517ETM T Analog Devices | 41 |
| Datasheet | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | 48-TQFN (7x7) | - | MAX19517 | - | SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 59.9 dB | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | S/H-ADC | 2 Channel | - | 10 | Differential, Single Ended | Pipelined | 2 | - | External, Internal | Parallel | 10 bit | 130 MS/s | 1.7V ~ 1.9V, 2.3V ~ 3.5V | 1.7V ~ 3.5V | 130M | 2 | - | - | 1:1 | - | - | Simultaneous Sampling | - | - | ||
![]() MAX19515ETM T Analog Devices | 41 |
| Datasheet | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | 48-TQFN (7x7) | - | MAX19515 | - | SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 60.2 dB | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | S/H-ADC | 2 Channel | - | 10 | Differential, Single Ended | Pipelined | 2 | - | External, Internal | Parallel | 10 bit | 65 MS/s | 1.7V ~ 1.9V, 2.3V ~ 3.5V | 1.7V ~ 3.5V | 65M | 2 | - | - | 1:1 | - | - | Simultaneous Sampling | - | - | ||
![]() MAX192ACAP T Analog Devices | 50 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 20-SSOP | - | MAX192 | - | SPI | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | Active | Compliant | - | 0°C ~ 70°C | Tape & Reel (TR) | - | Data Acquisition System (DAS), ADC | 70 °C | 0 °C | 640 mW | ±5V | 5.25 V | Bipolar, Unipolar | - | 8 | SPI, Serial | 10 | Differential/Single-Ended | SAR | - | Single | - | MICROWIRE™, QSPI™, Serial, SPI™ | 1.25 B | 133 ksps | - | - | 133k | 1 | 1 | 133 ksps | - | Single Supply | 10 b | - | No | Lead Free | ||
![]() MAX192ACWP T Analog Devices | 41 |
| Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | MAX192 | - | SPI | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 0°C ~ 70°C | - | - | Data Acquisition System (DAS), ADC | - | - | - | ±5V | - | - | - | 8 | - | - | Differential/Single-Ended | SAR | - | - | - | MICROWIRE™, QSPI™, Serial, SPI™ | 10 bit | 133 kS/s | - | - | 133k | - | - | - | - | Single Supply | 10 b | - | - | - | ||
![]() MAX186CCAP T Analog Devices | 41 |
| Datasheet | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | - | MAX186 | - | SPI | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 0°C ~ 70°C | - | - | Data Acquisition System (DAS), ADC | - | - | - | ±5V | - | - | - | 8 | - | - | Differential/Single-Ended | SAR | - | - | - | MICROWIRE™, QSPI™, Serial, SPI™ | 12 bit | 133 kS/s | - | - | 133k | - | - | - | - | Dual ± | 12 b | - | - | - | ||
![]() MAX182BEPI Analog Devices | 33 |
| Datasheet | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28-PDIP | - | MAX182 | - | Parallel | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | Tube | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | 4 Channel | - | 12 | Single Ended | SAR | 4 | - | External | Parallel | 12 bit | 17 kS/s | ±5V, 11.4V ~ 15.75V | ±5V, 11.4V ~ 15.75V | 17k | 1 | - | - | 1:1 | - | - | - | - | - | ||
![]() MAX172BCWG T Analog Devices | 1000 |
| Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | MAX172 | - | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | S/H-ADC | 1 Channel | - | 12 | Single Ended | SAR | 1 | - | Internal | Parallel | 12 bit | 100 kS/s | 5V, -12V, -15V | 5V, -12V, -15V | 100k | 1 | - | - | 1:1 | - | - | - | - | - |