- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Composition | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Integral Nonlinearity (INL) | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Differential Nonlinearity | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Number of DAC Channels | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4651T-104E/ML Microchip Technology | 15505 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 3 (168 Hours) | 16 | - | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | QUAD | - | 260 | - | - | 0.635mm | - | 40 | MCP4651 | 16 | - | - | 3/5V | Potentiometer | I2C | 2 | - | 2.5μA | - | - | - | - | - | Linear | - | - | - | - | - | - | 257 | - | - | 75 | - | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD8400ARZ1 Analog Devices Inc. | 6 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | - | - | -40°C~125°C | Tube | - | - | ±33% | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 500 ppm/°C | 1kOhm | 256 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | AD8400 | 8 | - | 5.5V | 3/5V | Potentiometer | SPI | 1 | 10nA | 10nA | 900μA | 10nA | - | - | 5 kHz | Linear | - | 5MHz | - | - | - | - | 256 | 1000Ohm | - | 200 | - | 700ppm/°C | - | - | 1.5mm | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4242-103E/UN Microchip Technology | 368 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Non-Volatile | - | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4242 | 10 | - | 5V | - | Rheostat | SPI | 2 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | - | 129 | 10000Ohm | - | 75 | 5V | - | - | - | 950μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4241-104E/ST Microchip Technology | 9984 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4241 | 14 | Not Qualified | 5V | - | Potentiometer | SPI | 2 | - | 550μA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | - | 129 | 100000Ohm | - | 75 | 5V | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4261-103E/SL Microchip Technology | 321 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | Non-Volatile | 2 | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | 150 ppm/°C | 10kOhm | 257 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4261 | 14 | - | 5V | - | Potentiometer | SPI | - | - | 550μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | - | 257 | 10000Ohm | - | 75 | 5V | - | - | - | 1.5mm | 8.65mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4152-104E/P Microchip Technology | 16 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | MCP4152 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | - | 257 | 100000Ohm | - | 75 | 5V | - | - | - | 4.953mm | 10.16mm | 7.112mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4562-502E/MS Microchip Technology | 2300 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4562 | 8 | - | 5V | - | Rheostat | I2C | 1 | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | - | 257 | 5000Ohm | - | 75 | - | - | - | Mute, Selectable Address | 950μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAT5119SDI-50GT3 ON Semiconductor | 7880 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 200 ppm/°C | 50kOhm | 32 | - | Potentiometer | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | CAT5119 | 6 | - | - | 3/5V | Rheostat | Up/Down (U/D, CS) | 1 | - | 25μA | 25μA | - | Halogen Free | - | - | Linear | - | - | - | - | - | - | 32 | 50000Ohm | - | 200 | 5.5V | - | - | - | 1mm | 2.2mm | 1.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4011T-503E/MS Microchip Technology | 5000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | ±20% | e3 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | 150 ppm/°C | 50kOhm | 64 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4011 | 8 | - | 5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | 45μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | - | 64 | 50000Ohm | - | 70 | 5V | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD8400ARZ1-REEL Analog Devices Inc. | 7500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±33% | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 500 ppm/°C | 1kOhm | 256 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | AD8400 | 8 | - | 5.5V | 3/5V | Potentiometer | SPI | 1 | 10nA | 10nA | 900μA | 10nA | - | - | 5 kHz | Linear | - | 5MHz | - | - | - | - | 256 | 1000Ohm | - | 200 | - | 700ppm/°C | - | - | - | 4.9mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CAT5172TBI-50GT3 ON Semiconductor | 597 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | SOT-23-8 | YES | 8 | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 100 ppm/°C | 50kOhm | 256 | - | - | ALSO OPERATES WITH 5 VOLT SUPPLY | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | - | NOT SPECIFIED | CAT5172 | 8 | Not Qualified | - | 3/5V | Potentiometer | SPI | 1 | - | 300nA | 2μA | - | Halogen Free | - | 0.1 kHz | Linear | - | - | - | - | - | - | 256 | 50000Ohm | - | 100 | 5.5V | ±100ppm/°C | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD5273BRJZ10-R7 Analog Devices Inc. | 7 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | OTP | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±30% | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 300 ppm/°C | 10kOhm | 64 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 400kHz | 40 | AD5273 | 8 | - | 5.5V | 3/5V | Potentiometer | I2C | 1 | 100nA | 100nA | 100nA | 100nA | - | - | 0.6 kHz | Linear | - | 6MHz | - | - | - | - | 64 | 10000Ohm | - | 60 | - | - | - | Selectable Address | - | 2.9mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADN2850BCPZ25 Analog Devices Inc. | 5000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad, CSP | - | 16 | Non-Volatile | - | - | -40°C~85°C | Tray | - | - | ±8% | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 35 ppm/°C | 25kOhm | - | Matte Tin (Sn) | - | - | 2.7V~5.5V ±2.25V~2.75V | QUAD | - | 260 | 2 | 2.5V | 0.8mm | - | 40 | ADN2850 | 16 | - | 5V | - | Rheostat | SPI | 2 | 3.5μA | 3.5μA | - | 3.5μA | - | DIGITAL POTENTIOMETER | - | Linear | 2.75V | 35 kHz | - | 2.25V | 2.5V | -2.5V | 1024 | 25000Ohm | - | 50 | - | - | - | Cascade Pin | 840μm | 5mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5144ABRUZ10 Analog Devices Inc. | 300 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | 4 | - | -40°C~125°C | Tube | - | - | ±8% | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | 2.3V~5.5V ±2.25V~2.75V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | - | - | AD5144 | 20 | - | 5.5V | - | Potentiometer | I2C | - | 700nA | 700nA | 32μA | - | - | - | 3 kHz | Linear | 2.75V | 3MHz | - | 2.25V | 2.5V | -2.5V | 256 | 100000Ohm | - | 55 | - | - | - | Selectable Address | 1.05mm | 6.6mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4541-503E/MS Microchip Technology | 27000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 50kOhm | 129 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4541 | 8 | - | 5V | - | Potentiometer | I2C | 1 | - | 2.5μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | - | 129 | 50000Ohm | - | 75 | - | - | - | Selectable Address | 950μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4531T-104E/MS Microchip Technology | 43 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | MCP4531 | 8 | - | 5V | - | Potentiometer | I2C | 1 | - | 2.5μA | - | - | - | - | - | Linear | - | - | - | - | - | - | 129 | - | - | 75 | - | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TPL0102-100PWR Texas Instruments | 37554 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | Non-Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 130 ppm/°C | 100kOhm | 256 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TPL0102 | 14 | - | - | 3/5V | Potentiometer | I2C | - | - | 2mA | - | - | - | - | 229 kHz | Linear | - | - | 0.5 LSB | - | 2.75V | - | 256 | 100000Ohm | 0.25 LSB | 25 | 5.5V | 92ppm/°C | 2 | Selectable Address | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4012T-103E/CH Microchip Technology | 1350 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 150 ppm/°C | 10kOhm | 64 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 40 | MCP4012 | 6 | - | 5V | - | Rheostat | Up/Down (U/D, CS) | 1 | - | 45μA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | - | 64 | 10000Ohm | - | 70 | 5V | - | - | - | 1.3mm | 3.1mm | 1.75mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5260BRUZ20-RL7 Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 500 ppm/°C | 20kOhm | 256 | - | - | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 25MHz | 40 | AD5260 | 14 | - | 15V | - | Potentiometer | SPI | 1 | 25μA | 25μA | 1μA | - | - | - | 0.31 kHz | Linear | 5.5V | 310 kHz | - | 4.5V | 5V | -5V | 256 | 20000Ohm | - | 60 | 5V | 35ppm/°C | - | Cascade Pin | - | 5mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4162-104E/SN Microchip Technology | 45 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4162 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | - | 257 | 100000Ohm | - | 75 | 5V | - | - | - | 1.25mm | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | - |