- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5231BRUZ50-REEL7 Analog Devices Inc. | 1017 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | -40% +20% | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 600 ppm/°C | 50kOhm | - | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | AD5231 | 16 | - | - | +-2.5/3/5V | Potentiometer | SPI | 1 | 2.7μA | 2.7μA | 2.7μA | 2.7μA | - | - | 0.085 kHz | Linear | 2.75V | 370 kHz | 2.25V | 2.5V | - | 1024 | 50000Ohm | 50 | 3V | - | Cascade Pin | - | 5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4661-502E/ST Microchip Technology | 4 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 15 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | 40 | MCP4661 | 14 | - | 5V | - | Potentiometer | I2C | 2 | - | 2.5μA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | - | 150ppm/°C | Mute, Selectable Address | 1.05mm | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AD5254BRUZ50 Analog Devices Inc. | 100 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 months ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | -40°C~105°C | Tube | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 300 ppm/°C | 50kOhm | 256 | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | 400kHz | 30 | AD5254 | 20 | - | - | 3/5V | Potentiometer | I2C | 4 | 3μA | 3μA | 5μA | 5μA | - | - | 0.08 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | -2.5V | 256 | 50000Ohm | 200 | - | 650ppm/°C | Selectable Address | 1.05mm | 6.5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5232BRUZ10 Analog Devices Inc. | 8518 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Non-Volatile | - | -40°C~85°C | Tube | - | - | -40% +20% | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 300 ppm/°C | 10kOhm | 256 | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 30 | AD5232 | 16 | - | - | - | Potentiometer | SPI | 2 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | 0.5 kHz | Linear | 2.75V | 500 kHz | 2.25V | 2.5V | -2.5V | 256 | 10000Ohm | 200 | - | 600ppm/°C | Cascade Pin | 1.05mm | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4541-103E/MS Microchip Technology | 2458 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | 1 | -40°C~125°C | Tube | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4541 | 8 | - | 5V | - | Potentiometer | I2C | - | - | 2.5μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | - | - | Selectable Address | 950μm | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AD5232BRUZ100 Analog Devices Inc. | 2577 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Non-Volatile | - | -40°C~85°C | Tube | - | - | -40% +20% | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 600 ppm/°C | 100kOhm | 256 | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 30 | AD5232 | 16 | - | - | - | Potentiometer | SPI | 2 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | 0.6 kHz | Linear | 2.75V | 500 kHz | 2.25V | 2.5V | -2.5V | 256 | 100000Ohm | 200 | - | - | Cascade Pin | 1.05mm | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5259BRMZ10-R7 Analog Devices Inc. | 200 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 500 ppm/°C | 10kOhm | 256 | - | NONVOLATILE MEMORY; IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 400kHz | 30 | AD5259 | 10 | Not Qualified | 5V | - | Potentiometer | I2C | 1 | 3μA | 3μA | 100nA | 100nA | - | - | 0.8 kHz | Linear | - | 2MHz | - | - | - | 256 | 10000Ohm | 75 | 3V | - | Selectable Address | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4013T-202E/CH Microchip Technology | 258 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Volatile | 1 | -40°C~125°C | Tape & Reel (TR) | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 10 ppm/°C | 2.1kOhm | 64 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 40 | MCP4013 | 6 | - | - | 3/5V | Rheostat | Up/Down (U/D, CS) | - | - | 45μA | - | - | - | DIGITAL POTENTIOMETER | 4 kHz | Linear | - | - | - | - | - | 64 | 2100Ohm | 70 | 5V | 150ppm/°C | - | 1.3mm | 3.1mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5292BRUZ-50 Analog Devices Inc. | 16 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | -40°C~105°C | Tube | - | - | ±1% | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 35 ppm/°C | 50kOhm | - | - | - | 9V~33V ±9V~16.5V | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | 40 | AD5292 | 14 | - | 15V | - | Potentiometer | SPI | 1 | 2μA | 2μA | 100nA | - | - | - | 0.21 kHz | Linear | 16.5V | 520 kHz | 9V | 15V | -15V | 1024 | 50000Ohm | 60 | - | - | Cascade Pin | 1.05mm | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CAT5132ZI-10-GT3 ON Semiconductor | 43 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 300 ppm/°C | 10kOhm | 128 | - | - | 2.7V~5.5V 8V~16V | DUAL | GULL WING | - | 1 | 12V | 0.5mm | - | - | CAT5132 | 10 | - | - | - | Potentiometer | I2C | 1 | - | 3mA | 1mA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 128 | 10000Ohm | 110 | - | ±300ppm/°C | Selectable Address | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5292BRUZ-20 Analog Devices Inc. | 34 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | -40°C~105°C | Tube | - | - | ±1% | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 35 ppm/°C | 20kOhm | - | - | - | 9V~33V ±9V~16.5V | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | 30 | AD5292 | 14 | - | 15V | - | Potentiometer | SPI | 1 | 2μA | 2μA | 100nA | - | - | - | 0.52 kHz | Linear | 16.5V | 520 kHz | 9V | 15V | -15V | 1024 | 20000Ohm | 60 | - | - | Cascade Pin | 1.2mm | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5232BRUZ100-RL7 Analog Devices Inc. | 12140 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | -40% +20% | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 600 ppm/°C | 100kOhm | 256 | - | NONVOLATILE MEMORY | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 30 | AD5232 | 16 | Not Qualified | - | - | Potentiometer | SPI | 2 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | - | Linear | 2.75V | 500 kHz | 2.25V | 2.5V | -2.5V | 256 | 100000Ohm | 200 | - | - | Cascade Pin | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4532-103E/MS Microchip Technology | 30000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | 1 | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 150 ppm/°C | 10kOhm | - | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | MCP4532 | 8 | - | 5V | - | Rheostat | I2C | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | Selectable Address | 950μm | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4011T-503E/MC Microchip Technology | 102 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | 150 ppm/°C | 50kOhm | 64 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4011 | 8 | Not Qualified | 5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | 45μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 64 | 50000Ohm | 70 | 5V | - | - | - | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4142T-103E/MS Microchip Technology | 564 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2004 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4142 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AD5160BRJZ100-RL7 Analog Devices Inc. | 100 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±15% | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 25MHz | 40 | AD5160 | 8 | - | 5.5V | 3/5V | Potentiometer | SPI | 1 | 3μA | 3μA | 3μA | 3μA | - | - | 0.04 kHz | Linear | - | 1.2MHz | - | - | - | 256 | 100000Ohm | 50 | 3V | 45ppm/°C | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5232BRUZ50 Analog Devices Inc. | 3873 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Non-Volatile | - | -40°C~85°C | Tube | - | - | -40% +20% | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 600 ppm/°C | 50kOhm | 256 | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 30 | AD5232 | 16 | - | - | - | Potentiometer | SPI | 2 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | 0.6 kHz | Linear | 2.75V | 500 kHz | 2.25V | 2.5V | -2.5V | 256 | 50000Ohm | 200 | - | - | Cascade Pin | 1.05mm | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5252BRUZ1 Analog Devices Inc. | 10 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | 2 | -40°C~105°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 300 ppm/°C | 1kOhm | 256 | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 2 | 2.5V | - | 400kHz | 30 | AD5252 | 14 | - | 2.75V | 3/5V | Potentiometer | I2C | - | 3μA | 3μA | 5μA | 5μA | - | - | 4 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | -2.5V | 256 | 1000Ohm | 200 | - | 650ppm/°C | Selectable Address | 1mm | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5204BRUZ50 Analog Devices Inc. | 142 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | Volatile | 4 | -40°C~85°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | - | EAR99 | 700 ppm/°C | 50kOhm | 256 | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | 40 | AD5204 | 24 | Not Qualified | - | 3/5V | Potentiometer | SPI | - | 12μA | 12μA | 12μA | 12μA | - | - | 0.137 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | -2.5V | 256 | 50000Ohm | 50 | - | - | Cascade Pin, Selectable Address | 1.05mm | 7.8mm | 4.4mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4162-502E/MF Microchip Technology | 31 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4162 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - |