- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Settling Time | Max Dual Supply Voltage | -3db Bandwidth | Integral Nonlinearity (INL) | Min Dual Supply Voltage | Input Bit Code | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Input Format | Differential Nonlinearity | Resistance - Wiper (Ω) (Typ) | Max Junction Temperature (Tj) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4011T-103E/MC Microchip Technology | 2673 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 64 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4011 | 8 | - | 5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | 45μA | - | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | - | - | - | 64 | 10000Ohm | - | - | 70 | - | 5V | - | - | - | - | 3mm | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPL0401A-10DCKR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | Volatile | 1 | - | -40°C~125°C | Cut Tape (CT) | - | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 35 ppm/°C | 10kOhm | 128 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | TPL0401 | 6 | - | - | 3/5V | Potentiometer | I2C | - | - | 2mA | - | - | - | - | - | 2.8MHz | Linear | 152 ns | - | - | 0.5 LSB | - | - | - | - | 128 | 10000Ohm | - | 0.25 LSB | 35 | - | 5.5V | 22ppm/°C | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4023T-202E/CH Microchip Technology | 5000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Non-Volatile | - | - | -40°C~125°C | Cut Tape (CT) | - | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 10 ppm/°C | 2.1kOhm | 64 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 40 | MCP4023 | 6 | - | 5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | 45μA | - | - | - | - | - | 4 kHz | Linear | - | - | - | - | - | - | - | - | 64 | 2100Ohm | - | - | 70 | - | 5V | 150ppm/°C | - | 1.3mm | - | 3.1mm | 1.75mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4662T-103E/UN Microchip Technology | 1000 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | - | 40 | MCP4662 | 10 | - | 5V | - | Rheostat | I2C | 2 | - | 2.5μA | - | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | - | - | - | 257 | 10000Ohm | - | - | 75 | - | - | - | Mute, Selectable Address | - | 1.1mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() AD5243BRMZ50-RL7 Analog Devices Inc. | In Stock |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | -20% +55% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 50kOhm | 256 | - | IT ALSO OPERATES AT 5 V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 400kHz | 30 | AD5243 | 10 | - | 5.5V | 3/5V | Potentiometer | I2C | 2 | 3.5μA | 3.5μA | 3.5μA | - | 3.5μA | - | - | 0.1 kHz | Linear | - | - | 4.8MHz | - | - | - | - | - | 256 | 50000Ohm | - | - | 160 | 150°C | - | - | - | 1.1mm | - | 3mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5220BRMZ100-R7 Analog Devices Inc. | 506 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 800 ppm/°C | 100kOhm | 128 | - | ALSO OPERATES AT 5V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | AD5220 | 8 | Not Qualified | 5.5V | 3/5V | Potentiometer | Up/Down (U/D, CS) | 1 | 15μA | 15μA | 15μA | - | 15μA | - | - | 0.069 kHz | Linear | - | - | 650 kHz | - | - | - | - | - | 128 | 100000Ohm | - | - | 40 | - | - | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4162-503E/SN Microchip Technology | 25 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 129 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4162 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 550μA | - | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | - | - | - | 257 | 50000Ohm | - | - | 75 | - | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP40D18T-503E/LT Microchip Technology | 177 |
| Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | Volatile | - | - | -40°C~125°C | Cut Tape (CT) | 2009 | - | ±20% | e3 | yes | Discontinued | 1 (Unlimited) | 6 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 40 | MCP40D18 | 6 | - | - | 3/5V | Rheostat | I2C | 1 | - | 45μA | - | - | - | - | DIGITAL POTENTIOMETER | 0.26 kHz | Linear | - | - | - | - | - | - | - | - | 128 | 50000Ohm | - | - | 155 | - | 5.5V | - | - | 1mm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT5221WI-10-T1 ON Semiconductor | 17 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 15 hours ago) | Tin | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | Non-Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 300 ppm/°C | 10kOhm | 64 | - | - | 2.5V~6V | DUAL | GULL WING | - | 2 | 5V | - | - | - | CAT5221 | 20 | - | 5V | - | Potentiometer | I2C | 2 | - | 1mA | 1mA | - | - | Halogen Free | - | - | Linear | - | - | - | - | - | - | - | - | 64 | 10000Ohm | - | - | 80 | - | 6V | ±300ppm/°C | Selectable Address | 1.05mm | - | 6.6mm | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD5235BRUZ250-R7 Analog Devices Inc. | 10 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Non-Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±8% | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 35 ppm/°C | 250kOhm | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | AD5235 | 16 | Not Qualified | - | - | Potentiometer | SPI | 2 | 3.5μA | 3.5μA | 200μA | - | 3.5μA | - | - | 0.125 kHz | Linear | - | 2.75V | 35 kHz | - | 2.25V | - | 2.5V | - | 1024 | 250000Ohm | - | - | 50 | - | 5V | - | Cascade Pin | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5292BRUZ-50-RL7 Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±1% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 50kOhm | - | - | - | 9V~33V ±9V~16.5V | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | 30 | AD5292 | 14 | - | 15V | - | Potentiometer | SPI | 1 | 2μA | 2μA | 100nA | - | - | - | - | 0.21 kHz | Linear | - | 16.5V | 520 kHz | - | 9V | - | 15V | -15V | 1024 | 50000Ohm | - | - | 60 | - | - | 35ppm/°C | Cascade Pin | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4561T-503E/MS Microchip Technology | 1020 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4561 | 8 | - | 5V | - | Potentiometer | I2C | 1 | - | 2.5μA | - | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | - | - | - | 257 | 50000Ohm | - | - | 75 | - | - | - | Mute, Selectable Address | 950μm | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4661T-503E/ML Microchip Technology | 3080 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | QUAD | - | 260 | 2 | 2.7V | 0.65mm | - | 40 | MCP4661 | 16 | - | 5V | - | Potentiometer | I2C | 2 | - | 2.5μA | - | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | - | - | - | 257 | 50000Ohm | - | - | 75 | - | - | - | Mute, Selectable Address | - | 1mm | 4mm | 4mm | - | No | - | ROHS3 Compliant | - | ||
![]() AD5242BRZ1M Analog Devices Inc. | 468 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | Volatile | 2 | - | -40°C~105°C | Tube | - | - | -30% +50% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 30 ppm/°C | 1MOhm | 256 | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 2 | 2.5V | - | 400kHz | 30 | AD5242 | 16 | - | - | 3/5V | Potentiometer | I2C | - | 100nA | 100nA | 100nA | - | 100nA | - | - | 0.006 kHz | Linear | - | 2.7V | 650 kHz | - | 2.3V | - | 2.5V | -2.5V | 256 | 1000000Ohm | - | - | 60 | 150°C | 5.5V | - | Selectable Address | 1.75mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP47DA1T-A0E/OT Microchip Technology | 9000 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 6 | - | - | 30kOhm | - | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5.5V | 0.95mm | - | 40 | MCP47DA1 | - | Not Qualified | - | 5.5V | Rheostat | I2C | 1 | - | - | - | 6 | - | - | D/A CONVERTER | - | Linear | 6 μs | - | - | - | - | BINARY | - | - | 65 | - | SERIAL | - | - | - | - | 150ppm/°C | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4024T-103E/OT Microchip Technology | 34 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Non-Volatile | - | - | -40°C~125°C | Cut Tape (CT) | 2006 | WiperLock™ | ±20% | e3 | yes | Discontinued | 1 (Unlimited) | 5 | EAR99 | 150 ppm/°C | 10kOhm | 64 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4024 | 5 | - | 5V | - | Rheostat | Up/Down (U/D, CS) | 1 | - | 45μA | - | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | - | - | - | 64 | 10000Ohm | - | - | 70 | - | 5V | - | - | 1.3mm | - | 3.1mm | 1.75mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5162BRMZ50 Analog Devices Inc. | 238 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Volatile | - | - | -40°C~125°C | Tube | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 50kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 25MHz | 30 | AD5162 | 10 | - | 5.5V | 3/5V | Potentiometer | SPI | 2 | 3.5μA | 3.5μA | 3.5μA | - | 3.5μA | - | - | 0.1 kHz | Linear | - | - | 4.8MHz | - | - | - | - | - | 256 | 50000Ohm | - | - | 160 | - | - | - | - | 850μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4131T-103E/MS Microchip Technology | 43 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4131 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | 1mA | - | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | - | - | - | 129 | 10000Ohm | - | - | 75 | - | 5V | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4632T-104E/UN Microchip Technology | 35 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | 40 | MCP4632 | 10 | - | 5V | - | Rheostat | I2C | 2 | - | 2.5μA | - | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | - | - | - | 129 | - | - | - | 75 | - | - | - | Selectable Address | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD5141BCPZ10-RL7 Analog Devices Inc. | 9 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad, CSP | - | 16 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | - | 2.3V~5.5V ±2.25V~2.75V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | 30 | AD5141 | 16 | - | 5.5V | - | Potentiometer | I2C, SPI | 1 | 700nA | 700nA | 32μA | - | - | - | - | 3 kHz | Linear | - | 2.75V | 3MHz | - | 2.25V | - | 2.5V | -2.5V | 256 | 100000Ohm | - | - | 55 | - | - | - | Selectable Address | 750μm | - | 3.1mm | 3.1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead |