- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Memory Types | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Max Junction Temperature (Tj) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4562T-103E/MS Microchip Technology | 4934 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4562 | 8 | - | 5V | - | Rheostat | I2C | 1 | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | - | - | - | Mute, Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4012T-502E/CH Microchip Technology | 9302 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 50 ppm/°C | 5kOhm | 64 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 40 | MCP4012 | 6 | - | - | 3/5V | Rheostat | Up/Down (U/D, CS) | 1 | - | 45μA | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 64 | 5000Ohm | 70 | - | 5V | 150ppm/°C | - | 1.3mm | - | 3.1mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5263BRUZ20-REEL7 Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | - | EAR99 | 30 ppm/°C | 20kOhm | 256 | - | CAN ALSO OPERATE FROM 5 TO 15V SINGLE SUPPLY; 2-WIRE SERIAL CONTROL INTERFACE IS ALSO POSSIBLE | - | 4.5V~16.5V ±4.5V~7.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 25MHz | 30 | AD5263 | 24 | - | 5V | - | Potentiometer | I2C, SPI | 4 | 1μA | 1μA | 1μA | - | - | 0.3 kHz | Linear | 7.5V | 300 kHz | 4.5V | 5V | -5V | 256 | 20000Ohm | 60 | - | - | - | Cascade Pin, Selectable Address | - | 1.2mm | 7.8mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5242BRUZ10 Analog Devices Inc. | 40 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | Volatile | - | -40°C~105°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 30 ppm/°C | 10kOhm | 256 | - | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 2 | 2.5V | - | 400kHz | 30 | AD5242 | 16 | - | - | 3/5V | Potentiometer | I2C | 2 | 100nA | 100nA | 100nA | 100nA | - | 0.65 kHz | Linear | 2.7V | 650 kHz | 2.3V | 2.5V | -2.5V | 256 | 10000Ohm | 60 | - | 5.5V | - | Selectable Address | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5282BRUZ50-REEL7 Analog Devices Inc. | 7528 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 30 ppm/°C | 50kOhm | 256 | - | - | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 400kHz | 30 | AD5282 | 16 | Not Qualified | 15V | - | Potentiometer | I2C | 2 | 25μA | 100nA | 100nA | 100nA | - | 0.15 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | -5V | 256 | 50000Ohm | 60 | 150°C | 5V | - | Selectable Address | 1.2mm | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4462-103E/ST Microchip Technology | 266 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | - | -40°C~125°C | Tube | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | 15 ppm/°C | 10kOhm | 257 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4462 | 14 | - | - | 3/5V | Rheostat | I2C | 4 | - | 600μA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | - | 5.5V | 150ppm/°C | Mute, Selectable Address | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5206BRZ100 Analog Devices Inc. | 12000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | Volatile | - | -40°C~85°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | - | EAR99 | 700 ppm/°C | 100kOhm | 256 | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 8542.39.00.01 | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 6 | 2.5V | 1.27mm | - | 30 | AD5206 | 24 | - | - | 3/5V | Potentiometer | SPI | 6 | 12μA | 12μA | 12μA | 12μA | - | 0.069 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | -2.5V | 256 | 100000Ohm | 50 | - | - | - | Selectable Address | 2.35mm | - | 15.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4462T-103E/ST Microchip Technology | 43 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4462 | 14 | - | - | 3/5V | Rheostat | I2C | 4 | - | 600μA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | - | 5.5V | - | Mute, Selectable Address | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() AD8400ARZ50 Analog Devices Inc. | 10 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Volatile | 1 | -40°C~125°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 500 ppm/°C | 50kOhm | 256 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | AD8400 | 8 | - | 5.5V | 3/5V | Potentiometer | SPI | - | 10nA | 10nA | 900μA | 10nA | - | 0.125 kHz | Linear | - | 5MHz | - | - | - | 256 | 50000Ohm | 200 | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4541T-103E/MS Microchip Technology | 10000 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 10kOhm | 128 | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4541 | 8 | - | 5V | - | Potentiometer | I2C | 1 | - | 2.5μA | 2.5μA | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | - | - | - | Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4131-103E/MS Microchip Technology | 344 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4131 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | 1mA | - | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | - | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AD5207BRUZ100 Analog Devices Inc. | 33 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Volatile | 2 | -40°C~125°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 500 ppm/°C | 100kOhm | - | - | - | - | 2.7V~5.5V ±2.2V~2.7V | DUAL | GULL WING | - | - | - | - | - | - | AD5207 | 14 | - | 5.5V | - | Potentiometer | SPI | - | 20nA | 20nA | 40μA | - | - | - | Linear | 2.7V | 600 kHz | 2.2V | 2.5V | - | 256 | - | 50 | - | - | - | Cascade Pin | 1mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4131-103E/MF Microchip Technology | 111 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | Volatile | - | -40°C~125°C | Tube | - | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4131 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | 1mA | - | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | - | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4018T-104E/LT Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2005 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 50 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4018 | 6 | - | - | 2/5V | Potentiometer | I2C | 1 | - | 80μA | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 128 | 100000Ohm | 155 | - | 5.5V | 150ppm/°C | - | 1mm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5144BRUZ100 Analog Devices Inc. | 639 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | Non-Volatile | - | -40°C~125°C | Tube | - | - | ±8% | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | - | 2.3V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | AD5144 | 20 | - | 5.5V | - | Potentiometer | SPI | 4 | 700nA | 700nA | 32μA | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | -2.5V | 256 | 100000Ohm | 130 | - | - | - | Cascade Pin | 1.05mm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4251-104E/ST Microchip Technology | 193 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4251 | 14 | - | 5V | - | Potentiometer | SPI | 2 | - | 1mA | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | - | 5V | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | - | ROHS3 Compliant | - | ||
![]() AD5248BRMZ2.5 Analog Devices Inc. | 400 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Volatile | 2 | -40°C~125°C | Tube | - | - | -20% +55% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 2.5kOhm | 256 | - | IT ALSO OPERATES AT 5 V SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 400kHz | 30 | AD5248 | 10 | - | 5.5V | 3/5V | Rheostat | I2C | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | DIGITAL POTENTIOMETER | 4.8 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 2500Ohm | 160 | - | - | - | Selectable Address | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5241BRUZ10 Analog Devices Inc. | 32 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Volatile | - | -40°C~105°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 30 ppm/°C | 10kOhm | 256 | - | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 400kHz | 30 | AD5241 | 14 | - | - | 3/5V | Potentiometer | I2C | 1 | 100nA | 100nA | 100nA | 100nA | - | 0.65 kHz | Linear | 2.7V | 650 kHz | 2.3V | 2.5V | -2.5V | 256 | 10000Ohm | 60 | - | 5.5V | - | Selectable Address | 1mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5144BCPZ100-RL7 Analog Devices Inc. | 21563 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad, CSP | 24 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e3 | no | Active | 3 (168 Hours) | 24 | - | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | - | 2.3V~5.5V ±2.25V~2.75V | QUAD | NO LEAD | - | 1 | 2.5V | 0.5mm | - | - | AD5144 | 24 | - | 5.5V | - | Potentiometer | I2C, SPI | 4 | 700nA | 700nA | 32μA | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | -2.5V | 256 | 100000Ohm | 130 | - | - | - | Cascade Pin, Selectable Address | - | 0.8mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5259BRMZ50 Analog Devices Inc. | 34 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Non-Volatile | 1 | -40°C~125°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 300 ppm/°C | 50kOhm | 256 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 400kHz | 30 | AD5259 | 10 | - | 5V | - | Potentiometer | I2C | - | 3μA | 3μA | 100nA | 100nA | - | 0.16 kHz | Linear | - | 2MHz | - | - | - | 256 | 50000Ohm | 75 | - | 3V | 500ppm/°C | Selectable Address | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead |