- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Memory Types | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4152-502E/SN Microchip Technology | 56 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4152 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | - | - | - | 1mA | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4162T-502E/MS Microchip Technology | 10 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4162 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | - | - | - | 550μA | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4532-503E/MS Microchip Technology | 2975 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | MCP4532 | 8 | - | - | 5V | - | Rheostat | I2C | 1 | - | - | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP41HV51-103E/ST Microchip Technology | 7890 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Volatile | 1 | -40°C~125°C | Tube | 2013 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 100 ppm/°C | 10kOhm | 256 | - | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP41HV51 | - | - | - | - | - | Potentiometer | SPI | - | - | - | - | 45μA | 300μA | - | - | 0.48 kHz | Linear | 18V | - | 5V | - | - | 256 | 100000Ohm | 145 | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5144BRUZ10 Analog Devices Inc. | 1 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | Non-Volatile | - | -40°C~125°C | Tube | - | - | ±8% | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | - | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | 2.3V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | AD5144 | 20 | - | - | 5.5V | - | Potentiometer | SPI | 4 | - | - | 700nA | 700nA | 32μA | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | -2.5V | 256 | 100000Ohm | 55 | - | - | Cascade Pin | 1.05mm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5112BCPZ5-500R7 Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | 8 | - | Non-Volatile | - | -40°C~125°C | Cut Tape (CT) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 5kOhm | 64 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~5.5V 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 30 | AD5112 | 8 | - | - | 5.5V | 2.5/5V | Potentiometer | I2C | 1 | - | - | 750μA | 750nA | 750μA | - | - | 4 kHz | Linear | - | 4MHz | - | - | - | 64 | 5000Ohm | 70 | - | - | - | 550μm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5170BRMZ10 Analog Devices Inc. | 500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | OTP | - | -40°C~125°C | Tube | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 30 | AD5170 | 10 | - | - | 5.5V | 3/5V | Potentiometer | I2C | 1 | - | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | 0.6 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 10000Ohm | 160 | - | - | Selectable Address | - | - | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5248BRMZ10-RL7 Analog Devices Inc. | 300000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | -20% +55% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | - | - | IT ALSO OPERATES AT 5 V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 400kHz | 30 | AD5248 | 10 | - | - | 5.5V | 3/5V | Rheostat | I2C | 2 | - | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | DIGITAL POTENTIOMETER | 0.6 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 10000Ohm | 160 | - | - | Selectable Address | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5201BRMZ50 Analog Devices Inc. | 465 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Volatile | - | -40°C~85°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 500 ppm/°C | 50kOhm | - | - | - | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | - | - | - | 0.5mm | - | - | AD5201 | 10 | - | - | 2.7V | +-2.5/3/5V | Potentiometer | SPI | 1 | - | - | 15μA | 15μA | 15μA | 15μA | - | - | Linear | 2.7V | 600 kHz | 2.3V | 2.5V | - | 33 | - | 50 | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4632T-103E/MF Microchip Technology | 816 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.5mm | - | 40 | MCP4632 | 8 | S-PDSO-N8 | - | 5V | - | Rheostat | I2C | 2 | - | - | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD5242BRZ100-REEL7 Analog Devices Inc. | 20291 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | Volatile | 2 | -40°C~105°C | Tape & Reel (TR) | - | - | -30% +50% | - | - | Active | 1 (Unlimited) | - | - | 30 ppm/°C | 100kOhm | 256 | - | 105°C | -40°C | - | 2.7V~5.5V ±2.3V~2.7V | - | - | - | - | - | - | 400kHz | - | AD5242 | - | - | - | - | - | Potentiometer | I2C | 2 | 5.5V | 2.7V | 100nA | 100nA | 100nA | 100nA | - | - | Linear | 2.7V | 650 kHz | 2.3V | 2.5V | - | 256 | - | 60 | - | 30ppm/°C | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5161BRMZ10-RL7 Analog Devices Inc. | 19 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | 10-MSOP | Volatile | 1 | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | - | - | Active | 1 (Unlimited) | - | - | 35 ppm/°C | 10kOhm | 256 | - | 125°C | -40°C | - | 2.7V~5.5V | - | - | - | - | - | - | 25MHz | - | AD5161 | - | - | - | 5.5V | - | Potentiometer | I2C, SPI | 1 | 5.5V | 2.7V | 3μA | 3μA | 3μA | 3μA | - | - | Linear | - | 1.2MHz | - | - | - | 256 | - | 50 | - | 45ppm/°C | Cascade Pin, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5220BRZ50 Analog Devices Inc. | 230 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Volatile | - | -40°C~85°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 800 ppm/°C | 50kOhm | 128 | - | - | - | ALSO OPERATES AT 5V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | AD5220 | 8 | - | - | 5.5V | 3/5V | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | 15μA | 15μA | 15μA | 15μA | - | 0.142 kHz | Linear | - | 650 kHz | - | - | - | 128 | 50000Ohm | 40 | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7376ARUZ10 Analog Devices Inc. | 5889 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Volatile | 1 | -40°C~85°C | Tube | - | iCMOS® | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 10kOhm | 128 | - | - | - | IT CAN ALSO OPERATE FRON 4.5 TO 33V SINGLE SUPPLY | 4.5V~33V ±4.5V~16.5V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | AD7376 | 14 | - | - | 30V | - | Potentiometer | SPI | - | - | - | 12μA | 12μA | 12μA | - | - | 0.47 kHz | Linear | 16.5V | 470 kHz | 4.5V | 15V | -15V | 128 | 10000Ohm | 260 | - | -300ppm/°C | Cascade Pin | 1mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5175BRMZ-10 Analog Devices Inc. | 10 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Non-Volatile | - | -40°C~125°C | Tube | - | - | ±15% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 10kOhm | - | - | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | 30 | AD5175 | 10 | - | - | 5V | - | Rheostat | I2C | 1 | - | - | 300nA | 300nA | 1μA | - | DIGITAL POTENTIOMETER | - | Linear | 2.75V | 700 kHz | 2.5V | - | - | 1024 | - | 35 | - | - | Selectable Address | 950μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8402ANZ10 Analog Devices Inc. | 327 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | Volatile | - | -40°C~125°C | Tube | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 10kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | - | - | 2 | 3V | - | - | - | AD8402 | 14 | - | - | 5.5V | 3/5V | Potentiometer | SPI | 2 | - | - | 10nA | 10nA | 900μA | - | - | 0.6 kHz | Linear | - | 5MHz | - | - | - | 256 | 10000Ohm | 200 | - | 700ppm/°C | - | 4.95mm | - | 19.69mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5290YRMZ50-R7 Analog Devices Inc. | 10 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 650 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | DEVICE SUPPORTS DUAL SUPPLY OPERATION | 4.5V~33V ±4.5V~16.5V | DUAL | GULL WING | 260 | 1 | 15V | 0.5mm | 4MHz | 30 | AD5290 | 10 | - | - | - | - | Potentiometer | SPI | 1 | - | - | 15μA | 15μA | - | - | - | 0.09 kHz | Linear | 15V | 470 Hz | 10V | - | -15V | 256 | 50000Ohm | 50 | - | 35ppm/°C | Cascade Pin | - | - | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4352-502E/ST Microchip Technology | 1230 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Volatile | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4352 | 14 | - | Not Qualified | - | 3/5V | Rheostat | SPI | 4 | - | - | - | 450μA | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5.5V | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() AD5243BRMZ100-RL7 Analog Devices Inc. | 987 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | -20% +55% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | - | - | IT ALSO OPERATES AT 5 V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 400kHz | 30 | AD5243 | 10 | - | Not Qualified | 5.5V | 3/5V | Potentiometer | I2C | 2 | - | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | 0.04 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 100000Ohm | 160 | - | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4021-503E/SN Microchip Technology | 74 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | - | -40°C~125°C | Tube | - | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 64 | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4021 | 8 | - | - | 5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | - | 45μA | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 64 | 50000Ohm | 70 | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |